- Manufacturer
- Resistance
- Tolerance
- Temperature Coefficient
- Composition
- Number of Terminations
- Power Rating
- Package / Case
- Series
- Operating Temperature
- Size / Dimension
- Packaging
- Features
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Spacing | Lead Diameter | Features | Diameter | Height | Height Seated (Max) | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MR3JB50L0 Stackpole Electronics Inc | 13 |
| Datasheet | 20 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | -55°C~275°C | Bulk | - | MR | 0.205Diax0.560L 5.21mmx14.22mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | 50mOhm | Matte Tin (Sn) | - | - | Metal Foil | - | - | - | - | - | 3W | Tubular | FIXED RESISTOR | 3W | 34.93mm | - | - | 0.81 mm | Current Sense, Moisture Resistant, Non-Inductive, Non-Magnetic | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MR3JT22L0 Stackpole Electronics Inc | 44 |
| Datasheet | 20 Weeks | - | Through Hole | Axial | - | WIRE | - | - | -55°C~275°C | Tape & Reel (TR) | - | MR | 0.205Diax0.560L 5.21mmx14.22mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 400 ppm/°C | 22mOhm | Matte Tin (Sn) | - | - | Metal Foil | - | - | - | 3W | TR, 13.5 INCH | 3W | Tubular | FIXED RESISTOR | 3W | - | - | - | - | Current Sense, Moisture Resistant, Non-Inductive, Non-Magnetic | 5.21mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() MR3JT75L0 Stackpole Electronics Inc | 44 |
| Datasheet | 20 Weeks | - | - | Axial | - | - | - | - | -55°C~275°C | Tape & Reel (TR) | - | MR | 0.205Diax0.560L 5.21mmx14.22mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | - | 75mOhm | - | - | - | Metal Foil | 3W | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense, Moisture Resistant, Non-Inductive, Non-Magnetic | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MR5JB80L0 Stackpole Electronics Inc | 34 |
| Datasheet | 22 Weeks | Tin | Through Hole | Axial | - | - | - | - | -55°C~275°C | Bulk | - | MR | 0.330Diax0.925L 8.38mmx23.50mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | 400 ppm/°C | 80mOhm | - | - | - | Metal Foil | - | - | - | 5W | - | 5W | - | - | - | - | - | - | - | Current Sense, Moisture Resistant, Non-Inductive, Non-Magnetic | 8.38mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() WW10JT450R Stackpole Electronics Inc | 22 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.375Diax1.780L 9.53mmx45.21mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | ±20ppm/°C | 450Ohm | - | - | - | Wirewound | 10W | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() WW10JB10K0 Stackpole Electronics Inc | 22 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | - | -55°C~350°C | Bulk | - | WW | 0.375Diax1.780L 9.53mmx45.21mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | ±20ppm/°C | 10kOhm | Matte Tin (Sn) | - | - | Wirewound | - | - | - | - | - | 10W | - | FIXED RESISTOR | 11W | 38.1mm | - | - | - | Moisture Resistant | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() WW3DT250R Stackpole Electronics Inc | 30 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | Axial | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.187Diax0.560L 4.75mmx14.22mm | ±0.5% | - | - | Active | 1 (Unlimited) | 2 | - | ±20ppm/°C | 250Ohms | - | 350°C | -55°C | Wirewound | 3W | - | - | 3W | - | 3W | - | - | - | - | - | - | - | Moisture Resistant | 4.75mm | - | - | 14.224mm | No | ROHS3 Compliant | - | ||
![]() WW10FB3R00 Stackpole Electronics Inc | 36 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | Axial | -55°C~350°C | Bulk | 2010 | WW | 0.375Diax1.780L 9.53mmx45.21mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±50ppm/°C | 3Ohms | - | 350°C | -55°C | Wirewound | 10W | - | - | - | - | 10W | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | 45.212mm | - | ROHS3 Compliant | - | ||
![]() MR5FB20L0 Stackpole Electronics Inc | 5 |
| Datasheet | 22 Weeks | Tin | Through Hole | Axial | - | WIRE | - | - | -55°C~275°C | Bulk | - | MR | 0.330Diax0.925L 8.38mmx23.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | 400 ppm/°C | 20mOhm | - | - | - | Metal Foil | - | - | - | 5W | - | 5W | Tubular | FIXED RESISTOR | 5W | 34.93mm | - | - | - | Current Sense, Moisture Resistant, Non-Inductive, Non-Magnetic | 8.38mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() TR50JBC75R0 Stackpole Electronics Inc | 29 |
| Datasheet | 17 Weeks | Tin | Radial, Through Hole | TO-220-2 Full Pack | - | FLAT | - | - | -65°C~150°C | Bulk | 2010 | TR | 0.410Lx0.125W 10.41mmx3.18mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 75Ohm | - | - | - | Thick Film | - | POWER DISSIPATED USING HEAT SINK: 50W | - | 50W | - | 50W | Rectangular | FIXED RESISTOR | 3W | - | 350V | 5.08mm | - | Moisture Resistant, Non-Inductive | - | 16.51mm | 0.650 16.52mm | - | No | ROHS3 Compliant | - | ||
![]() RNF14FTD2R32 Stackpole Electronics Inc | 28 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~155°C | Tape & Reel (TR) | 2011 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 2.32Ohm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | - | - | 250mW | TR | - | Cylindrical | FIXED RESISTOR | - | - | - | - | 0.56 mm | Flame Retardant Coating, Safety | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RNF14FTD6R80 Stackpole Electronics Inc | 28 |
| Datasheet | 20 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2011 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 6.8Ohm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | - | - | - | TR | - | Cylindrical | FIXED RESISTOR | - | - | - | - | 0.56 mm | Flame Retardant Coating, Safety | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RNF14FTC2K15 Stackpole Electronics Inc | 37 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 2.15kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() RNF14FTC2K55 Stackpole Electronics Inc | 21 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 2.55kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() RNF14FTC205K Stackpole Electronics Inc | 21 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±50ppm/°C | 205kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() RNF14FTC243K Stackpole Electronics Inc | 28 |
| Datasheet | 20 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 243kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | 0.56 mm | Flame Retardant Coating, Safety | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PCF14JA8K20 Stackpole Electronics Inc | 23 |
| Datasheet | 20 Weeks | - | - | Axial, Radial Bend | NO | WIRE | THROUGH HOLE MOUNT | - | -55°C~155°C | Tape & Box (TB) | - | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 8.2kOhm | - | - | - | Carbon Film | 0.25W 1/4W | FLAME PROOF | 8533.10.00.65 | 250mW | AMMO PACK | - | Tubular | FIXED RESISTOR | - | - | 350V | - | 0.55 mm | Flame Retardant Coating, Safety | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PCF14JA10K0 Stackpole Electronics Inc | 23 |
| Datasheet | 20 Weeks | - | - | Axial, Radial Bend | NO | WIRE | THROUGH HOLE MOUNT | - | -55°C~155°C | Tape & Box (TB) | - | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -500ppm/°C | 10kOhm | - | - | - | Carbon Film | 0.25W 1/4W | FLAME PROOF | 8533.10.00.65 | 250mW | AMMO PACK | - | Tubular | FIXED RESISTOR | - | - | 350V | - | 0.55 mm | Flame Retardant Coating, Safety | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RNF14FTC15K0 Stackpole Electronics Inc | 7 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 15kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() RNF18JTD36K0 Stackpole Electronics Inc | 23 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.071Diax0.130L 1.80mmx3.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 36kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF | - | 125mW | - | 125mW | Tubular | FIXED RESISTOR | - | - | - | - | - | Flame Retardant Coating, Safety | 1.8mm | - | - | - | No | ROHS3 Compliant | - |