- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Base Product Number | Brand | Case Style | Factory Pack QuantityFactory Pack Quantity | Flame-Proof Support | Ihs Manufacturer | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Temperature Range @ Derated Power | Tolerance (+ or -) | Unit Weight | Voltage Rated | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Technology | Depth | Construction | Resistor Type | Reach Compliance Code | Military Standard | Termination Style | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Failure Rate | Lead Spacing | Lead Diameter | Size Code | Rated Temperature | Forward Current | Lens Style | Forward Voltage | Luminous Intensity | Product Type | Resistance Tolerance | Product | Features | Product Category | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WW3AFT47R0 Stackpole Electronics Inc | 25 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~350°C | Tape & Reel (TR) | 2012 | WW | 0.187Diax0.560L 4.75mmx14.22mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±20ppm/°C | - | 47Ohms | - | 350°C | -55°C | Wirewound | - | 3W | - | - | - | 3W | - | - | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | - | 5.54mm | - | - | 12.7mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() WW7FBR100 Stackpole Electronics Inc | 5 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~350°C | Bulk | 2010 | WW | 0.312Diax1.000L 7.92mmx25.40mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±90ppm/°C | - | 100mOhms | - | 350°C | -55°C | Wirewound | - | 6.5W | - | - | - | - | - | - | 6.5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | - | - | - | - | 25.4mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() CFR25J390R TE Connectivity | 4703 |
| - | 14 Weeks, 5 Days | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | CFR25 | TE Connectivity / Holsworthy | Conformal Coated | 4000 | NO | TE CONNECTIVITY LTD | Not Required(mm) | TE Connectivity | CFR25J390R | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | -55C to 155C | 155 °C | -55 °C | Tape & Box (TB) | Axial, | 2.5 mm | 6.8 mm | TUBULAR PACKAGE | Axial | 1-1623931-6 | Active | 0.33 (1/3)(W) | Not Required(mm) | 2.5(mm) | Active | - | 1.51 | - | Yes | 70 TO 155 | 5% | 0.008501 oz | - | - | - | 250V | -55°C ~ 155°C | Ammo | - | CFR25, Neohm | 0.098 Dia x 0.268 L (2.50mm x 6.80mm) | ±5% | - | Yes | Active | - | 2 | - | EAR99 | -1,200, 0 ppm/°C | Carbon Film | 390 Ohm | - | - | - | Carbon Film | - | 0.333W, 1/3W | - | 8533.10.00.65 | Resistors | 0.3333 W | - | AMMO PACK | - | Carbon Film | - | Cylindrical | High Reliability | compliant | Not Required | Axial | 0.33 W | - | 28 mm | 250 V | Not Required | - | 0.54 mm | - | 70 °C | - | - | - | - | Carbon Film Resistors | 5 | - | -- | Carbon Film Resistors - Through Hole | 6.8 | - | 6.8(mm) | 2.5 mm | - | -- | 6.8 mm | - | Not Required(mm) | - | - | - | - | ||
![]() CFM12JT1R00 Stackpole Electronics Inc | 3934 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CFM | 0.091Diax0.256L 2.30mmx6.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±400ppm/°C | - | 1Ohm | - | - | - | Carbon Film | - | 0.5W 1/2W | - | 8533.10.00.65 | - | 500mW | - | TR | 500mW | - | - | Tubular | FIXED RESISTOR | - | Not | - | 0.5W | - | - | 350V | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | 2.3mm | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CF14JT100R Stackpole Electronics Inc | 14 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/ -400ppm/°C | - | 100Ohm | - | - | - | Carbon Film | - | 0.25W 1/4W | - | 8533.10.00.65 | - | 250mW | - | TR | 250mW | - | - | Tubular | FIXED RESISTOR | - | Not | - | - | - | - | 350V | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | 2.3mm | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RSF2JT100K Stackpole Electronics Inc | 43 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~235°C | Tape & Reel (TR) | 2010 | RSF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | - | 100kOhm | Matte Tin (Sn) | - | - | Metal Oxide Film | - | - | FLAME PROOF | - | - | 2W | - | TR, 13.5 INCH | 2W | - | - | Tubular | FIXED RESISTOR | - | Not | - | 2W | - | - | 350V | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | 5mm | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RSMF2JT1R00 Stackpole Electronics Inc | 29 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~235°C | Tape & Reel (TR) | 2010 | RSMF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | - | 1Ohm | - | - | - | Metal Oxide Film | - | - | - | - | - | 2W | - | TR, 13.5 INCH | 2W | - | - | Tubular | FIXED RESISTOR | - | - | - | 2W | - | - | 350V | - | - | - | - | - | - | - | - | - | - | - | - | Flame Proof, Safety | - | - | - | - | 4.2mm | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() FMP200JT-52-22R Yageo | 87 |
| Datasheet | 16 Weeks | Tin | Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Box (TB) | 2010 | FMP | 0.154Diax0.354L 3.90mmx9.00mm | ±5% | - | - | Active | Not Applicable | 2 | - | - | ±100ppm/°C | - | 22Ohm | - | - | - | Metal Film | - | - | - | - | - | 2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Proof, Safety | - | - | - | - | 3.9mm | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() BPC10103J TT Electronics | 2676 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 300 V | 500 V | 300 V | - | Tray | - | BPC | - | 5 % | - | - | - | - | - | Radial | - | 100 PPM / C | Planar High Power Resistors | 10 kOhms | - | 155 °C | -55 °C | Thick Film | - | - | - | - | - | 10 W | - | - | - | - | 2.54 mm | - | - | - | Not | Radial | - | 20.32 mm | - | - | - | 20.32 mm | - | - | - | - | - | - | - | - | - | Thick Film Resistors Leaded | - | - | - | - | - | - | 25.4 mm | - | 25.4 mm | 25.4 mm | - | - | No SVHC | - | - | ||
![]() 5-1879642-9 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 0.008113 oz | - | - | - | 350 V | - | - | - | - | - | 0.1 % | - | - | - | - | - | - | - | 15 PPM / C | Precision Resistor | 220 Ohms | - | - | - | - | - | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | 0.6 mm | - | - | - | - | - | - | - | - | Metal Film Resistors - Through Hole | - | - | - | - | - | 2.5 mm | - | - | 7.2 mm | - | - | - | - | - | - | ||
![]() RWR89S5R11FRB12 Vishay Dale | 125 |
| Datasheet | 16 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~250°C | Bulk | 2013 | Military, MIL-PRF-39007, RWR89S | 0.187Diax0.560L 4.75mmx14.22mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | Axial | - | ±50ppm/°C | - | 5.11Ohms | - | 250°C | -55°C | Wirewound | - | 3W | - | - | - | 3W | - | - | 3W | - | - | - | - | - | MIL-PRF-39007 | - | - | - | 38.1mm | - | R (0.01%) | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant | - | - | - | - | 4.75mm | - | - | 14.22mm | 4.75mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ROX1G220R TE Connectivity | 1851 |
| - | - | - | - | Axial | - | - | - | Axial | 2 | ROX1 | TE Connectivity / Holsworthy | Conformal Coated | 1000 | YES | - | Not Required(mm) | TE Connectivity | - | - | TE Connectivity Passive Product | - | PCB Mount | -55C to 235C | - | - | Cut Tape (CT);Tape & Box (TB); | - | - | - | - | - | 1625881-2 | - | 1(W) | Not Required(mm) | 5(mm) | Active | - | - | - | - | 70 TO 235 | 2% | - | - | - | - | - | -55°C ~ 155°C | Ammo | - | ROX | 0.197 Dia x 0.472 L (5.00mm x 12.00mm) | ±2% | - | - | - | - | 2 | - | - | ±350(ppm/°C) | Metal Oxide | 220(ohm) | - | - | - | Metal Oxide Film | - | 1W | - | - | Resistors | - | - | - | - | Metal Oxide | - | Cylindrical | - | - | Not Required | Axial | - | - | - | - | Not Required | - | - | - | - | - | - | - | - | Metal Oxide Resistors | - | Metal Oxide Film Resistors | - | Metal Oxide Resistors | - | - | 12(mm) | - | - | - | - | - | Not Required(mm) | - | - | - | - | ||
![]() VP25K1000 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC14JB68R0 Stackpole Electronics Inc | 50 |
| Datasheet | 28 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2000 | RC | 0.094Diax0.248L 2.40mmx6.30mm | ±5% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | - | - | 68Ohm | - | - | - | Carbon Composition | - | 0.25W 1/4W | - | 8533.10.00.60 | - | - | - | - | 250mW | - | - | Tubular | FIXED RESISTOR | - | - | - | - | - | 30mm | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inductive, Pulse Withstanding | - | - | - | - | 2.4mm | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() RNF14FTD1M00 Stackpole Electronics Inc | 5 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | - | 1MOhm | Matte Tin (Sn) | - | - | Metal Film | - | 0.25W 1/4W | - | - | - | 250mW | - | TR | 250mW | - | - | Cylindrical | FIXED RESISTOR | - | Not | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | 2.35mm | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MFR-25FBF52-475K Yageo | 9324 |
| Datasheet | 16 Weeks | - | Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | -55°C~155°C | Bulk | 2011 | MFR | 0.094Diax0.248L 2.40mmx6.30mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | - | 475kOhm | - | - | - | Metal Film | Red | 0.25W 1/4W | - | - | - | 250mW | 200V | - | 250mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mA | Dome | 2V | 12.6 mcd | - | - | - | - | - | - | - | - | - | 5.2mm | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() CFR25J820K TE Connectivity | 30814 |
| - | 18 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | CFR25 | TE Connectivity / Holsworthy | - | 4000 | NO | TE CONNECTIVITY LTD | Not Required(mm) | TE Connectivity | CFR25J820K | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | -55C to 155C | 155 °C | -55 °C | Tape & Box (TB) | Axial, | 2.5 mm | 6.8 mm | TUBULAR PACKAGE | Axial | 7-1623931-6 | Active | 0.33 (1/3)(W) | Not Required(mm) | 2.5(mm) | Active | - | 1.56 | Details | Yes | 70 TO 155 | 5% | 0.008501 oz | - | - | - | - | -55°C ~ 155°C | Ammo | - | CFR25, Neohm | 0.098 Dia x 0.268 L (2.50mm x 6.80mm) | ±5% | e3 | Yes | Active | - | 2 | - | EAR99 | -1,200, 0 ppm/°C | Carbon Film | 820 kOhm | Tin (Sn) | - | - | Carbon Film | - | 0.333W, 1/3W | - | 8533.10.00.65 | Resistors | 0.3333 W | - | AMMO PACK | - | Carbon Film | - | Cylindrical | FIXED RESISTOR | compliant | Not Required | Axial | 0.33 W | - | 28 mm | 250 V | Not Required | - | 0.54 mm | - | 70 °C | - | - | - | - | Carbon Film Resistors | 5 | - | -- | Carbon Film Resistors - Through Hole | 6.8 | - | 6.8(mm) | 2.5 mm | - | -- | 6.8 mm | - | Not Required(mm) | - | - | - | - | ||
![]() OAR3R005FLF TT Electronics/IRC | In Stock |
| Datasheet | 20 Weeks | - | - | Radial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | 2005 | OAR | 0.600Lx0.065W 15.24mmx1.65mm | ±1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | - | 5mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Metal Element | - | - | - | - | - | 3W | - | - | 3W | - | 1.65mm | Welded | FIXED RESISTOR | - | Not | - | 3W | 15.24mm | - | - | - | - | - | 6006 | - | - | - | - | - | - | - | - | Current Sense, Flame Proof, Pulse Withstanding, Safety | - | - | - | - | - | 23.3934mm | 0.921 23.40mm | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() CF18JT15K0 Stackpole Electronics Inc | 14 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CF | 0.067Diax0.130L 1.70mmx3.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/ -500ppm/°C | - | 15kOhm | - | - | - | Carbon Film | - | 0.125W 1/8W | - | 8533.10.00.65 | - | 125mW | - | TR | 125mW | - | - | Tubular | FIXED RESISTOR | - | Not | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | 1.7mm | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CF18JT120R Stackpole Electronics Inc | 14 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CF | 0.067Diax0.130L 1.70mmx3.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/ -400ppm/°C | - | 120Ohm | - | - | - | Carbon Film | - | 0.125W 1/8W | - | 8533.10.00.65 | - | 125mW | - | TR | 125mW | - | - | Tubular | FIXED RESISTOR | - | Not | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | 1.7mm | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free |