- Manufacturer
- Resistance
- Tolerance
- Temperature Coefficient
- Composition
- Number of Terminations
- Power Rating
- Package / Case
- Series
- Operating Temperature
- Size / Dimension
- Packaging
- Features
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Construction | Resistor Type | Rated Power Dissipation (P) | Working Voltage | Lead Diameter | Features | Diameter | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RSF1JB33K0 Stackpole Electronics Inc | 16 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | - | - | Axial | -55°C~235°C | Bulk | 2010 | RSF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 33kOhms | - | 235°C | -55°C | Metal Oxide Film | 1W | - | - | 1W | - | - | 1W | - | - | - | - | - | Flame Retardant Coating, Safety | 4.5mm | 10.9982mm | No | ROHS3 Compliant | - | ||
![]() RSF1JBR620 Stackpole Electronics Inc | 16 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~235°C | Bulk | - | RSF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 620mOhm | Matte Tin (Sn) | - | - | Metal Oxide Film | - | FLAME PROOF | - | 1W | - | - | 1W | Tubular | FIXED RESISTOR | 1W | 350V | - | Flame Retardant Coating, Safety | 4.5mm | - | No | ROHS3 Compliant | - | ||
![]() RSF1JB13K0 Stackpole Electronics Inc | 16 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~235°C | Bulk | - | RSF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 13kOhm | Matte Tin (Sn) | - | - | Metal Oxide Film | - | FLAME PROOF | - | 1W | - | - | 1W | Tubular | FIXED RESISTOR | 1W | 350V | - | Flame Retardant Coating, Safety | 4.5mm | - | No | ROHS3 Compliant | - | ||
![]() RSF1JB270R Stackpole Electronics Inc | 16 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~235°C | Bulk | - | RSF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 270Ohm | Matte Tin (Sn) | - | - | Metal Oxide Film | - | FLAME PROOF | - | 1W | - | - | 1W | Tubular | FIXED RESISTOR | 1W | 350V | - | Flame Retardant Coating, Safety | 4.5mm | - | No | ROHS3 Compliant | - | ||
![]() RSF1JB75R0 Stackpole Electronics Inc | 16 |
| Datasheet | 20 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | -55°C~235°C | Bulk | - | RSF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 75Ohm | Matte Tin (Sn) | - | - | Metal Oxide Film | - | FLAME PROOF | - | - | - | - | 1W | Tubular | FIXED RESISTOR | 1W | 350V | 0.8 mm | Flame Retardant Coating, Safety | - | - | - | ROHS3 Compliant | - | ||
![]() RSF1JB3R00 Stackpole Electronics Inc | 16 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~235°C | Bulk | 2010 | RSF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 3Ohm | Matte Tin (Sn) | - | - | Metal Oxide Film | - | FLAME PROOF | - | 1W | - | - | 1W | Tubular | FIXED RESISTOR | 1W | 350V | - | Flame Retardant Coating, Safety | 4.5mm | - | No | ROHS3 Compliant | - | ||
![]() RSF1JA220K Stackpole Electronics Inc | 16 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~235°C | Tape & Box (TB) | - | RSF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 220kOhm | Matte Tin (Sn) | - | - | Metal Oxide Film | 1W | FLAME PROOF | - | - | - | AMMO PACK | - | Tubular | FIXED RESISTOR | 1W | 350V | 0.8 mm | Flame Retardant Coating, Safety | - | - | - | ROHS3 Compliant | - | ||
![]() RSF1JB750K Stackpole Electronics Inc | 46 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~235°C | Bulk | - | RSF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 750kOhm | Matte Tin (Sn) | - | - | Metal Oxide Film | - | FLAME PROOF | - | 1W | - | - | 1W | Tubular | FIXED RESISTOR | 1W | 350V | - | Flame Retardant Coating, Safety | 4.5mm | - | No | ROHS3 Compliant | - | ||
![]() RSF1JA750R Stackpole Electronics Inc | 33 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~235°C | Tape & Box (TB) | - | RSF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 750Ohm | Matte Tin (Sn) | - | - | Metal Oxide Film | 1W | FLAME PROOF | - | - | - | AMMO PACK | - | Tubular | FIXED RESISTOR | 1W | 350V | 0.8 mm | Flame Retardant Coating, Safety | - | - | - | ROHS3 Compliant | - | ||
![]() RSF1JA91K0 Stackpole Electronics Inc | 16 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~235°C | Tape & Box (TB) | - | RSF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 91kOhm | Matte Tin (Sn) | - | - | Metal Oxide Film | 1W | FLAME PROOF | - | - | - | AMMO PACK | - | Tubular | FIXED RESISTOR | 1W | 350V | 0.8 mm | Flame Retardant Coating, Safety | - | - | - | ROHS3 Compliant | - | ||
![]() SQP10AJB-68R Yageo | 373 |
| Datasheet | 20 Weeks | - | - | Axial | - | - | - | - | -55°C~155°C | Tray | 2011 | SQP | 0.374 x 0.354 Rectangularx1.890L 9.50mmx9.00mmx48.00mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | 300 ppm/°C | 68Ohm | Matte Tin (Sn) | - | - | Wirewound | - | - | - | 10W | 500V | Bulk | 10W | - | FIXED RESISTOR | - | - | 0.8 mm | Anti-Arc, Flame Proof, Moisture Resistant, Safety | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CFR-25JR-52-51R Yageo | 4020 |
| Datasheet | 16 Weeks | - | - | Axial | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2011 | CFR | 0.094Diax0.248L 2.40mmx6.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | -350/ +500ppm/°C | 51Ohm | Matte Tin (Sn) | - | - | Carbon Film | 0.25W 1/4W | - | - | - | - | TR | 250mW | Cylindrical | FIXED RESISTOR | - | - | 0.55 mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() CFM12JT1M20 Stackpole Electronics Inc | 13 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CFM | 0.091Diax0.256L 2.30mmx6.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -1500ppm/°C | 1.2MOhm | - | - | - | Carbon Film | 0.5W 1/2W | - | 8533.10.00.65 | 500mW | - | TR | 500mW | Tubular | FIXED RESISTOR | 0.5W | 350V | - | Flame Retardant Coating, Safety | 2.3mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() CFM12JT750K Stackpole Electronics Inc | 13 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CFM | 0.091Diax0.256L 2.30mmx6.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | 0/ -850ppm/°C | 750kOhm | - | - | - | Carbon Film | 0.5W 1/2W | - | - | 500mW | - | TR | 500mW | Tubular | FIXED RESISTOR | 0.5W | 350V | - | Flame Retardant Coating, Safety | 2.3mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() RNF14FTD32R4 Stackpole Electronics Inc | 13 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 32.4Ohm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | - | - | 250mW | - | TR | 250mW | Cylindrical | FIXED RESISTOR | - | - | - | Flame Retardant Coating, Safety | 2.35mm | - | No | ROHS3 Compliant | - | ||
![]() RNF14FAD57K6 Stackpole Electronics Inc | 29 |
| Datasheet | 20 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | -55°C~155°C | Tape & Box (TB) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 57.6kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | - | - | 250mW | - | AMMO PACK | 250mW | Cylindrical | FIXED RESISTOR | - | - | 0.56 mm | Flame Retardant Coating, Safety | - | - | - | ROHS3 Compliant | - | ||
![]() RNF14FAD2K26 Stackpole Electronics Inc | 13 |
| Datasheet | 20 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | -55°C~155°C | Tape & Box (TB) | 2010 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 2.26kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | - | - | 250mW | - | AMMO PACK | 250mW | Cylindrical | FIXED RESISTOR | - | - | 0.56 mm | Flame Retardant Coating, Safety | - | - | - | ROHS3 Compliant | - | ||
![]() RNF14FTD3K90 Stackpole Electronics Inc | 29 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 3.9kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | - | - | 250mW | - | TR | 250mW | Cylindrical | FIXED RESISTOR | - | - | - | Flame Retardant Coating, Safety | 2.35mm | - | No | ROHS3 Compliant | - | ||
![]() RNF18FTD1K30 Stackpole Electronics Inc | 13 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.071Diax0.130L 1.80mmx3.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 1.3kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.125W 1/8W | - | - | 125mW | - | TR | 125mW | Cylindrical | FIXED RESISTOR | - | - | - | Flame Retardant Coating, Safety | 1.8mm | - | No | ROHS3 Compliant | - | ||
![]() RNF14FTD6K20 Stackpole Electronics Inc | 46 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 6.2kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | - | - | 250mW | - | TR | 250mW | Cylindrical | FIXED RESISTOR | - | - | - | Flame Retardant Coating, Safety | 2.35mm | - | No | ROHS3 Compliant | - |