- Manufacturer
- Resistance
- Tolerance
- Temperature Coefficient
- Composition
- Number of Terminations
- Power Rating
- Package / Case
- Series
- Operating Temperature
- Size / Dimension
- Packaging
- Features
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Terminal Shape | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Features | Diameter | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RNF18FTD261R Stackpole Electronics Inc | 46 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.071Diax0.130L 1.80mmx3.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 261Ohm | Matte Tin (Sn) | - | - | Metal Film | 0.125W 1/8W | - | 125mW | TR | 125mW | Cylindrical | FIXED RESISTOR | Flame Retardant Coating, Safety | 1.8mm | - | No | ROHS3 Compliant | - | ||
![]() RNF18FTD280K Stackpole Electronics Inc | 29 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.071Diax0.130L 1.80mmx3.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 280kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.125W 1/8W | - | 125mW | TR | 125mW | Cylindrical | FIXED RESISTOR | Flame Retardant Coating, Safety | 1.8mm | - | No | ROHS3 Compliant | - | ||
![]() RNF18FTD374K Stackpole Electronics Inc | 13 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.071Diax0.130L 1.80mmx3.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 374kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.125W 1/8W | - | 125mW | TR | 125mW | Cylindrical | FIXED RESISTOR | Flame Retardant Coating, Safety | 1.8mm | - | No | ROHS3 Compliant | - | ||
![]() RNF18FTD43R2 Stackpole Electronics Inc | 13 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.071Diax0.130L 1.80mmx3.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 43.2Ohm | Matte Tin (Sn) | - | - | Metal Film | 0.125W 1/8W | - | 125mW | TR | 125mW | Cylindrical | FIXED RESISTOR | Flame Retardant Coating, Safety | 1.8mm | - | No | ROHS3 Compliant | - | ||
![]() RNF18FTD38K3 Stackpole Electronics Inc | 46 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.071Diax0.130L 1.80mmx3.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 38.3kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.125W 1/8W | - | 125mW | TR | 125mW | Cylindrical | FIXED RESISTOR | Flame Retardant Coating, Safety | 1.8mm | - | No | ROHS3 Compliant | - | ||
![]() CF18JA82R0 Stackpole Electronics Inc | 29 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~155°C | Tape & Box (TB) | 2009 | CF | 0.067Diax0.130L 1.70mmx3.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | 0/ -400ppm/°C | 82Ohm | - | - | - | Carbon Film | 0.125W 1/8W | - | 125mW | AMMO PACK | 125mW | Tubular | FIXED RESISTOR | Flame Retardant Coating, Safety | 1.7mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() CF18JA82K0 Stackpole Electronics Inc | 29 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~155°C | Tape & Box (TB) | 2009 | CF | 0.067Diax0.130L 1.70mmx3.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -500ppm/°C | 82kOhm | - | - | - | Carbon Film | 0.125W 1/8W | 8533.10.00.65 | 125mW | AMMO PACK | 125mW | Tubular | FIXED RESISTOR | Flame Retardant Coating, Safety | 1.7mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() CFM14JA13K0 Stackpole Electronics Inc | 13 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~155°C | Tape & Box (TB) | 2010 | CFM | 0.067Diax0.130L 1.70mmx3.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -500ppm/°C | 13kOhm | - | - | - | Carbon Film | 0.25W 1/4W | 8533.10.00.65 | 250mW | AMMO PACK | 250mW | Tubular | FIXED RESISTOR | Flame Retardant Coating, Safety | 1.7mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() CFM14JA10R0 Stackpole Electronics Inc | 29 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~155°C | Tape & Box (TB) | 2009 | CFM | 0.067Diax0.130L 1.70mmx3.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 10Ohm | - | - | - | Carbon Film | 0.25W 1/4W | 8533.10.00.65 | 250mW | AMMO PACK | 250mW | Tubular | FIXED RESISTOR | Flame Retardant Coating, Safety | 1.7mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() CFM14JA2K20 Stackpole Electronics Inc | 29 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~155°C | Tape & Box (TB) | 2009 | CFM | 0.067Diax0.130L 1.70mmx3.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 2.2kOhm | - | - | - | Carbon Film | 0.25W 1/4W | 8533.10.00.65 | 250mW | AMMO PACK | 250mW | Tubular | FIXED RESISTOR | Flame Retardant Coating, Safety | 1.7mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() CFM14JA47K0 Stackpole Electronics Inc | 46 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~155°C | Tape & Box (TB) | 2009 | CFM | 0.067Diax0.130L 1.70mmx3.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -500ppm/°C | 47kOhm | - | - | - | Carbon Film | 0.25W 1/4W | 8533.10.00.65 | 250mW | AMMO PACK | 250mW | Tubular | FIXED RESISTOR | Flame Retardant Coating, Safety | 1.7mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() CFM14JA47R0 Stackpole Electronics Inc | 42 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~155°C | Tape & Box (TB) | 2010 | CFM | 0.067Diax0.130L 1.70mmx3.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | 0/ -400ppm/°C | 47Ohm | - | - | - | Carbon Film | 0.25W 1/4W | - | 250mW | AMMO PACK | 250mW | Tubular | FIXED RESISTOR | Flame Retardant Coating, Safety | 1.7mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() CFM14JT15M0 Stackpole Electronics Inc | 42 |
| Datasheet | 15 Weeks | Tin | Axial, Through Hole | Axial | - | Axial | -55°C~155°C | Tape & Reel (TR) | - | CFM | 0.067Diax0.130L 1.70mmx3.30mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | 0/ -1500ppm/°C | 15MOhms | - | 155°C | -55°C | Carbon Film | 0.25W 1/4W | - | 250mW | - | 250mW | - | - | Flame Retardant Coating, Safety | 1.7mm | 3.302mm | No | ROHS3 Compliant | Lead Free | ||
![]() CFM14JT16M0 Stackpole Electronics Inc | 42 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | Axial | -55°C~155°C | Tape & Reel (TR) | 2009 | CFM | 0.067Diax0.130L 1.70mmx3.30mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | 0/ -1500ppm/°C | 16MOhms | - | 155°C | -55°C | Carbon Film | 0.25W 1/4W | - | 250mW | - | 250mW | - | - | Flame Retardant Coating, Safety | 1.7mm | 3.302mm | No | ROHS3 Compliant | Lead Free | ||
![]() RNF18FTD46R4 Stackpole Electronics Inc | 42 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.071Diax0.130L 1.80mmx3.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 46.4Ohm | Matte Tin (Sn) | - | - | Metal Film | 0.125W 1/8W | - | 125mW | TR | 125mW | Cylindrical | FIXED RESISTOR | Flame Retardant Coating, Safety | 1.8mm | - | No | ROHS3 Compliant | - | ||
![]() RNF18FTD5K90 Stackpole Electronics Inc | 42 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.071Diax0.130L 1.80mmx3.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 5.9kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.125W 1/8W | - | 125mW | TR | 125mW | Cylindrical | FIXED RESISTOR | Flame Retardant Coating, Safety | 1.8mm | - | No | ROHS3 Compliant | - | ||
![]() RNF18FTD6K81 Stackpole Electronics Inc | 42 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.071Diax0.130L 1.80mmx3.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 6.81kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.125W 1/8W | - | 125mW | TR | 125mW | Cylindrical | FIXED RESISTOR | Flame Retardant Coating, Safety | 1.8mm | - | No | ROHS3 Compliant | - | ||
![]() RNF18FTD6K98 Stackpole Electronics Inc | 42 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.071Diax0.130L 1.80mmx3.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 6.98kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.125W 1/8W | - | 125mW | TR | 125mW | Cylindrical | FIXED RESISTOR | Flame Retardant Coating, Safety | 1.8mm | - | No | ROHS3 Compliant | - | ||
![]() RNF18FTD768R Stackpole Electronics Inc | 5 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.071Diax0.130L 1.80mmx3.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 768Ohm | Matte Tin (Sn) | - | - | Metal Film | 0.125W 1/8W | - | 125mW | TR | 125mW | Cylindrical | FIXED RESISTOR | Flame Retardant Coating, Safety | 1.8mm | - | No | ROHS3 Compliant | - | ||
![]() RNF18FTD845R Stackpole Electronics Inc | 42 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.071Diax0.130L 1.80mmx3.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 845Ohm | Matte Tin (Sn) | - | - | Metal Film | 0.125W 1/8W | - | 125mW | TR | 125mW | Cylindrical | FIXED RESISTOR | Flame Retardant Coating, Safety | 1.8mm | - | No | ROHS3 Compliant | - |