- Manufacturer
- Resistance
- Tolerance
- Temperature Coefficient
- Composition
- Number of Terminations
- Power Rating
- Package / Case
- Series
- Operating Temperature
- Size / Dimension
- Packaging
- Features
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Diameter | Features | Diameter | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RSMF1FT5R11 Stackpole Electronics Inc | 38 |
| Datasheet | 15 Weeks | - | Axial, Through Hole | Axial | - | WIRE | - | -55°C~200°C | Tape & Reel (TR) | - | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 5.11Ohm | Matte Tin (Sn) | Metal Oxide Film | 1W | - | - | TR, 13.5 INCH | - | Tubular | FIXED RESISTOR | 1W | - | 350V | 0.7 mm | Flame Proof, Safety | - | - | ROHS3 Compliant | ||
![]() RSMF1FT39R2 Stackpole Electronics Inc | 38 |
| Datasheet | 15 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | -55°C~200°C | Tape & Reel (TR) | - | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 39.2Ohm | Matte Tin (Sn) | Metal Oxide Film | - | - | - | TR, 13.5 INCH | 1W | Tubular | FIXED RESISTOR | 1W | - | 350V | 0.7 mm | Flame Proof, Safety | - | - | ROHS3 Compliant | ||
![]() RNF14FTE5K11 Stackpole Electronics Inc | 34 |
| Datasheet | 11 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 5.11kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | No | ROHS3 Compliant | ||
![]() RNF14FTE1K00 Stackpole Electronics Inc | 34 |
| Datasheet | 11 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~155°C | Tape & Reel (TR) | 2012 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 1kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | No | ROHS3 Compliant | ||
![]() RNF14FTE121R Stackpole Electronics Inc | 34 |
| Datasheet | 11 Weeks | - | Axial, Through Hole | Axial | - | WIRE | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 121Ohm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | 0.56 mm | Flame Retardant Coating, Safety | - | - | ROHS3 Compliant | ||
![]() RNF14FTE2K15 Stackpole Electronics Inc | 8 |
| Datasheet | 11 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~155°C | Tape & Reel (TR) | 2012 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 2.15kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | No | ROHS3 Compliant | ||
![]() RNF14FTE11K0 Stackpole Electronics Inc | 38 |
| Datasheet | 11 Weeks | - | Axial, Through Hole | Axial | - | WIRE | - | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 11kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | - | Tubular | FIXED RESISTOR | - | - | - | 0.56 mm | Flame Retardant Coating, Safety | - | - | ROHS3 Compliant | ||
![]() RNF14FTE649R Stackpole Electronics Inc | 25 |
| Datasheet | 11 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 649Ohm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | - | Tubular | FIXED RESISTOR | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | No | ROHS3 Compliant | ||
![]() RSMF1JTR330 Stackpole Electronics Inc | 15 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~200°C | Tape & Reel (TR) | 2010 | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 330mOhm | - | Metal Oxide Film | - | - | 1W | TR, 13.5 INCH | 1W | Tubular | FIXED RESISTOR | 1W | - | 350V | - | Flame Proof, Safety | 3.2mm | - | ROHS3 Compliant | ||
![]() RNF14BTC40R2 Stackpole Electronics Inc | 9 |
| Datasheet | 11 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~155°C | Tape & Reel (TR) | 2011 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 40.2Ohm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | No | ROHS3 Compliant | ||
![]() RSMF2FTR100 Stackpole Electronics Inc | 26 |
| Datasheet | 15 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~235°C | Tape & Reel (TR) | 2012 | RSMF | 0.177Diax0.433L 4.50mmx11.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 100mOhm | - | Metal Oxide Film | - | - | 2W | TR, 13.5 INCH | 2W | Tubular | FIXED RESISTOR | 2W | - | 350V | - | Flame Proof, Safety | 4.2mm | - | ROHS3 Compliant | ||
![]() RNF14BTE12K7 Stackpole Electronics Inc | 18 |
| Datasheet | 11 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 12.7kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | No | ROHS3 Compliant | ||
![]() RNF12BTC93K1 Stackpole Electronics Inc | 36 |
| Datasheet | 11 Weeks | - | Axial, Through Hole | Axial | - | WIRE | - | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.108Diax0.344L 2.75mmx8.75mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 93.1kOhm | Matte Tin (Sn) | Metal Film | 0.5W 1/2W | FLAME PROOF | 500mW | - | - | Tubular | FIXED RESISTOR | 0.5W | - | 350V | 0.65 mm | Flame Retardant Coating, Safety | - | - | ROHS3 Compliant | ||
![]() RSF3JT2R20 Stackpole Electronics Inc | 36 |
| Datasheet | 15 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | -55°C~235°C | Tape & Reel (TR) | - | RSF | 0.236Diax0.689L 6.00mmx17.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 2.2Ohm | Matte Tin (Sn) | Metal Oxide Film | - | FLAME PROOF | - | - | 3W | Tubular | FIXED RESISTOR | 3W | - | 800V | 0.8 mm | Flame Retardant Coating, Safety | - | - | ROHS3 Compliant | ||
![]() RSF3JT16K0 Stackpole Electronics Inc | 29 |
| Datasheet | 15 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | -55°C~235°C | Tape & Reel (TR) | - | RSF | 0.236Diax0.689L 6.00mmx17.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 16kOhm | Matte Tin (Sn) | Metal Oxide Film | - | FLAME PROOF | - | - | 3W | Tubular | FIXED RESISTOR | 3W | - | 800V | 0.8 mm | Flame Retardant Coating, Safety | - | - | ROHS3 Compliant | ||
![]() RSF3JB2R70 Stackpole Electronics Inc | 29 |
| Datasheet | 15 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~235°C | Bulk | - | RSF | 0.236Diax0.689L 6.00mmx17.50mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 2.7Ohm | Tin/Copper (Sn99.3Cu0.7) | Metal Oxide Film | - | FLAME PROOF | 3W | - | 3W | Tubular | FIXED RESISTOR | 3W | 35mm | 800V | - | Flame Retardant Coating, Safety | 6.5mm | No | ROHS3 Compliant | ||
![]() RSF3JT2R40 Stackpole Electronics Inc | 29 |
| Datasheet | 15 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | -55°C~235°C | Tape & Reel (TR) | - | RSF | 0.236Diax0.689L 6.00mmx17.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 2.4Ohm | Matte Tin (Sn) | Metal Oxide Film | - | FLAME PROOF | - | - | 3W | Tubular | FIXED RESISTOR | 3W | - | 800V | 0.8 mm | Flame Retardant Coating, Safety | - | - | ROHS3 Compliant | ||
![]() RSF3JT200R Stackpole Electronics Inc | 29 |
| Datasheet | 15 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | -55°C~235°C | Tape & Reel (TR) | - | RSF | 0.236Diax0.689L 6.00mmx17.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 200Ohm | Matte Tin (Sn) | Metal Oxide Film | - | FLAME PROOF | - | - | 3W | Tubular | FIXED RESISTOR | 3W | - | 800V | 0.8 mm | Flame Retardant Coating, Safety | - | - | ROHS3 Compliant | ||
![]() RSF3JT2R00 Stackpole Electronics Inc | 36 |
| Datasheet | 15 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~235°C | Tape & Reel (TR) | - | RSF | 0.236Diax0.689L 6.00mmx17.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 2Ohm | Matte Tin (Sn) | Metal Oxide Film | - | FLAME PROOF | 3W | - | 3W | Tubular | FIXED RESISTOR | 3W | - | 800V | - | Flame Retardant Coating, Safety | 6.5mm | No | ROHS3 Compliant | ||
![]() RSF3JT36R0 Stackpole Electronics Inc | 29 |
| Datasheet | 15 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~235°C | Tape & Reel (TR) | - | RSF | 0.236Diax0.689L 6.00mmx17.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 36Ohm | Matte Tin (Sn) | Metal Oxide Film | - | FLAME PROOF | 3W | - | 3W | Tubular | FIXED RESISTOR | 3W | - | 800V | - | Flame Retardant Coating, Safety | 6.5mm | No | ROHS3 Compliant |