- Manufacturer
- Resistance
- Tolerance
- Temperature Coefficient
- Composition
- Number of Terminations
- Power Rating
- Package / Case
- Series
- Operating Temperature
- Size / Dimension
- Packaging
- Features
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Lead Diameter | Features | Diameter | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RNF14FTD8K87 Stackpole Electronics Inc | 5 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~155°C | Tape & Reel (TR) | 2011 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 8.87kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | - | 250mW | TR | 250mW | Cylindrical | FIXED RESISTOR | - | Flame Retardant Coating, Safety | 2.35mm | - | - | ROHS3 Compliant | - | ||
![]() RNF14FAD13K0 Stackpole Electronics Inc | 42 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~155°C | Tape & Box (TB) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 13kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | - | 250mW | AMMO PACK | 250mW | Cylindrical | FIXED RESISTOR | 0.56 mm | Flame Retardant Coating, Safety | - | - | - | ROHS3 Compliant | - | ||
![]() RNF14JAD470K Stackpole Electronics Inc | 13 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~155°C | Tape & Box (TB) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 470kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | AMMO PACK | - | Tubular | FIXED RESISTOR | 0.56 mm | Flame Retardant Coating, Safety | - | - | - | ROHS3 Compliant | - | ||
![]() CFM14JT11M0 Stackpole Electronics Inc | 42 |
| Datasheet | 15 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | Axial | -55°C~155°C | Tape & Reel (TR) | - | CFM | 0.067Diax0.130L 1.70mmx3.30mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | 0/ -1500ppm/°C | 11MOhms | - | 155°C | -55°C | Carbon Film | 0.25W 1/4W | - | 250mW | - | 250mW | - | - | - | Flame Retardant Coating, Safety | 1.7mm | 3.302mm | No | ROHS3 Compliant | Lead Free | ||
![]() RNF14FAC140K Stackpole Electronics Inc | 28 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~155°C | Tape & Box (TB) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 140kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | AMMO PACK | - | Tubular | FIXED RESISTOR | 0.56 mm | Flame Retardant Coating, Safety | - | - | - | ROHS3 Compliant | - | ||
![]() RNF14FAC16K5 Stackpole Electronics Inc | 21 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~155°C | Tape & Box (TB) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 16.5kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | AMMO PACK | - | Tubular | FIXED RESISTOR | 0.56 mm | Flame Retardant Coating, Safety | - | - | - | ROHS3 Compliant | - | ||
![]() RNF14FAC178K Stackpole Electronics Inc | 21 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~155°C | Tape & Box (TB) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 178kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | AMMO PACK | - | Tubular | FIXED RESISTOR | 0.56 mm | Flame Retardant Coating, Safety | - | - | - | ROHS3 Compliant | - | ||
![]() RNF14FAC196K Stackpole Electronics Inc | 37 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~155°C | Tape & Box (TB) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 196kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | AMMO PACK | - | Tubular | FIXED RESISTOR | 0.56 mm | Flame Retardant Coating, Safety | - | - | - | ROHS3 Compliant | - | ||
![]() RNF14FAC17K4 Stackpole Electronics Inc | 28 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~155°C | Tape & Box (TB) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 17.4kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | AMMO PACK | - | Tubular | FIXED RESISTOR | 0.56 mm | Flame Retardant Coating, Safety | - | - | - | ROHS3 Compliant | - | ||
![]() RNF14FAC237K Stackpole Electronics Inc | 28 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~155°C | Tape & Box (TB) | 2012 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 237kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | AMMO PACK | - | Tubular | FIXED RESISTOR | 0.56 mm | Flame Retardant Coating, Safety | - | - | - | ROHS3 Compliant | - | ||
![]() RNF14FAC15K0 Stackpole Electronics Inc | 21 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~155°C | Tape & Box (TB) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 15kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | AMMO PACK | - | Tubular | FIXED RESISTOR | 0.56 mm | Flame Retardant Coating, Safety | - | - | - | ROHS3 Compliant | - | ||
![]() RNF14FAC205K Stackpole Electronics Inc | 21 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~155°C | Tape & Box (TB) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 205kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | AMMO PACK | - | Tubular | FIXED RESISTOR | 0.56 mm | Flame Retardant Coating, Safety | - | - | - | ROHS3 Compliant | - | ||
![]() RNF14FTD7R68 Stackpole Electronics Inc | 28 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 7.68Ohm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | - | 250mW | TR | 250mW | Cylindrical | FIXED RESISTOR | - | Flame Retardant Coating, Safety | 2.35mm | - | No | ROHS3 Compliant | - | ||
![]() RNF14FTD4M30 Stackpole Electronics Inc | 21 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 4.3MOhm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | - | 250mW | TR | - | Cylindrical | FIXED RESISTOR | 0.56 mm | Flame Retardant Coating, Safety | - | - | - | ROHS3 Compliant | - | ||
![]() RNF14FTC191K Stackpole Electronics Inc | 28 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 191kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | 250mW | Tubular | FIXED RESISTOR | 0.56 mm | Flame Retardant Coating, Safety | - | - | - | ROHS3 Compliant | - | ||
![]() RNF14FTC2K74 Stackpole Electronics Inc | 28 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 2.74kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | Flame Retardant Coating, Safety | 2.35mm | - | No | ROHS3 Compliant | - | ||
![]() RNF14FTC2K80 Stackpole Electronics Inc | 21 |
| Datasheet | 20 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 2.8kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | - | - | - | Tubular | FIXED RESISTOR | 0.56 mm | Flame Retardant Coating, Safety | - | - | - | ROHS3 Compliant | - | ||
![]() RNF14FTC2K94 Stackpole Electronics Inc | 28 |
| Datasheet | 20 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 2.94kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | - | - | - | Tubular | FIXED RESISTOR | 0.56 mm | Flame Retardant Coating, Safety | - | - | - | ROHS3 Compliant | - | ||
![]() RNF14FTC274K Stackpole Electronics Inc | 28 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 274kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | Flame Retardant Coating, Safety | 2.35mm | - | No | ROHS3 Compliant | - | ||
![]() RNF14FTC27R4 Stackpole Electronics Inc | 28 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 27.4Ohm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | Flame Retardant Coating, Safety | 2.35mm | - | No | ROHS3 Compliant | - |