- Manufacturer
- Resistance
- Tolerance
- Temperature Coefficient
- Composition
- Number of Terminations
- Power Rating
- Package / Case
- Series
- Operating Temperature
- Size / Dimension
- Packaging
- Features
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Military Standard | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Diameter | Features | Diameter | Height | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RNF14FTC29K4 Stackpole Electronics Inc | 28 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~155°C | Tape & Reel (TR) | 2012 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 29.4kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | - | No | ROHS3 Compliant | - | ||
![]() WW1FT845R Stackpole Electronics Inc | 12 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | -55°C~350°C | Tape & Reel (TR) | 2012 | WW | 0.110Diax0.375L 2.79mmx9.53mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 845Ohm | - | Wirewound | - | - | - | 1W | TR, 11 INCH | 1W | - | FIXED RESISTOR | - | - | - | - | - | Moisture Resistant | 2.79mm | - | No | ROHS3 Compliant | - | ||
![]() CB15JBR750 Stackpole Electronics Inc | 12 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | -55°C~275°C | Bulk | 2012 | CB | 0.512 Squarex1.890L 13.00mmx48.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±800ppm/°C | 750mOhm | - | Wirewound | - | - | - | 15W | - | 15W | Rectangular | FIXED RESISTOR | - | - | - | 700V | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | 12.7mm | - | ROHS3 Compliant | - | ||
![]() CB15JBR620 Stackpole Electronics Inc | 12 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | -55°C~275°C | Bulk | 2012 | CB | 0.512 Squarex1.890L 13.00mmx48.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±800ppm/°C | 620mOhm | - | Wirewound | - | - | - | 15W | - | 15W | Rectangular | FIXED RESISTOR | - | - | - | 700V | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | 12.7mm | - | ROHS3 Compliant | - | ||
![]() RSMF2FTR150 Stackpole Electronics Inc | 9 |
| Datasheet | 15 Weeks | - | Axial, Through Hole | Axial | - | WIRE | - | -55°C~235°C | Tape & Reel (TR) | - | RSMF | 0.177Diax0.433L 4.50mmx11.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 150mOhm | Matte Tin (Sn) | Metal Oxide Film | - | - | - | - | TR, 13.5 INCH | 2W | Tubular | FIXED RESISTOR | - | 2W | - | 350V | 0.8 mm | Flame Proof, Safety | - | - | - | ROHS3 Compliant | - | ||
![]() RNF14BTE33K2 Stackpole Electronics Inc | 9 |
| Datasheet | 11 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 33.2kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | - | No | ROHS3 Compliant | - | ||
![]() RNF14BTE11K3 Stackpole Electronics Inc | 9 |
| Datasheet | 11 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 11.3kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | - | - | - | - | Tubular | FIXED RESISTOR | - | - | - | - | 0.56 mm | Flame Retardant Coating, Safety | - | - | - | ROHS3 Compliant | - | ||
![]() RNF14BTE2K15 Stackpole Electronics Inc | 9 |
| Datasheet | 11 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 2.15kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | 0.56 mm | Flame Retardant Coating, Safety | - | - | - | ROHS3 Compliant | - | ||
![]() RC12JT56R0 Stackpole Electronics Inc | 36 |
| Datasheet | 28 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~125°C | Tape & Reel (TR) | 2016 | RC | 0.142Diax0.374L 3.60mmx9.50mm | ±5% | e3 | yes | Active | Not Applicable | 2 | EAR99 | - | 56Ohm | - | Carbon Composition | 0.5W 1/2W | - | 8533.10.00.60 | - | TR, 13.5 INCH | 500mW | Tubular | FIXED RESISTOR | Not | 0.5W | - | 350V | - | Non-Inductive, Pulse Withstanding | 3.6mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() WW1JT1K10 Stackpole Electronics Inc | 20 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.375L 2.79mmx9.53mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±20ppm/°C | 1.1kOhm | - | Wirewound | - | - | - | 1W | TR, 11 INCH | 1W | - | FIXED RESISTOR | - | - | - | - | - | Moisture Resistant | 2.79mm | - | No | ROHS3 Compliant | - | ||
![]() WW1FT1R30 Stackpole Electronics Inc | 29 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.375L 2.79mmx9.53mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 1.3Ohm | Matte Tin (Sn) | Wirewound | - | PRECISION | - | - | TR, 11 INCH | 1W | Welded | FIXED RESISTOR | - | - | 38.1mm | 500V | 0.64 mm | Moisture Resistant | - | - | - | ROHS3 Compliant | - | ||
![]() WW1FT11R0 Stackpole Electronics Inc | 12 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | -55°C~350°C | Tape & Reel (TR) | 2012 | WW | 0.110Diax0.375L 2.79mmx9.53mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 11Ohm | Matte Tin (Sn) | Wirewound | - | - | - | - | TR, 11 INCH | 1W | - | FIXED RESISTOR | - | - | - | - | 0.64 mm | Moisture Resistant | - | - | - | ROHS3 Compliant | - | ||
![]() WW1FT118R Stackpole Electronics Inc | 12 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.375L 2.79mmx9.53mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 118Ohm | - | Wirewound | - | - | - | 1W | TR, 11 INCH | 1W | - | FIXED RESISTOR | - | - | - | - | - | Moisture Resistant | 2.79mm | - | No | ROHS3 Compliant | - | ||
![]() WW1FT1R91 Stackpole Electronics Inc | 12 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.375L 2.79mmx9.53mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 1.91Ohm | Matte Tin (Sn) | Wirewound | - | PRECISION | - | - | TR, 11 INCH | 1W | Welded | FIXED RESISTOR | - | - | 38.1mm | 500V | 0.64 mm | Moisture Resistant | - | - | - | ROHS3 Compliant | - | ||
![]() WW1FT115R Stackpole Electronics Inc | 12 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.375L 2.79mmx9.53mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 115Ohm | - | Wirewound | - | - | - | 1W | TR, 11 INCH | 1W | - | FIXED RESISTOR | - | - | - | - | - | Moisture Resistant | 2.79mm | - | No | ROHS3 Compliant | - | ||
![]() WW1FT11R3 Stackpole Electronics Inc | 20 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.375L 2.79mmx9.53mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 11.3Ohm | - | Wirewound | - | - | - | 1W | TR, 11 INCH | 1W | - | FIXED RESISTOR | - | - | - | - | - | Moisture Resistant | 2.79mm | - | No | ROHS3 Compliant | - | ||
![]() WW1FT124R Stackpole Electronics Inc | 20 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.375L 2.79mmx9.53mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 124Ohm | - | Wirewound | - | - | - | 1W | TR, 11 INCH | 1W | - | FIXED RESISTOR | - | - | - | - | - | Moisture Resistant | 2.79mm | - | No | ROHS3 Compliant | - | ||
![]() WW1FT127R Stackpole Electronics Inc | 12 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.375L 2.79mmx9.53mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 127Ohm | - | Wirewound | - | - | - | 1W | TR, 11 INCH | 1W | - | FIXED RESISTOR | - | - | - | - | - | Moisture Resistant | 2.79mm | - | No | ROHS3 Compliant | - | ||
![]() WW1FT13R3 Stackpole Electronics Inc | 12 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.375L 2.79mmx9.53mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 13.3Ohm | - | Wirewound | - | - | - | 1W | TR, 11 INCH | 1W | - | FIXED RESISTOR | - | - | - | - | - | Moisture Resistant | 2.79mm | - | No | ROHS3 Compliant | - | ||
![]() WW1FT187R Stackpole Electronics Inc | 12 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.375L 2.79mmx9.53mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 187Ohm | - | Wirewound | - | - | - | 1W | TR, 11 INCH | 1W | - | FIXED RESISTOR | - | - | - | - | - | Moisture Resistant | 2.79mm | - | No | ROHS3 Compliant | - |