- Manufacturer
- Resistance
- Tolerance
- Temperature Coefficient
- Composition
- Number of Terminations
- Power Rating
- Package / Case
- Series
- Operating Temperature
- Size / Dimension
- Packaging
- Features
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Spacing | Lead Diameter | Features | Diameter | Height | Height Seated (Max) | Length | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VM10JB250R Stackpole Electronics Inc | 12 |
| Datasheet | 20 Weeks | Tin | Radial, Through Hole | Radial | - | - | - | - | -55°C~250°C | Bulk | - | VM | 0.630Lx0.472W 16.00mmx12.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | ±300ppm/°C | 250Ohm | - | - | - | Wirewound | - | - | 10W | - | 10W | - | - | - | - | - | - | - | Flame Proof, Moisture Resistant, Safety | - | 34.8996mm | 1.417 36.00mm | - | No | ROHS3 Compliant | ||
![]() VM10JB13R0 Stackpole Electronics Inc | 12 |
| Datasheet | 20 Weeks | Tin | Radial, Through Hole | Radial | - | - | - | - | -55°C~250°C | Bulk | - | VM | 0.630Lx0.472W 16.00mmx12.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±300ppm/°C | 13Ohm | - | - | - | Wirewound | - | - | 10W | - | 10W | Rectangular | FIXED RESISTOR | - | 3.5mm | 700V | 7.5mm | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | 34.8996mm | 1.417 36.00mm | - | No | ROHS3 Compliant | ||
![]() WW2FB10R0 Stackpole Electronics Inc | 12 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | - | -55°C~350°C | Bulk | - | WW | 0.156Diax0.370L 3.96mmx9.40mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | - | ±50ppm/°C | 10Ohm | Matte Tin (Sn) | - | - | Wirewound | - | - | - | - | 1.5W | - | FIXED RESISTOR | - | 38.1mm | - | - | 0.81 mm | Moisture Resistant | - | - | - | - | - | ROHS3 Compliant | ||
![]() RSMF5JT150R Stackpole Electronics Inc | 12 |
| Datasheet | 15 Weeks | - | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~235°C | Tape & Reel (TR) | - | RSMF | 0.236Diax0.689L 6.00mmx17.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 150Ohm | Matte Tin (Sn) | - | - | Metal Oxide Film | - | - | - | - | 5W | Tubular | FIXED RESISTOR | 5W | - | 1000V | - | 0.8 mm | Flame Proof, Safety | - | - | - | - | - | ROHS3 Compliant | ||
![]() RSMF5JT160R Stackpole Electronics Inc | 12 |
| Datasheet | 15 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~235°C | Tape & Reel (TR) | - | RSMF | 0.236Diax0.689L 6.00mmx17.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 160Ohm | - | - | - | Metal Oxide Film | - | - | 5W | - | 5W | Tubular | FIXED RESISTOR | 5W | - | 1000V | - | - | Flame Proof, Safety | 6.5mm | - | - | - | No | ROHS3 Compliant | ||
![]() RSMF5JB510R Stackpole Electronics Inc | 20 |
| Datasheet | 15 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~235°C | Bulk | - | RSMF | 0.236Diax0.689L 6.00mmx17.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 510Ohm | - | - | - | Metal Oxide Film | - | - | 5W | - | 5W | Tubular | FIXED RESISTOR | 5W | 30mm | 1000V | - | - | Flame Proof, Safety | 6.5mm | - | - | - | No | ROHS3 Compliant | ||
![]() RSMF5JB51R0 Stackpole Electronics Inc | 12 |
| Datasheet | 15 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~235°C | Bulk | - | RSMF | 0.236Diax0.689L 6.00mmx17.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 51Ohm | - | - | - | Metal Oxide Film | - | - | 5W | - | 5W | Tubular | FIXED RESISTOR | 5W | 30mm | 1000V | - | - | Flame Proof, Safety | 6.5mm | - | - | - | No | ROHS3 Compliant | ||
![]() RSMF5JT680R Stackpole Electronics Inc | 20 |
| Datasheet | 15 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | -55°C~235°C | Tape & Reel (TR) | 2010 | RSMF | 0.236Diax0.689L 6.00mmx17.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 680Ohm | Matte Tin (Sn) | - | - | Metal Oxide Film | - | - | - | - | 5W | Tubular | FIXED RESISTOR | 5W | - | 1000V | - | 0.8 mm | Flame Proof, Safety | - | - | - | - | - | ROHS3 Compliant | ||
![]() RSMF5JT2R40 Stackpole Electronics Inc | 20 |
| Datasheet | 15 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~235°C | Tape & Reel (TR) | - | RSMF | 0.236Diax0.689L 6.00mmx17.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 2.4Ohm | - | - | - | Metal Oxide Film | - | - | 5W | - | 5W | Tubular | FIXED RESISTOR | 5W | - | 1000V | - | - | Flame Proof, Safety | 6.5mm | - | - | - | No | ROHS3 Compliant | ||
![]() RSMF5JA51R0 Stackpole Electronics Inc | 12 |
| Datasheet | 15 Weeks | - | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~235°C | Tape & Box (TB) | - | RSMF | 0.236Diax0.689L 6.00mmx17.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 51Ohm | Matte Tin (Sn) | - | - | Metal Oxide Film | 5W | - | - | AMMO PACK | - | Tubular | FIXED RESISTOR | 5W | - | 1000V | - | 0.8 mm | Flame Proof, Safety | - | - | - | - | - | ROHS3 Compliant | ||
![]() RSMF5JT140R Stackpole Electronics Inc | 12 |
| Datasheet | 15 Weeks | - | Axial, Through Hole | Axial | - | - | - | - | -55°C~235°C | Tape & Reel (TR) | - | RSMF | 0.236Diax0.689L 6.00mmx17.50mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 140Ohm | - | - | - | Metal Oxide Film | 5W | - | - | - | - | - | - | - | - | - | - | - | Flame Proof, Safety | - | - | - | - | - | ROHS3 Compliant | ||
![]() WW2JBR150 Stackpole Electronics Inc | 12 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | Axial | -55°C~350°C | Bulk | 2012 | WW | 0.156Diax0.370L 3.96mmx9.40mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | ±90ppm/°C | 150mOhms | - | 350°C | -55°C | Wirewound | 1.5W | - | - | - | 1.5W | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | 9.398mm | - | ROHS3 Compliant | ||
![]() CB15JBR680 Stackpole Electronics Inc | 29 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | - | -55°C~275°C | Bulk | 2013 | CB | 0.512 Squarex1.890L 13.00mmx48.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±800ppm/°C | 680mOhm | - | - | - | Wirewound | - | - | 15W | - | 15W | Rectangular | FIXED RESISTOR | - | - | 700V | - | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | 12.7mm | - | - | - | ROHS3 Compliant | ||
![]() CB15JB160R Stackpole Electronics Inc | 12 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | - | -55°C~275°C | Bulk | 2013 | CB | 0.512 Squarex1.890L 13.00mmx48.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 160Ohm | - | - | - | Wirewound | - | - | 15W | - | 15W | Rectangular | FIXED RESISTOR | - | - | 700V | - | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | 12.7mm | - | - | - | ROHS3 Compliant | ||
![]() WW12FT1R27 Stackpole Electronics Inc | 27 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | - | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±50ppm/°C | 1.27Ohm | Matte Tin (Sn) | - | - | Wirewound | 0.4W | PRECISION | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | 0.5W | - | - | - | - | Moisture Resistant | 2.79mm | - | - | - | No | ROHS3 Compliant | ||
![]() WW12FT10R2 Stackpole Electronics Inc | 27 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | - | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 10.2Ohm | Matte Tin (Sn) | - | - | Wirewound | 0.4W | - | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | 0.5W | - | - | - | - | Moisture Resistant | 2.79mm | - | - | - | No | ROHS3 Compliant | ||
![]() WW12FT110R Stackpole Electronics Inc | 43 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | - | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 110Ohm | Matte Tin (Sn) | - | - | Wirewound | 0.4W | - | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | 0.5W | - | - | - | - | Moisture Resistant | 2.79mm | - | - | - | No | ROHS3 Compliant | ||
![]() WW12FT154R Stackpole Electronics Inc | 27 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | - | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±20ppm/°C | 154Ohm | Matte Tin (Sn) | - | - | Wirewound | 0.4W | - | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | 0.5W | - | - | - | - | Moisture Resistant | 2.79mm | - | - | - | No | ROHS3 Compliant | ||
![]() WW12FT12R1 Stackpole Electronics Inc | 27 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | - | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 12.1Ohm | Matte Tin (Sn) | - | - | Wirewound | 0.4W | - | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | 0.5W | - | - | - | - | Moisture Resistant | 2.79mm | - | - | - | No | ROHS3 Compliant | ||
![]() WW12FT118R Stackpole Electronics Inc | 27 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | - | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 118Ohm | Matte Tin (Sn) | - | - | Wirewound | 0.4W | - | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | 0.5W | - | - | - | - | Moisture Resistant | 2.79mm | - | - | - | No | ROHS3 Compliant |