- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Material | Weight | Number of Terminals | Brand | Case Style | Factory Pack QuantityFactory Pack Quantity | Flame-Proof Support | Ihs Manufacturer | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Shipping Restrictions | Temperature Range @ Derated Power | Tolerance (+ or -) | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Technology | Construction | Resistor Type | Reach Compliance Code | Military Standard | Reference Standard | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Insulation Resistance | Lead Diameter | Rated Temperature | Wire/Cable Gauge | Product Type | Operating Temperature Range | Resistance Tolerance | Product | Features | Product Category | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CF1JT1K00 Stackpole Electronics Inc | 25 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | CF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/ -400ppm/°C | - | 1kOhm | - | - | - | Carbon Film | - | - | 8533.10.00.65 | - | 1W | - | TR | 1W | - | Tubular | FIXED RESISTOR | - | - | - | - | 1W | - | 500V | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | 4.5mm | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() OF511JE Ohmite | In Stock | - | Datasheet | 22 Weeks | - | Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | - | Strip | 2006 | Little Demon® OF | 0.150Diax0.406L 3.80mmx10.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | 510Ohm | Matte Tin (Sn) | 130°C | -70°C | Carbon Composition | 0.5W 1/2W | - | 8533.10.00.60 | - | 500mW | 350V | Bulk | 500mW | - | Tubular | FIXED RESISTOR | - | - | - | - | 0.5W | - | - | - | - | 700 μm | - | - | - | - | - | - | Pulse Withstanding | - | - | - | - | 3.8mm | - | - | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() RNF12FTD47R5 Stackpole Electronics Inc | 32 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2011 | RNF | 0.108Diax0.344L 2.75mmx8.75mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | - | 47.5Ohm | Matte Tin (Sn) | - | - | Metal Film | 0.5W 1/2W | FLAME PROOF, PRECISION, RATED AC VOLATGE (V): 350 | - | - | 500mW | - | TR | 500mW | - | Cylindrical | FIXED RESISTOR | - | Not | - | - | 0.5W | - | 350V | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | 2.75mm | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() RNF12FTD51R1 Stackpole Electronics Inc | 41 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.108Diax0.344L 2.75mmx8.75mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | - | 51.1Ohm | Matte Tin (Sn) | - | - | Metal Film | 0.5W 1/2W | FLAME PROOF, PRECISION, RATED AC VOLATGE (V): 350 | - | - | 500mW | - | TR | 500mW | - | Cylindrical | FIXED RESISTOR | - | - | - | - | 0.5W | - | 350V | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | 2.75mm | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CF12JT120K Stackpole Electronics Inc | 65 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | CF | 0.106Diax0.335L 2.70mmx8.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/ -850ppm/°C | - | 120kOhm | - | - | - | Carbon Film | 0.5W 1/2W | - | 8533.10.00.65 | - | 500mW | - | TR | 500mW | - | Tubular | FIXED RESISTOR | - | Not | - | - | 0.5W | - | 350V | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | 2.7mm | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ACS5S 1R2 J TR Ohmite | 48 |
| - | - | - | - | Axial | - | - | - | Axial | - | - | - | ARCOL / Ohmite | - | 1000 | - | - | - | Ohmite | - | + 350 C | Ohmite | - 55 C | PCB Mount | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | 0.024692 oz | - | 157 V | -55°C ~ 275°C | Cut Tape | - | ACS5S ACS10S | 0.188" Dia x 0.500" L (4.78mm x 12.70mm) | ±5% | - | - | - | - | 2 | - | - | ±20ppm/°C | ARCOL Axial Coated Silicon Resistor | 1.2 Ohms | - | - | - | - | 5W | - | - | Resistors | 5 W | - | - | - | Wirewound | - | - | - | - | - | Axial | - | - | - | - | - | 0.8 mm | - | - | Wirewound Resistors | - 55 C to + 350 C | - | Power Resistors Wirewound Silicone Coated | - | Wirewound Resistors - Through Hole | - | - | - | 4.8 mm | - | - | 12.7 mm | - | - | - | - | - | - | ||
![]() ACS5S R8 K TR Ohmite | 68 |
| - | - | - | - | Axial | - | - | - | Axial | - | - | - | ARCOL / Ohmite | - | 1000 | - | - | - | Ohmite | - | + 350 C | Ohmite | - 55 C | PCB Mount | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | 0.024692 oz | - | 157 V | -55°C ~ 275°C | Cut Tape | - | ACS5S ACS10S | 0.188" Dia x 0.500" L (4.78mm x 12.70mm) | ±10% | - | - | - | - | 2 | - | - | ±20ppm/°C | ARCOL Axial Coated Silicon Resistor | 800 mOhms | - | - | - | - | 5W | - | - | Resistors | 5 W | - | - | - | Wirewound | - | - | - | - | - | Axial | - | - | - | - | - | 0.8 mm | - | - | Wirewound Resistors | - 55 C to + 350 C | - | Power Resistors Wirewound Silicone Coated | - | Wirewound Resistors - Through Hole | - | - | - | 4.8 mm | - | - | 12.7 mm | - | - | - | - | - | - | ||
![]() ACS5S 470R J TR Ohmite | 129 |
| - | - | - | - | Axial | - | - | - | Axial | - | - | - | ARCOL / Ohmite | - | 1000 | - | - | - | Ohmite | - | + 350 C | Ohmite | - 55 C | PCB Mount | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | 0.033840 oz | - | 157 V | -55°C ~ 275°C | Cut Tape | - | ACS5S ACS10S | 0.188" Dia x 0.500" L (4.78mm x 12.70mm) | ±5% | - | - | - | - | 2 | - | - | ±20ppm/°C | ARCOL Axial Coated Silicon Resistor | 470 Ohms | - | - | - | - | 5W | - | - | Resistors | 5 W | - | - | - | Wirewound | - | - | - | - | - | Axial | - | - | - | - | - | 0.8 mm | - | - | Wirewound Resistors | - 55 C to + 350 C | - | Power Resistors Wirewound Silicone Coated | - | Wirewound Resistors - Through Hole | - | - | - | 4.8 mm | - | - | 12.7 mm | - | - | - | - | - | - | ||
![]() LR0204F390R TE Connectivity | 10585 |
| - | 15 Weeks, 6 Days | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | - | - | 2 | TE Connectivity / Holsworthy | Conformal Coated | 4000 | NO | TE CONNECTIVITY LTD | Not Required(mm) | TE Connectivity | LR0204F390R | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | -55C to 155C | 155 °C | -55 °C | Tape & Box (TB) | Axial, | 2 mm | 3.5 mm | TUBULAR PACKAGE | Axial | 1622226-1 | Active | 0.25 (1/4)(W) | Not Required(mm) | 1.7(mm) | Active | - | 1.55 | Details | Yes | - | 70 TO 125 | 1% | 0.003175 oz | - | 200V | -55°C ~ 155°C | Ammo | - | LR, Neohm | 0.079 Dia x 0.138 L (2.00mm x 3.50mm) | ±1% | e3 | Yes | Active | - | 2 | - | EAR99 | 100.0000 ppm/°C | Metal Film | 390 Ohm | Tin (Sn) | - | - | Metal Film | 0.25W, 1/4W | PRECISION | - | Resistors | 0.25 W | - | AMMO PACK | - | Metal Film | Cylindrical | General Purpose | compliant | Not Required | - | Axial | 0.25 W | - | 200 V | Not Required | - | 0.45 mm | 70 °C | - | Metal Film Resistors | - | 1 | Metal Film Resistors General Purpose | -- | Metal Film Resistors - Through Hole | 3.2 | - | 3.2(mm) | 2 mm | - | -- | 3.5 mm | - | Not Required(mm) | - | - | - | - | ||
![]() RS00520K00FE73 Vishay Dale | 1076 |
| Datasheet | 28 Weeks | Tin | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~250°C | Tape & Reel (TR) | 2008 | RS | 0.312Diax0.875L 7.92mmx22.23mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | - | 20kOhm | - | - | - | Wirewound | - | PRECISION | - | - | 5W | 316V | TR | 5W | - | All-Welded | FIXED RESISTOR | - | - | - | - | 5W | 38.1mm | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | - | 7.92mm | - | - | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() RSMF3JT1R00 Stackpole Electronics Inc | 29 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~235°C | Tape & Reel (TR) | 2010 | RSMF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | - | 1Ohm | - | - | - | Metal Oxide Film | - | - | - | - | 3W | - | TR, 13.5 INCH | 3W | - | Tubular | FIXED RESISTOR | - | - | - | - | 3W | - | 500V | - | - | - | - | - | - | - | - | - | Flame Proof, Safety | - | - | - | - | 5mm | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RSMF2JT1K00 Stackpole Electronics Inc | 29 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~235°C | Tape & Reel (TR) | 2010 | RSMF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | - | 1kOhm | - | - | - | Metal Oxide Film | - | - | - | - | 2W | - | TR, 13.5 INCH | 2W | - | Tubular | FIXED RESISTOR | - | Not | - | - | 2W | - | 350V | - | - | - | - | - | - | - | - | - | Flame Proof, Safety | - | - | - | - | 4.2mm | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 43F1R0 Ohmite | In Stock | - | Datasheet | 14 Weeks | - | - | Axial | NO | - | THROUGH HOLE MOUNT | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2005 | Ωicone® 40 | 0.220Diax0.594L 5.60mmx15.10mm | ±1% | - | - | Active | Not Applicable | 2 | - | - | ±50ppm/°C | - | 1Ohm | - | - | - | Wirewound | - | - | - | - | 3W | 200V | - | 3W | - | All-Welded | FIXED RESISTOR | - | - | - | - | 3W | 38.1mm | - | - | - | - | - | 20 AWG | - | - | - | - | - | - | - | - | - | 5.54mm | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() LVR03R2000FE70 Vishay Dale | In Stock | - | Datasheet | 8 Weeks | Tin | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | 2.000002g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 780mV | - | -65°C~275°C | Tape & Reel (TR) | 2009 | LVR | 0.205Diax0.560L 5.21mmx14.22mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | - | 200mOhm | - | - | - | Wirewound | - | PRECISION | - | - | 3W | 780mV | TR | 3W | - | Cylindrical | FIXED RESISTOR | - | Not | MIL-PRF-49465 | - | 3W | 38.1mm | - | - | 10GOhm | 813 μm | - | - | - | - | - | - | Current Sense, Moisture Resistant | - | - | - | - | 5.21mm | - | - | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() RSMF3JT200R Stackpole Electronics Inc | 9 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~235°C | Tape & Reel (TR) | 2010 | RSMF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | - | 200Ohm | - | - | - | Metal Oxide Film | - | - | - | - | 3W | - | TR, 13.5 INCH | 3W | - | Tubular | FIXED RESISTOR | - | - | - | - | 3W | - | 500V | - | - | - | - | - | - | - | - | - | Flame Proof, Safety | - | - | - | - | 5mm | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 43J100E Ohmite | 5265 |
| Datasheet | 14 Weeks | - | Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | - | Bulk | 2005 | Ωicone® 40 | 0.220Diax0.594L 5.60mmx15.10mm | ±5% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | - | 100Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | - | - | - | 3W | 200V | - | 3W | - | All-Welded | FIXED RESISTOR | - | - | - | - | 3W | 38.1mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.6mm | - | - | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() RWR81S15R0FSB12 Vishay Dale | 22 |
| Datasheet | 16 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~250°C | Bulk | 2016 | Military, MIL-PRF-39007, RWR81S | 0.085Diax0.250L 2.16mmx6.35mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | Axial | - | ±20ppm/°C | - | 15Ohms | - | 250°C | -55°C | Wirewound | 1W | - | - | - | 1W | - | - | 1W | - | - | - | - | MIL-PRF-39007 | - | - | - | 38.1mm | - | S (0.001%) | - | - | - | - | - | - | - | - | Military, Moisture Resistant | - | - | - | - | 2.16mm | - | - | 6.35mm | 2.16mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RC14JB1K00 Stackpole Electronics Inc | 50 |
| Datasheet | 28 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2000 | RC | 0.094Diax0.248L 2.40mmx6.30mm | ±5% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | - | - | 1kOhm | - | - | - | Carbon Composition | 0.25W 1/4W | - | 8533.10.00.60 | - | 250mW | - | - | 250mW | - | Tubular | FIXED RESISTOR | - | - | - | - | - | 30mm | - | - | - | - | - | - | - | - | - | - | Non-Inductive, Pulse Withstanding | - | - | - | - | 2.4mm | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() PTF5614K000FZEK Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | + 150 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 0.012346 oz | - | 300 V | - | Bulk | - | PTF | - | 1 % | - | - | - | - | - | - | - | 5 PPM / C | Precision Resistor | 14 kOhms | - | - | - | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | 0.64 mm | - | - | - | - | - | Metal Film Resistors High Reliability | - | - | - | - | - | 2.31 mm | - | - | 6.35 mm | - | - | - | - | - | - | ||
![]() 65766-180E Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | This product may require additional documentation to export from the United States. | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |