- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Package | Package Diameter | Package Length | Package Style | Package Type | Part Life Cycle Code | Power Dissipation (Max) | Product Status | Risk Rank | RoHS | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Technology | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Failure Rate | Lead Spacing | Lead Diameter | Size Code | ELV | Number of Resistors | Lead/Base Style | Terminal Type | Wire/Cable Diameter | Threshold Voltage | Features | Wattage | Diameter | Height | Height Seated (Max) | Length | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CF14JT180R Stackpole Electronics Inc | 40000 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/ -400ppm/°C | 180Ohm | - | - | - | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | - | 250mW | - | TR | 250mW | - | - | - | Tubular | FIXED RESISTOR | - | - | Not | - | - | - | 350V | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | 2.3mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CF18JT270R Stackpole Electronics Inc | 2800 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CF | 0.067Diax0.130L 1.70mmx3.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/ -400ppm/°C | 270Ohm | - | - | - | Carbon Film | 0.125W 1/8W | - | 8533.10.00.65 | - | 125mW | - | TR | 125mW | - | - | - | Tubular | FIXED RESISTOR | - | - | Not | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | 1.7mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CFM12JT750R Stackpole Electronics Inc | 46 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CFM | 0.091Diax0.256L 2.30mmx6.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/ -400ppm/°C | 750Ohm | - | - | - | Carbon Film | 0.5W 1/2W | - | 8533.10.00.65 | - | 500mW | - | TR | 500mW | - | - | - | Tubular | FIXED RESISTOR | - | - | - | 0.5W | - | - | 350V | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | 2.3mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RSMF1JT18K0 Stackpole Electronics Inc | 16 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~200°C | Tape & Reel (TR) | 2012 | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | 18kOhm | - | - | - | Metal Oxide Film | - | - | - | - | 1W | - | TR, 13.5 INCH | 1W | - | - | - | Tubular | FIXED RESISTOR | - | - | Not | 1W | - | - | 350V | - | - | - | - | - | - | - | - | - | - | Flame Proof, Safety | - | 3.2mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() PWR220T-20-1R00F Bourns Inc. | 314 | - | Datasheet | 6 Weeks | - | Through Hole | TO-220-2 | - | WIRE | - | - | - | 1.749988g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2kV | -55°C~155°C | Tube | 2009 | PWR220T-20 | 0.398Lx0.157W 10.10mmx4.00mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | Radial | - | ±100ppm/°C | 1Ohm | Matte Tin (Sn) | - | - | Thick Film | - | - | - | - | 20W | 250V | - | 20W | - | 5.08mm | 4mm | Rectangular | FIXED RESISTOR | - | PWR220T | - | - | 5.08mm | - | - | - | - | 720 μm | - | - | - | - | - | - | 4.5V | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | - | 14.6mm | 0.575 14.60mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() HW413 NTE Electronics, Inc | In Stock | - | - | - | - | - | Axial | - | - | - | - | Axial | - | 2 | NTE ELECTRONICS INC | NTE Electronics | HW413 | NTE Electronics, Inc | Bag | 3.76 mm | 9.02 mm | Axial | Axial Lead | Active | - | Active | 5.61 | Non-Compliant | - | -55°C ~ 155°C | - | - | - | 0.138" Dia x 0.355" L (3.50mm x 9.02mm) | ±2% | - | - | - | - | 2 | - | EAR99 | ±200ppm/°C | 130 kOhms | - | - | - | Metal Oxide Film | 0.5W, 1/2W | - | - | Fixed Resistors | - | - | - | - | METAL OXIDE FILM | - | - | Flameproof | FIXED RESISTOR | unknown | - | - | 0.5 W | - | 1.5 | 350 V | - | - | 0.032 | - | - | - | - | Axial Leads | - | - | Flame Proof, Safety | 0.5 | - | - | - | - | - | - | - | - | - | ||
![]() RN60D1004FB14 Vishay Dale | 273 |
| Datasheet | 34 Weeks | Lead, Tin | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | -65°C~175°C | Bulk | 2014 | Military, MIL-R-10509/1, RN60 | 0.145Diax0.344L 3.68mmx8.74mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 1MOhm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | - | - | 250mW | 300V | - | 250mW | - | - | - | Tubular | FIXED RESISTOR | - | - | MIL-R-10509 | - | - | 38.1mm | - | - | - | 640 μm | - | - | - | - | - | 50.8 μm | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | 3.68mm | - | - | - | - | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() ERG-3SJ153 Panasonic Electronic Components | In Stock | - | Datasheet | 13 Weeks | Tin | Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700V | -55°C~235°C | Bulk | 2011 | ERG | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Not For New Designs | Not Applicable | 2 | - | EAR99 | ±300ppm/°C | 15kOhm | - | - | - | Metal Oxide Film | - | FLAME PROOF, STANDARD: IEC60115-4 | - | - | 3W | 350V | - | 3W | - | - | - | Tubular | FIXED RESISTOR | - | - | Not | 3W | - | 38mm | - | - | - | 800 μm | - | - | - | - | - | - | - | Flame Proof, Safety | - | 5.5mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() PWR220T-35-15R0J Bourns Inc. | 34 |
| Datasheet | 6 Weeks | - | - | TO-220-2 Full Pack | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | -55°C~155°C | Tube | 2011 | PWR220T-35 | 0.398Lx0.157W 10.10mmx4.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | Pin | - | ±100ppm/°C | 15Ohm | Matte Tin (Sn) | - | - | Thick Film | - | - | - | - | 35W | 250V | - | 35W | - | - | 4mm | Rectangular | FIXED RESISTOR | - | PWR220T | - | - | - | - | - | - | 5.08mm | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | - | 14.605mm | 0.575 14.60mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() PWR220T-35-R150F Bourns Inc. | 23 |
| Datasheet | 6 Weeks | - | Through Hole | TO-220-2 Full Pack | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2kV | -55°C~155°C | Tube | - | PWR220T-35 | 0.398Lx0.157W 10.10mmx4.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | ±100ppm/°C | 150mOhm | Matte Tin (Sn) | - | - | Thick Film | - | - | - | - | 35W | - | - | - | - | - | - | Rectangular | FIXED RESISTOR | - | PWR220T | - | - | 5.08mm | - | - | - | - | 720 μm | - | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | - | 14.6mm | 0.575 14.60mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MR5FBR150 Stackpole Electronics Inc | 35 |
| Datasheet | 22 Weeks | Tin | Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~275°C | Bulk | - | MR | 0.330Diax0.925L 8.38mmx23.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 400 ppm/°C | 150mOhm | - | - | - | Metal Foil | - | - | - | - | 5W | - | - | 5W | - | - | - | Tubular | FIXED RESISTOR | - | - | - | 5W | - | 34.93mm | - | - | - | - | - | - | - | - | - | - | - | Current Sense, Moisture Resistant, Non-Inductive, Non-Magnetic | - | 8.38mm | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() CB15JB15R0 Stackpole Electronics Inc | 12 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~275°C | Bulk | 2012 | CB | 0.512 Squarex1.890L 13.00mmx48.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 15Ohm | - | - | - | Wirewound | - | - | - | - | 15W | - | - | 15W | - | - | - | Rectangular | FIXED RESISTOR | - | - | - | - | - | - | 700V | - | - | 0.8 mm | - | - | - | - | - | - | - | Flame Proof, Moisture Resistant, Safety | - | - | 12.7mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PWR220T-20-R075J Bourns Inc. | 32 |
| Datasheet | 6 Weeks | - | - | TO-220-2 | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tube | 2016 | PWR220T-20 | 0.398Lx0.157W 10.10mmx4.00mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 75mOhm | Matte Tin (Sn) | - | - | Thick Film | - | - | - | - | - | - | - | 20W | - | - | - | Rectangular | FIXED RESISTOR | - | PWR220T | - | - | - | - | - | - | 5.08mm | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | - | 14.605mm | 0.575 14.60mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MOX91021004FVE Ohmite | 1115 |
| Datasheet | 23 Weeks | - | Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15kV | -55°C~225°C | Bulk | 2005 | Super-Mox | 0.315Diax1.063L 8.00mmx27.00mm | ±1% | e4 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 1MOhm | Gold (Au) | - | - | Metal Oxide Film | - | - | - | - | 3.8W | 15kV | - | 3.8W | - | - | - | Tubular | FIXED RESISTOR | - | - | - | - | - | 35mm | - | - | - | 800 μm | - | - | - | - | - | - | - | High Voltage, Moisture Resistant, Non-Inductive | - | 8mm | 27mm | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() CD12ZA0R00 Stackpole Electronics Inc | 21 |
| Datasheet | 14 Weeks | - | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Box (TB) | - | CD | 0.126Diax0.354L 3.20mmx9.00mm | Jumper | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 0Ohm | Matte Tin (Sn) | - | - | Carbon Film | 0.5W 1/2W | RATED CURRENT : 4A | 8533.10.00.65 | - | - | - | AMMO PACK | - | - | - | - | Tubular | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | 0.65 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1625890-2 TE Connectivity | 848 |
| Datasheet | - | - | Axial, Through Hole | Conformal | - | WIRE | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2W | - | - | - | - | - | Tape & Box (TB) | - | - | - | 5% | - | yes | - | - | 2 | - | EAR99 | 350 ppm/°C | 100kOhm | - | 235°C | -55°C | Metal Oxide, Power resistor | - | - | - | - | 2W | 350V | AMMO PACK | - | - | - | - | - | FIXED RESISTOR | - | - | Not | - | - | - | - | - | - | - | - | Compliant | 1 | Axial | - | - | - | - | - | 4mm | - | - | 12mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() RSMF2JA2K00 Stackpole Electronics Inc | 7 |
| Datasheet | 20 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~235°C | Tape & Box (TB) | - | RSMF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 2kOhm | Matte Tin (Sn) | - | - | Metal Oxide Film | 2W | - | - | - | - | - | AMMO PACK | - | - | - | - | Tubular | FIXED RESISTOR | - | - | - | 2W | - | - | 350V | - | - | 0.8 mm | - | - | - | - | - | - | - | Flame Proof, Safety | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TWM5J8K2E Ohmite | In Stock | - | Datasheet | 27 Weeks | - | Through Hole | Radial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | -55°C~275°C | Bulk | 2015 | TWM | 0.492Lx0.354W 12.50mmx9.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±350ppm/°C | 8.2kOhm | - | - | - | Metal Oxide Film | - | - | - | - | 5W | 350V | - | 5W | - | 5mm | - | Rectangular | FIXED RESISTOR | - | - | - | 5W | 5mm | - | - | - | - | - | 4935 | - | - | - | - | - | - | Flame Proof, Safety | - | - | 26.0096mm | 1.024 26.00mm | - | 9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CF1JT6R80 Stackpole Electronics Inc | 1936 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | CF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±400ppm/°C | 6.8Ohm | - | - | - | Carbon Film | - | - | 8533.10.00.65 | - | 1W | - | TR | 1W | - | - | - | Tubular | FIXED RESISTOR | - | - | - | 1W | - | - | 500V | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | 4.5mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RNF14FTD115K Stackpole Electronics Inc | 22 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 115kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | - | - | - | 250mW | - | TR | 250mW | - | - | - | Cylindrical | FIXED RESISTOR | - | - | Not | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | 2.35mm | - | - | - | - | No | - | ROHS3 Compliant | - |