- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Weight | Manufacturer Package Identifier | Manufacturer | Manufacturer Part Number | Mfr | Package | Package Type | Product Status | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Military Standard | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Terminal Type | Features | Wattage | Diameter | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QW011 NTE Electronics, Inc | In Stock | - | - | - | - | - | Axial | - | - | - | Axial | - | - | NTE Electronics | QW011 | NTE Electronics, Inc | Bag | Axial Lead | Active | - | -55°C ~ 155°C | - | - | - | 0.091" Dia x 0.256" L (2.30mm x 6.50mm) | ±2% | - | - | - | - | 2 | - | ±100ppm/°C | 11 Ohms | - | Metal Oxide Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | 1.18 | - | - | 0.024 | Axial Leads | Flame Proof, Safety | 0.25 | - | - | - | - | - | ||
![]() CF12JT68K0 Stackpole Electronics Inc | 19 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CF | 0.106Diax0.335L 2.70mmx8.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -500ppm/°C | 68kOhm | - | Carbon Film | 0.5W 1/2W | - | 8533.10.00.65 | 500mW | TR | 500mW | Tubular | FIXED RESISTOR | Not | 0.5W | - | 350V | - | - | - | Flame Retardant Coating, Safety | - | 2.7mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() CF18JT510R Stackpole Electronics Inc | 32 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CF | 0.067Diax0.130L 1.70mmx3.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 510Ohm | - | Carbon Film | 0.125W 1/8W | - | 8533.10.00.65 | 125mW | TR | 125mW | Tubular | FIXED RESISTOR | Not | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | 1.7mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() CF14JT390K Stackpole Electronics Inc | 4661 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -850ppm/°C | 390kOhm | - | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | 250mW | TR | 250mW | Tubular | FIXED RESISTOR | Not | - | - | 350V | - | - | - | Flame Retardant Coating, Safety | - | 2.3mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() WCB5JBR220 Stackpole Electronics Inc | 33 |
| Datasheet | 14 Weeks | - | Axial, Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~275°C | Bulk | - | WCB | 0.875Lx0.375W 22.22mmx9.52mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 220mOhm | Matte Tin (Sn) | Wirewound | 5W | NON INDUCTIVE, FLAME PROOF | - | - | - | - | - | FIXED RESISTOR | - | 5W | 38.1mm | - | - | 0.91 mm | - | Flame Proof, Moisture Resistant, Safety | - | - | - | - | ROHS3 Compliant | - | ||
![]() CF14JT82R0 Stackpole Electronics Inc | 32 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | CF14JT82R0 | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 82Ohm | - | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | 250mW | TR | 250mW | Tubular | FIXED RESISTOR | Not | - | - | 350V | - | - | - | Flame Retardant Coating, Safety | - | 2.3mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() CF18JT1M50 Stackpole Electronics Inc | 19 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CF | 0.067Diax0.130L 1.70mmx3.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -1500ppm/°C | 1.5MOhm | - | Carbon Film | 0.125W 1/8W | - | 8533.10.00.65 | 125mW | TR | 125mW | Tubular | FIXED RESISTOR | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | 1.7mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() RNMF14FTC5K10 Stackpole Electronics Inc | 1852 |
| Datasheet | 20 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNMF (Mini) | 0.070Diax0.130L 1.78mmx3.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 5.1kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | - | 0.44 mm | - | Flame Retardant Coating, Safety | - | - | - | - | ROHS3 Compliant | - | ||
![]() RSF2JT16K0 Stackpole Electronics Inc | 24 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | -55°C~235°C | Tape & Reel (TR) | 2012 | RSF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 16kOhm | Matte Tin (Sn) | Metal Oxide Film | - | FLAME PROOF | - | 2W | TR, 13.5 INCH | 2W | Tubular | FIXED RESISTOR | - | 2W | - | 350V | - | - | - | Flame Retardant Coating, Safety | - | 5mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() CFM12JT430R Stackpole Electronics Inc | 28 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | CFM | 0.091Diax0.256L 2.30mmx6.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 430Ohm | - | Carbon Film | 0.5W 1/2W | - | 8533.10.00.65 | 500mW | TR | 500mW | Tubular | FIXED RESISTOR | - | 0.5W | - | 350V | - | - | - | Flame Retardant Coating, Safety | - | 2.3mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() CF12JA15K0 Stackpole Electronics Inc | 29 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Box (TB) | 2012 | CF | 0.106Diax0.335L 2.70mmx8.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -500ppm/°C | 15kOhm | - | Carbon Film | 0.5W 1/2W | - | 8533.10.00.65 | 500mW | AMMO PACK | 500mW | Tubular | FIXED RESISTOR | - | 0.5W | - | 350V | - | - | - | Flame Retardant Coating, Safety | - | 2.7mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() RNF14FTC1K00 Stackpole Electronics Inc | 6 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2011 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 1kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | 2.35mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() RNF14FTC10R0 Stackpole Electronics Inc | 6 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2011 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 10Ohm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | 2.35mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() RNF14FTC127K Stackpole Electronics Inc | 39 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2011 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±50ppm/°C | 127kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | 2.35mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() MR5FT20L0 Stackpole Electronics Inc | 153 |
| Datasheet | 22 Weeks | Tin | Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | -55°C~275°C | Tape & Reel (TR) | 2010 | MR | 0.330Diax0.925L 8.38mmx23.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 400 ppm/°C | 20mOhm | - | Metal Foil | - | - | - | 5W | TR, 13.5 INCH | 5W | Tubular | FIXED RESISTOR | - | 5W | - | - | - | - | - | Current Sense, Moisture Resistant, Non-Inductive, Non-Magnetic | - | 8.38mm | - | No | ROHS3 Compliant | - | ||
![]() CMF20120R00JNR6 Vishay Dale | In Stock | - | Datasheet | 12 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | 599.989307mg | - | - | - | - | - | - | - | 500V | -55°C~175°C | Tape & Reel (TR) | 2013 | CMF | 0.145Diax0.375L 3.68mmx9.53mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 120Ohm | Tin/Lead (Sn/Pb) | Metal Film | - | FLAME PROOF, PRECISION | - | 1W | TR, 8 INCH | 1W | Tubular | FIXED RESISTOR | - | 1W | - | - | - | 810 μm | - | Flame Retardant Coating, Moisture Resistant, Safety | - | 3.68mm | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RNF14FTD215R Stackpole Electronics Inc | 6 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 215Ohm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | - | - | 250mW | TR | 250mW | Cylindrical | FIXED RESISTOR | Not | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | 2.35mm | - | No | ROHS3 Compliant | - | ||
![]() RNF14FTC1M00 Stackpole Electronics Inc | 19 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 1MOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | - | 250mW | Tubular | FIXED RESISTOR | Not | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | 2.35mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() RNF14FTC19K1 Stackpole Electronics Inc | 19 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 19.1kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | 2.35mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() RNF14FTC150R Stackpole Electronics Inc | 31 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2011 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 150Ohm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | 2.35mm | - | No | ROHS3 Compliant | Lead Free |