- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Terminal Shape | Supplier Device Package | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Package | Package Diameter | Package Length | Package Style | Package Type | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Voltage Rated | Voltage Rating (DC) | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Technology | Construction | Resistor Type | Reach Compliance Code | Military Standard | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Terminal Type | Wire/Cable Diameter | Features | Wattage | Diameter | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CFM14JT5K10 Stackpole Electronics Inc | 10 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CFM | 0.067Diax0.130L 1.70mmx3.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/ -400ppm/°C | 5.1kOhm | - | - | - | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | - | 250mW | - | TR | 250mW | - | Tubular | FIXED RESISTOR | - | Not | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | 1.7mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CFM14JT62K0 Stackpole Electronics Inc | 28 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CFM | 0.067Diax0.130L 1.70mmx3.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/ -500ppm/°C | 62kOhm | - | - | - | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | - | 250mW | - | TR | 250mW | - | Tubular | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | 1.7mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CF18JT4K30 Stackpole Electronics Inc | 48 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CF | 0.067Diax0.130L 1.70mmx3.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/ -400ppm/°C | 4.3kOhm | - | - | - | Carbon Film | 0.125W 1/8W | - | 8533.10.00.65 | - | 125mW | - | TR | 125mW | - | Tubular | FIXED RESISTOR | - | Not | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | 1.7mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CFM12JT68K0 Stackpole Electronics Inc | 48 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CFM | 0.091Diax0.256L 2.30mmx6.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/ -500ppm/°C | 68kOhm | - | - | - | Carbon Film | 0.5W 1/2W | - | 8533.10.00.65 | - | 500mW | - | TR | 500mW | - | Tubular | FIXED RESISTOR | - | - | 0.5W | - | 350V | - | - | - | - | Flame Retardant Coating, Safety | - | 2.3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CFM12JT62K0 Stackpole Electronics Inc | 555 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CFM | 0.091Diax0.256L 2.30mmx6.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/ -500ppm/°C | 62kOhm | - | - | - | Carbon Film | 0.5W 1/2W | - | 8533.10.00.65 | - | 500mW | - | TR | 500mW | - | Tubular | FIXED RESISTOR | - | - | 0.5W | - | 350V | - | - | - | - | Flame Retardant Coating, Safety | - | 2.3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CFM12JT330K Stackpole Electronics Inc | 1458 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CFM | 0.091Diax0.256L 2.30mmx6.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/ -850ppm/°C | 330kOhm | - | - | - | Carbon Film | 0.5W 1/2W | - | 8533.10.00.65 | - | 500mW | - | TR | 500mW | - | Tubular | FIXED RESISTOR | - | - | 0.5W | - | 350V | - | - | - | - | Flame Retardant Coating, Safety | - | 2.3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CF12JT2M20 Stackpole Electronics Inc | 28 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CF | 0.106Diax0.335L 2.70mmx8.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/ -1500ppm/°C | 2.2MOhm | - | - | - | Carbon Film | 0.5W 1/2W | - | 8533.10.00.65 | - | 500mW | - | TR | 500mW | - | Tubular | FIXED RESISTOR | - | - | 0.5W | - | 350V | - | - | - | - | Flame Retardant Coating, Safety | - | 2.7mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RC14JT75R0 Stackpole Electronics Inc | 37 |
| Datasheet | 28 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2000 | RC | 0.094Diax0.248L 2.40mmx6.30mm | ±5% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | - | 75Ohm | - | - | - | Carbon Composition | 0.25W 1/4W | - | 8533.10.00.60 | - | - | - | TR, 13.5 INCH | 250mW | - | Tubular | FIXED RESISTOR | - | Not | - | - | - | - | - | - | - | Non-Inductive, Pulse Withstanding | - | 2.4mm | - | No | - | ROHS3 Compliant | - | ||
![]() RC12JT130R Stackpole Electronics Inc | 14 |
| Datasheet | 28 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2000 | RC | 0.142Diax0.374L 3.60mmx9.50mm | ±5% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | - | 130Ohm | - | - | - | Carbon Composition | 0.5W 1/2W | - | 8533.10.00.60 | - | - | - | TR, 13.5 INCH | 500mW | - | Tubular | FIXED RESISTOR | - | - | 0.5W | - | 350V | - | - | - | - | Non-Inductive, Pulse Withstanding | - | 3.6mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RNF14FTD11K0 Stackpole Electronics Inc | 28 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 11kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | - | - | - | 250mW | - | TR | 250mW | - | Cylindrical | FIXED RESISTOR | - | Not | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | 2.35mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() QW1D1 NTE Electronics, Inc | In Stock | - | - | - | - | - | Axial | - | Axial | - | - | NTE Electronics | QW1D1 | NTE Electronics, Inc | Bag | - | - | - | Axial Lead | - | Active | - | Non-Compliant | - | - | -55°C ~ 155°C | - | - | - | 0.091" Dia x 0.256" L (2.30mm x 6.50mm) | ±5% | - | - | - | - | 2 | - | - | ±200ppm/°C | 1.1 Ohms | - | - | - | Metal Oxide Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.18 | - | - | 0.024 | Axial Leads | - | Flame Proof, Safety | 0.25 | - | - | - | - | - | - | ||
![]() HW020 NTE Electronics, Inc | In Stock | - | - | - | - | - | Axial | - | Axial | 2 | NTE ELECTRONICS INC | NTE Electronics | HW020 | NTE Electronics, Inc | Bag | 3.76 mm | 9.02 mm | Axial | Axial Lead | Active | Active | 5.59 | - | - | - | -55°C ~ 155°C | - | - | - | 0.138" Dia x 0.355" L (3.50mm x 9.02mm) | ±2% | - | - | - | - | 2 | - | EAR99 | ±200ppm/°C | 20 Ohms | - | - | - | Metal Oxide Film | 0.5W, 1/2W | - | - | Fixed Resistors | - | - | - | - | METAL OXIDE FILM | Flameproof | FIXED RESISTOR | unknown | - | 0.5 W | 1.5 | 350 V | - | 0.032 | Axial Leads | - | Flame Proof, Safety | 0.5 | - | - | - | - | - | - | ||
![]() QW9D1 NTE Electronics, Inc | In Stock | - | - | - | - | - | Axial | - | Axial | - | - | NTE Electronics | QW9D1 | NTE Electronics, Inc | Bag | - | - | - | Axial Lead | - | Active | - | Non-Compliant | - | - | -55°C ~ 155°C | - | - | - | 0.091" Dia x 0.256" L (2.30mm x 6.50mm) | ±5% | - | - | - | - | 2 | - | - | ±200ppm/°C | 9.1 Ohms | - | - | - | Metal Oxide Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.18 | - | - | 0.024 | Axial Leads | - | Flame Proof, Safety | 0.25 | - | - | - | - | - | - | ||
![]() 2W011 NTE Electronics, Inc | In Stock | - | - | - | - | - | Axial | - | Axial | - | NTE ELECTRONICS INC | NTE Electronics | 2W011 | NTE Electronics, Inc | Bag | - | - | - | Axial Lead | Active | Active | 5.71 | Non-Compliant | - | - | -55°C ~ 200°C | - | - | - | 0.220" Dia x 0.610" L (5.60mm x 15.50mm) | ±2% | - | - | - | - | 2 | - | - | ±200ppm/°C | 11 Ohms | - | - | - | Metal Oxide Film | 2W | - | - | - | - | - | - | - | - | - | - | unknown | - | - | 1.18 | - | - | 0.032 | Axial Leads | - | Flame Proof, Safety | 2 | - | - | - | - | - | - | ||
![]() 2W039 NTE Electronics, Inc | In Stock | - | - | - | - | - | Axial | - | Axial | 2 | NTE ELECTRONICS INC | NTE Electronics | 2W039 | NTE Electronics, Inc | Bag | 5.6 mm | 15.5 mm | Axial | Axial Lead | Active | Active | 5.6 | - | - | - | -55°C ~ 200°C | - | - | - | 0.220" Dia x 0.610" L (5.60mm x 15.50mm) | ±2% | - | - | - | - | 2 | - | EAR99 | ±200ppm/°C | 39 Ohms | - | - | - | Metal Oxide Film | 2W | - | - | Fixed Resistors | - | - | - | - | METAL OXIDE FILM | Flameproof | FIXED RESISTOR | unknown | - | 2 W | 1.18 | 500 V | - | 0.032 | Axial Leads | - | Flame Proof, Safety | 2 | - | - | - | - | - | - | ||
![]() 1WR125 NTE Electronics, Inc | In Stock | - | - | - | - | - | Axial | - | Axial | - | - | NTE Electronics | 1WR125 | NTE Electronics, Inc | Bag | - | - | - | Axial Lead | - | Active | - | Non-Compliant | - | - | -65°C ~ 250°C | - | - | - | 0.094" Dia x 0.437" L (2.39mm x 11.10mm) | ±5% | - | - | - | - | 2 | - | - | ±30ppm/°C | 250 Ohms | - | - | - | Wirewound | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 | - | - | 0.02 | Axial Leads | - | - | 1 | - | - | - | - | - | - | ||
![]() QW313 NTE Electronics, Inc | In Stock | - | - | - | - | - | Axial | - | Axial | - | - | NTE Electronics | QW313 | NTE Electronics, Inc | Bag | - | - | - | Axial Lead | - | Active | - | - | - | - | -55°C ~ 155°C | - | - | - | 0.091" Dia x 0.256" L (2.30mm x 6.50mm) | ±2% | - | - | - | - | 2 | - | - | ±200ppm/°C | 13 kOhms | - | - | - | Metal Oxide Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.18 | - | - | 0.024 | Axial Leads | - | Flame Proof, Safety | 0.25 | - | - | - | - | - | - | ||
![]() 2W116 NTE Electronics, Inc | In Stock | - | - | - | - | - | Axial | - | Axial | - | - | NTE Electronics | 2W116 | NTE Electronics, Inc | Bag | - | - | - | Axial Lead | - | Active | - | - | - | - | -55°C ~ 200°C | - | - | - | 0.220" Dia x 0.610" L (5.60mm x 15.50mm) | ±2% | - | - | - | - | 2 | - | - | ±200ppm/°C | 160 Ohms | - | - | - | Metal Oxide Film | 2W | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.18 | - | - | 0.032 | Axial Leads | - | Flame Proof, Safety | 2 | - | - | - | - | - | - | ||
![]() HW1D0 NTE Electronics, Inc | In Stock | - | - | - | - | Through Hole | Axial | - | Axial | 2 | NTE ELECTRONICS INC | NTE Electronics | HW1D0 | NTE Electronics, Inc | Bag | 3.5 mm | 9.5 mm | Axial | Axial Lead | Active | Active | 5.6 | Non-Compliant | - | 300 V | -55°C ~ 155°C | - | - | - | 0.138" Dia x 0.355" L (3.50mm x 9.02mm) | ±2% | - | - | - | - | 2 | Axial | EAR99 | ±100ppm/°C | 1 Ohms | - | 155 °C | -55 °C | Metal Oxide Film | 0.5W, 1/2W | - | - | Fixed Resistors | 500 mW | - | - | - | METAL OXIDE FILM | Flameproof | FIXED RESISTOR | unknown | - | 0.5 W | 1.02 | 300 V | - | 0.027 | Axial Leads | - | Flame Proof, Safety | 0.5 | - | - | - | - | - | - | ||
![]() RN55D7500FB14 Vishay Dale | 99 |
| Datasheet | 29 Weeks | Lead, Tin | Through Hole | Axial | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | -65°C~175°C | Bulk | 2002 | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 750Ohm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF | - | - | 125mW | 200V | - | 125mW | - | Tubular | FIXED RESISTOR | - | MIL-R-10509 | - | 38.1mm | - | - | 640 μm | - | 50.8 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | 2.29mm | - | No | Unknown | Non-RoHS Compliant | Contains Lead |