- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Package | Package Diameter | Package Length | Package Style | Package Type | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Voltage Rating (DC) | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Max Power Dissipation | Technology | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Terminal Type | Features | Wattage | Diameter | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QW047 NTE Electronics, Inc | In Stock | - | - | - | - | Through Hole | Axial | - | - | - | Axial | - | - | NTE Electronics | QW047 | NTE Electronics, Inc | Bag | - | - | - | Axial Lead | - | Active | - | Compliant | 250 V | -55°C ~ 155°C | - | - | - | 0.091" Dia x 0.256" L (2.30mm x 6.50mm) | ±2% | - | - | - | - | 2 | Axial | - | ±100ppm/°C | 47 Ohms | - | 155 °C | -55 °C | Metal Oxide Film | 0.25W, 1/4W | - | - | - | 250 mW | - | - | - | - | - | - | - | 1.18 | - | - | 0.024 | Axial Leads | Flame Proof, Safety | 0.25 | - | - | - | - | - | ||
![]() QW343 NTE Electronics, Inc | In Stock | - | - | - | - | - | Axial | - | - | - | Axial | - | - | NTE Electronics | QW343 | NTE Electronics, Inc | Bag | - | - | - | Axial Lead | - | Active | - | - | - | -55°C ~ 155°C | - | - | - | 0.091" Dia x 0.256" L (2.30mm x 6.50mm) | ±2% | - | - | - | - | 2 | - | - | ±200ppm/°C | 43 kOhms | - | - | - | Metal Oxide Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | 1.18 | - | - | 0.024 | Axial Leads | Flame Proof, Safety | 0.25 | - | - | - | - | - | ||
![]() QW133 NTE Electronics, Inc | In Stock | - | - | - | - | Through Hole | Axial | - | - | - | Axial | - | - | NTE Electronics | QW133 | NTE Electronics, Inc | Bag | - | - | - | Axial Lead | - | Active | - | Compliant | 250 V | -55°C ~ 155°C | - | - | - | 0.091" Dia x 0.256" L (2.30mm x 6.50mm) | ±2% | - | - | - | - | 2 | Axial | - | ±200ppm/°C | 330 Ohms | - | 155 °C | -55 °C | Metal Oxide Film | 0.25W, 1/4W | - | - | - | 250 mW | - | - | - | - | - | - | - | 1.18 | - | - | 0.024 | Axial Leads | Flame Proof, Safety | 0.25 | - | - | - | - | - | ||
![]() HW051 NTE Electronics, Inc | In Stock | - | - | - | - | - | Axial | - | - | - | Axial | 2 | NTE ELECTRONICS INC | NTE Electronics | HW051 | NTE Electronics, Inc | Bag | 3.76 mm | 9.02 mm | Axial | Axial Lead | Active | Active | 5.59 | - | - | -55°C ~ 155°C | - | - | - | 0.138" Dia x 0.355" L (3.50mm x 9.02mm) | ±2% | - | - | - | - | 2 | - | EAR99 | ±200ppm/°C | 51 Ohms | - | - | - | Metal Oxide Film | 0.5W, 1/2W | - | - | Fixed Resistors | - | - | - | METAL OXIDE FILM | Flameproof | FIXED RESISTOR | unknown | 0.5 W | 1.5 | 350 V | - | 0.032 | Axial Leads | Flame Proof, Safety | 0.5 | - | - | - | - | - | ||
![]() CFM12JT5R10 Stackpole Electronics Inc | 19 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CFM | 0.091Diax0.256L 2.30mmx6.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±400ppm/°C | 5.1Ohm | - | - | - | Carbon Film | 0.5W 1/2W | - | 8533.10.00.65 | - | 500mW | TR | 500mW | - | Tubular | FIXED RESISTOR | - | 0.5W | - | 350V | - | - | - | Flame Retardant Coating, Safety | - | 2.3mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() CF18JT130R Stackpole Electronics Inc | 48 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CF | 0.067Diax0.130L 1.70mmx3.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | 0/ -400ppm/°C | 130Ohm | - | - | - | Carbon Film | 0.125W 1/8W | - | - | - | 125mW | TR | 125mW | - | Tubular | FIXED RESISTOR | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | 1.7mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() WW1JT390R Stackpole Electronics Inc | 20 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.110Diax0.375L 2.79mmx9.53mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 390Ohm | - | - | - | Wirewound | - | - | - | - | 1W | TR, 11 INCH | 1W | - | - | FIXED RESISTOR | - | - | - | - | - | - | - | Moisture Resistant | - | 2.79mm | - | No | ROHS3 Compliant | - | ||
![]() WW1JT300R Stackpole Electronics Inc | 13 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.110Diax0.375L 2.79mmx9.53mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 300Ohm | - | - | - | Wirewound | - | - | - | - | 1W | TR, 11 INCH | 1W | - | - | FIXED RESISTOR | - | - | - | - | - | - | - | Moisture Resistant | - | 2.79mm | - | No | ROHS3 Compliant | - | ||
![]() WW1JT91R0 Stackpole Electronics Inc | 20 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.110Diax0.375L 2.79mmx9.53mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 91Ohm | - | - | - | Wirewound | - | - | - | - | 1W | TR, 11 INCH | 1W | - | - | FIXED RESISTOR | - | - | - | - | - | - | - | Moisture Resistant | - | 2.79mm | - | No | ROHS3 Compliant | - | ||
![]() WW1JT680R Stackpole Electronics Inc | 13 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.110Diax0.375L 2.79mmx9.53mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 680Ohm | Matte Tin (Sn) | - | - | Wirewound | - | - | - | - | - | TR, 11 INCH | 1W | - | - | FIXED RESISTOR | - | - | - | - | - | 0.64 mm | - | Moisture Resistant | - | - | - | - | ROHS3 Compliant | - | ||
![]() WW1JT4R30 Stackpole Electronics Inc | 20 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.110Diax0.375L 2.79mmx9.53mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 4.3Ohm | - | - | - | Wirewound | - | - | - | - | 1W | TR, 11 INCH | 1W | - | - | FIXED RESISTOR | - | - | - | - | - | - | - | Moisture Resistant | - | 2.79mm | - | No | ROHS3 Compliant | - | ||
![]() WW1JT180R Stackpole Electronics Inc | 29 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.375L 2.79mmx9.53mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 180Ohm | - | - | - | Wirewound | - | - | - | - | 1W | TR, 11 INCH | 1W | - | - | FIXED RESISTOR | - | - | - | - | - | - | - | Moisture Resistant | - | 2.79mm | - | No | ROHS3 Compliant | - | ||
![]() WW1JT3R00 Stackpole Electronics Inc | 13 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.375L 2.79mmx9.53mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 3Ohm | - | - | - | Wirewound | - | - | - | - | 1W | TR, 11 INCH | 1W | - | - | FIXED RESISTOR | - | - | - | - | - | - | - | Moisture Resistant | - | 2.79mm | - | No | ROHS3 Compliant | - | ||
![]() WW1JT13R0 Stackpole Electronics Inc | 20 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.375L 2.79mmx9.53mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 13Ohm | - | - | - | Wirewound | - | - | - | - | 1W | TR, 11 INCH | 1W | - | - | FIXED RESISTOR | - | - | - | - | - | - | - | Moisture Resistant | - | 2.79mm | - | No | ROHS3 Compliant | - | ||
![]() MR5FB5L00 Stackpole Electronics Inc | 23 |
| Datasheet | 22 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~275°C | Bulk | 2010 | MR | 0.330Diax0.925L 8.38mmx23.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 400 ppm/°C | 5mOhm | Matte Tin (Sn) | - | - | Metal Foil | - | - | - | - | - | - | 5W | - | Tubular | FIXED RESISTOR | - | 5W | 34.93mm | - | - | 0.91 mm | - | Current Sense, Moisture Resistant, Non-Inductive, Non-Magnetic | - | - | - | - | ROHS3 Compliant | - | ||
![]() MR1FTR100 Stackpole Electronics Inc | 22 |
| Datasheet | 20 Weeks | Tin | Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~275°C | Tape & Reel (TR) | - | MR | 0.135Diax0.385L 3.43mmx9.78mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 400 ppm/°C | 100mOhm | - | - | - | Metal Foil | - | - | - | - | 1W | TR, 13.5 INCH | 1W | - | Tubular | FIXED RESISTOR | - | 1W | - | - | - | - | - | Current Sense, Moisture Resistant, Non-Inductive, Non-Magnetic | - | 3.43mm | - | No | ROHS3 Compliant | - | ||
![]() WW10JT6R80 Stackpole Electronics Inc | 12 |
| Datasheet | 20 Weeks | - | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.375Diax1.780L 9.53mmx45.21mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 6.8Ohm | Matte Tin (Sn) | - | - | Wirewound | 10W | - | - | - | - | TR, 11 INCH | - | - | - | FIXED RESISTOR | - | 11W | - | - | - | - | - | Moisture Resistant | - | - | - | - | ROHS3 Compliant | - | ||
![]() WW10FT169R Stackpole Electronics Inc | 43 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.375Diax1.780L 9.53mmx45.21mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±20ppm/°C | 169Ohm | - | - | - | Wirewound | - | - | - | - | 10W | TR, 11 INCH | - | - | - | FIXED RESISTOR | - | 11W | - | - | - | - | - | Moisture Resistant | - | 9.53mm | - | No | ROHS3 Compliant | - | ||
![]() RNF14BTE205K Stackpole Electronics Inc | 17 |
| Datasheet | 11 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2011 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±25ppm/°C | 205kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | - | - | 250mW | - | 250mW | - | Tubular | FIXED RESISTOR | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | 2.35mm | - | No | ROHS3 Compliant | - | ||
![]() WW2JB33R0 Stackpole Electronics Inc | 17 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~350°C | Bulk | - | WW | 0.156Diax0.370L 3.96mmx9.40mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | - | ±20ppm/°C | 33Ohm | Matte Tin (Sn) | - | - | Wirewound | - | - | - | - | - | - | 1.5W | - | - | FIXED RESISTOR | - | - | 38.1mm | - | - | 0.81 mm | - | Moisture Resistant | - | - | - | - | ROHS3 Compliant | - |