- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Terminal Shape | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Military Standard | Rated Power Dissipation (P) | Working Voltage | Lead Diameter | Features | Diameter | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RNF12FTD11R8 Stackpole Electronics Inc | 44 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.108Diax0.344L 2.75mmx8.75mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 11.8Ohm | Matte Tin (Sn) | Metal Film | 0.5W 1/2W | FLAME PROOF, PRECISION, RATED AC VOLATGE (V): 350 | - | 500mW | TR | 500mW | Cylindrical | FIXED RESISTOR | Not | 0.5W | 350V | - | Flame Retardant Coating, Safety | 2.75mm | No | ROHS3 Compliant | - | ||
![]() RSF1JT27K0 Stackpole Electronics Inc | 14 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | -55°C~235°C | Tape & Reel (TR) | 2012 | RSF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 27kOhm | Matte Tin (Sn) | Metal Oxide Film | - | FLAME PROOF | - | 1W | TR, 13.5 INCH | 1W | Tubular | FIXED RESISTOR | Not | 1W | 350V | - | Flame Retardant Coating, Safety | 4.5mm | No | ROHS3 Compliant | Lead Free | ||
![]() RSF1JT750R Stackpole Electronics Inc | 6 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | -55°C~235°C | Tape & Reel (TR) | 2011 | RSF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 750Ohm | Matte Tin (Sn) | Metal Oxide Film | - | FLAME PROOF | - | 1W | TR, 13.5 INCH | 1W | Tubular | FIXED RESISTOR | Not | 1W | 350V | - | Flame Retardant Coating, Safety | 4.5mm | No | ROHS3 Compliant | - | ||
![]() CF14JT6R20 Stackpole Electronics Inc | 6 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2010 | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±400ppm/°C | 6.2Ohm | - | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | 250mW | TR | 250mW | Tubular | FIXED RESISTOR | Not | - | 350V | - | Flame Retardant Coating, Safety | 2.3mm | No | ROHS3 Compliant | Lead Free | ||
![]() CF18JT3R90 Stackpole Electronics Inc | 6 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2010 | CF | 0.067Diax0.130L 1.70mmx3.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±400ppm/°C | 3.9Ohm | - | Carbon Film | 0.125W 1/8W | - | 8533.10.00.65 | 125mW | TR | 125mW | Tubular | FIXED RESISTOR | - | - | - | - | Flame Retardant Coating, Safety | 1.7mm | No | ROHS3 Compliant | Lead Free | ||
![]() RSMF1JT270R Stackpole Electronics Inc | 44 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | -55°C~200°C | Tape & Reel (TR) | 2010 | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 270Ohm | - | Metal Oxide Film | - | - | - | 1W | TR, 13.5 INCH | 1W | Tubular | FIXED RESISTOR | Not | 1W | 350V | - | Flame Proof, Safety | 3.2mm | No | ROHS3 Compliant | Lead Free | ||
![]() RNF14FTD3K74 Stackpole Electronics Inc | 6 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 3.74kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | - | - | 250mW | TR | 250mW | Cylindrical | FIXED RESISTOR | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | - | ROHS3 Compliant | Lead Free | ||
![]() RNF14FTD32K4 Stackpole Electronics Inc | 41 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 32.4kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | - | - | 250mW | TR | 250mW | Cylindrical | FIXED RESISTOR | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | No | ROHS3 Compliant | Lead Free | ||
![]() RNF14FTC392K Stackpole Electronics Inc | 19 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2011 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 392kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | 0.56 mm | Flame Retardant Coating, Safety | - | - | ROHS3 Compliant | Lead Free | ||
![]() RNF14FTC9K09 Stackpole Electronics Inc | 48 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 9.09kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | No | ROHS3 Compliant | Lead Free | ||
![]() RNF14FTC2K00 Stackpole Electronics Inc | 31 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2011 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±50ppm/°C | 2kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | - | 250mW | Tubular | FIXED RESISTOR | Not | - | - | - | Flame Retardant Coating, Safety | 2.35mm | - | ROHS3 Compliant | Lead Free | ||
![]() RNMF12FTD68K1 Stackpole Electronics Inc | 6 |
| Datasheet | 20 Weeks | Tin | Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2010 | RNMF (Mini) | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 68.1kOhm | - | Metal Film | 0.5W 1/2W | FLAME PROOF, PRECISION, RATED AC VOLATGE (V): 350 | - | 500mW | TR | 500mW | Cylindrical | FIXED RESISTOR | - | 0.5W | 350V | - | Flame Retardant Coating, Safety | 2.35mm | No | ROHS3 Compliant | - | ||
![]() RNF14FTC1K47 Stackpole Electronics Inc | 31 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2011 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 1.47kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | No | ROHS3 Compliant | Lead Free | ||
![]() RNF12FTC27K0 Stackpole Electronics Inc | 15 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.108Diax0.344L 2.75mmx8.75mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 27kOhm | Matte Tin (Sn) | Metal Film | 0.5W 1/2W | FLAME PROOF | - | 500mW | - | - | Tubular | FIXED RESISTOR | - | 0.5W | 350V | 0.65 mm | Flame Retardant Coating, Safety | - | - | ROHS3 Compliant | Lead Free | ||
![]() RSMF1JT1R50 Stackpole Electronics Inc | 2269 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | -55°C~200°C | Tape & Reel (TR) | 2012 | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 1.5Ohm | - | Metal Oxide Film | - | - | - | 1W | TR, 13.5 INCH | 1W | Tubular | FIXED RESISTOR | - | 1W | 350V | - | Flame Proof, Safety | 3.2mm | No | ROHS3 Compliant | Lead Free | ||
![]() RNF14FTD1K30 Stackpole Electronics Inc | 41 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2011 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 1.3kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | - | - | 250mW | TR | 250mW | Cylindrical | FIXED RESISTOR | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | No | ROHS3 Compliant | - | ||
![]() RNF14FTD1K18 Stackpole Electronics Inc | 28 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2012 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 1.18kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | - | - | 250mW | TR | 250mW | Cylindrical | FIXED RESISTOR | Not | - | - | - | Flame Retardant Coating, Safety | 2.35mm | No | ROHS3 Compliant | Lead Free | ||
![]() RNF14FTD8K20 Stackpole Electronics Inc | 12 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2012 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 8.2kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | - | - | 250mW | TR | 250mW | Cylindrical | FIXED RESISTOR | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | No | ROHS3 Compliant | Lead Free | ||
![]() RNF18FTD464R Stackpole Electronics Inc | 12 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.071Diax0.130L 1.80mmx3.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 464Ohm | Matte Tin (Sn) | Metal Film | 0.125W 1/8W | - | - | 125mW | TR | 125mW | Cylindrical | FIXED RESISTOR | Not | - | - | - | Flame Retardant Coating, Safety | 1.8mm | No | ROHS3 Compliant | - | ||
![]() RNF18FTD374R Stackpole Electronics Inc | 10 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.071Diax0.130L 1.80mmx3.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 374Ohm | Matte Tin (Sn) | Metal Film | 0.125W 1/8W | - | - | 125mW | TR | 125mW | Cylindrical | FIXED RESISTOR | Not | - | - | - | Flame Retardant Coating, Safety | 1.8mm | No | ROHS3 Compliant | Lead Free |