- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Construction | Resistor Type | Reach Compliance Code | Military Standard | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Diameter | Rated Temperature | ELV | Number of Resistors | Product | Features | Diameter | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RNF18JTD100R Stackpole Electronics Inc | 39 |
| Datasheet | 20 Weeks | - | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | RNF | 0.071Diax0.130L 1.80mmx3.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | - | 100Ohm | Matte Tin (Sn) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF | - | 125mW | - | - | 125mW | Tubular | FIXED RESISTOR | - | Not | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | 1.8mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() RNF14FTC332R Stackpole Electronics Inc | 39 |
| Datasheet | 20 Weeks | - | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2011 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | - | 332Ohm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | - | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() RNF14FTD5R62 Stackpole Electronics Inc | 6 |
| Datasheet | 20 Weeks | - | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2011 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | - | 5.62Ohm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | - | - | 250mW | - | TR | 250mW | Cylindrical | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() RSF2JT2R70 Stackpole Electronics Inc | 40 |
| Datasheet | 20 Weeks | - | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~235°C | Tape & Reel (TR) | 2012 | RSF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | - | 2.7Ohm | Matte Tin (Sn) | - | - | Metal Oxide Film | - | FLAME PROOF | - | 2W | - | TR, 13.5 INCH | 2W | Tubular | FIXED RESISTOR | - | - | - | 2W | - | 350V | - | - | - | - | - | Flame Retardant Coating, Safety | 5mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() NWW5JT2R00 Stackpole Electronics Inc | 17 |
| Datasheet | 20 Weeks | - | Tin | Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.312Diax0.875L 7.92mmx22.23mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | - | 2Ohm | - | - | - | Wirewound | - | - | - | 5W | - | TR, 11 INCH | 5W | - | FIXED RESISTOR | - | - | - | 5.1W | - | - | - | - | - | - | - | Moisture Resistant, Non-Inductive | 7.92mm | - | No | ROHS3 Compliant | - | ||
![]() RNF14FTD27R4 Stackpole Electronics Inc | 28 |
| Datasheet | 20 Weeks | - | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | - | 27.4Ohm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | - | - | 250mW | - | TR | 250mW | Cylindrical | FIXED RESISTOR | - | Not | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RNF18FTD374R Stackpole Electronics Inc | 10 |
| Datasheet | 20 Weeks | - | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.071Diax0.130L 1.80mmx3.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | - | 374Ohm | Matte Tin (Sn) | - | - | Metal Film | 0.125W 1/8W | - | - | 125mW | - | TR | 125mW | Cylindrical | FIXED RESISTOR | - | Not | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | 1.8mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() RSMF1JT150R Stackpole Electronics Inc | 49 |
| Datasheet | 20 Weeks | - | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~200°C | Tape & Reel (TR) | 2010 | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | - | 150Ohm | - | - | - | Metal Oxide Film | - | - | - | 1W | - | TR, 13.5 INCH | 1W | Tubular | FIXED RESISTOR | - | Not | - | 1W | - | 350V | - | - | - | - | - | Flame Proof, Safety | 3.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CF2JT510R Stackpole Electronics Inc | 14 |
| Datasheet | 20 Weeks | - | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | CF | 0.197Diax0.591L 5.00mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | - | 510Ohm | - | - | - | Carbon Film | - | - | 8533.10.00.65 | 2W | - | TR | 2W | Tubular | FIXED RESISTOR | - | - | - | 2W | - | 500V | - | - | - | - | - | Flame Retardant Coating, Safety | 5mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() CFM12JT2M00 Stackpole Electronics Inc | 44 |
| Datasheet | 20 Weeks | - | - | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | CFM | 0.091Diax0.256L 2.30mmx6.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -1500ppm/°C | - | 2MOhm | Matte Tin (Sn) | - | - | Carbon Film | 0.5W 1/2W | - | 8533.10.00.65 | 500mW | - | TR | 500mW | Tubular | FIXED RESISTOR | - | - | - | 0.5W | - | 350V | 0.55 mm | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 43J350E Ohmite | 36 |
| Datasheet | 14 Weeks | - | - | Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2014 | Ωicone® 40 | 0.220Diax0.594L 5.60mmx15.10mm | ±5% | e1 | yes | Active | Not Applicable | 2 | EAR99 | ±20ppm/°C | - | 350Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Wirewound | - | - | - | 3W | 200V | - | 3W | All-Welded | FIXED RESISTOR | - | - | - | 3W | 38.1mm | - | - | - | - | - | - | - | 5.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RNF1FTD820R Stackpole Electronics Inc | 40 |
| Datasheet | 20 Weeks | - | - | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.177Diax0.433L 4.50mmx11.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | - | 820Ohm | Matte Tin (Sn) | - | - | Metal Film | - | FLAME PROOF | - | 1W | - | - | - | Tubular | FIXED RESISTOR | - | - | - | 1W | - | 350V | 0.75 mm | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | ROHS3 Compliant | - | ||
![]() RNF18FTC470R Stackpole Electronics Inc | 44 |
| Datasheet | 20 Weeks | - | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2011 | RNF | 0.071Diax0.130L 1.80mmx3.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | - | 470Ohm | Matte Tin (Sn) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF | - | 125mW | - | - | - | Tubular | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | 1.8mm | - | No | ROHS3 Compliant | - | ||
![]() CPF32R0000DKE14 Vishay / Dale | In Stock | - | - | 10 Weeks | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | 100 | VISHAY INTERTECHNOLOGY INC | CPF32R0000DKE14 | + 230 C | - 65 C | PCB Mount | 230 °C | -65 °C | AXIAL LEADED | 4.57 mm | 14.1 mm | TUBULAR PACKAGE | Axial | Active | 5.2 | Details | Yes | 0.223041 oz | 500 V | - | - | - | CPF | - | 0.5 % | e3 | Yes | - | - | - | EAR99 | 100 PPM / C | Precision Resistor | 2 Ohms | Matte Tin (Sn) | - | - | - | - | FLAME PROOF, PRECISION | 8533.21.00.90 | 3 W | - | BULK | - | Tubular | FIXED RESISTOR | compliant | - | Axial | 3 W | 38.1 mm | 500 V | 0.81 mm | 70 °C | - | - | Metal Film Resistors Flameproof | - | 4.57 mm | 14.1 mm | - | - | - | ||
![]() PTF6542K700AZEK Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | + 150 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.021164 oz | 500 V | - | Bulk | - | PTF | - | 0.05 % | - | - | - | - | - | - | 5 PPM / C | Precision Resistor | 42.7 kOhms | - | - | - | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | - | - | - | Axial | - | - | - | 0.64 mm | - | - | - | Metal Film Resistors High Reliability | - | 3.68 mm | 9.53 mm | - | - | - | ||
![]() 9-1879625-5 TE Connectivity / Holsworthy | In Stock | - | - | - | Production (Last Updated: 2 weeks ago) | - | Axial | - | - | - | - | - | - | 250 | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.008113 oz | 350 V | - | Bulk | - | - | - | 1 % | - | - | - | - | 2 | - | 50 PPM / C | Precision Metal Film Resistor | 82 kOhms | - | 155 °C | -55 °C | Metal Film, Thin Film | - | - | - | 250 mW (1/4 W) | - | - | 250 mW | - | - | - | - | Axial | - | - | - | 0.6 mm | - | Compliant | 1 | Precision Metal Film Resistors | - | 2.5 mm | 7.2 mm | - | - | - | ||
![]() WW1JB1R00 Stackpole Electronics Inc | 20 |
| Datasheet | 20 Weeks | - | - | Axial, Through Hole | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~350°C | Bulk | - | WW | 0.110Diax0.375L 2.79mmx9.53mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | ±50ppm/°C | - | 1Ohms | - | 350°C | -55°C | Wirewound | 1W | - | - | - | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 9.525mm | - | ROHS3 Compliant | - | ||
![]() RNF18FTC100K Stackpole Electronics Inc | 44 |
| Datasheet | 20 Weeks | - | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.071Diax0.130L 1.80mmx3.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | - | 100kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF | - | 125mW | - | - | 125mW | Tubular | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | 1.8mm | - | No | ROHS3 Compliant | - | ||
![]() RNF18FTC4K70 Stackpole Electronics Inc | 28 |
| Datasheet | 20 Weeks | - | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.071Diax0.130L 1.80mmx3.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | - | 4.7kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF | - | 125mW | - | - | 125mW | Tubular | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | 1.8mm | - | No | ROHS3 Compliant | - | ||
![]() MR3JT25L0 Stackpole Electronics Inc | 45 |
| Datasheet | 20 Weeks | - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~275°C | Tape & Reel (TR) | - | MR | 0.205Diax0.560L 5.21mmx14.22mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | - | - | 25mOhms | - | - | - | Metal Foil | 3W | - | - | - | - | - | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense, Moisture Resistant, Non-Inductive, Non-Magnetic | - | 14.224mm | - | ROHS3 Compliant | - |