- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Weight | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Package | Package Description | Package Diameter | Package Length | Package Style | Package Type | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Technology | Construction | Resistor Type | Reach Compliance Code | Military Standard | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Terminal Type | Wire/Cable Diameter | Features | Wattage | Diameter | Height Seated (Max) | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CF12JT1K50 Stackpole Electronics Inc | 32 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | CF | 0.106Diax0.335L 2.70mmx8.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/ -400ppm/°C | 1.5kOhm | - | - | - | Carbon Film | 0.5W 1/2W | - | 8533.10.00.65 | - | 500mW | - | TR | 500mW | - | Tubular | FIXED RESISTOR | - | Not | 0.5W | - | 350V | - | - | - | - | Flame Retardant Coating, Safety | - | 2.7mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CFR-25JB-52-4K7 Yageo | 5173 |
| Datasheet | 16 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Bulk | 2011 | CFR | 0.094Diax0.248L 2.40mmx6.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -350/ +500ppm/°C | 4.7kOhm | Matte Tin (Sn) | - | - | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | - | 250mW | - | - | 250mW | - | Cylindrical | FIXED RESISTOR | - | - | - | - | - | - | 0.55 mm | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HWD12 NTE Electronics, Inc | In Stock | - | - | - | - | - | Axial | - | - | - | Axial | - | 2 | NTE ELECTRONICS INC | NTE Electronics | HWD12 | NTE Electronics, Inc | Bag | - | 3.5 mm | 9.5 mm | Axial | Axial Lead | Active | Active | 5.6 | No | - | -55°C ~ 155°C | - | - | - | 0.138" Dia x 0.374" L (3.50mm x 9.50mm) | ±5% | - | - | - | - | 2 | - | EAR99 | ±100ppm/°C | 120 mOhms | - | - | - | Metal Oxide Film | 0.5W, 1/2W | - | - | Fixed Resistors | - | - | - | - | METAL OXIDE FILM | Flameproof | FIXED RESISTOR | unknown | - | 0.5 W | 1.02 | 300 V | - | 0.027 | Axial Leads | - | Flame Proof, Safety | 0.5 | - | - | - | - | - | - | - | ||
![]() WNER50FET Ohmite | 4106 |
| Datasheet | 18 Weeks | - | - | Axial | NO | - | THROUGH HOLE MOUNT | - | 2.920001g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Cut Tape (CT) | 2005 | WN | 0.295Diax0.787L 7.50mmx20.00mm | ±1% | e3 | yes | Active | Not Applicable | 2 | - | - | ±90ppm/°C | 500mOhm | Tin (Sn) | - | - | Wirewound | - | - | - | - | 5W | - | TR, 11 INCH | 5W | - | - | FIXED RESISTOR | - | - | 5W | - | - | - | 1 mm | - | - | Non-Inductive | - | 7.5mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() CFM14JT30K0 Stackpole Electronics Inc | 10 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CFM | 0.067Diax0.130L 1.70mmx3.30mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | - | 0/ -500ppm/°C | 30kOhms | - | 155°C | -55°C | Carbon Film | 0.25W 1/4W | - | - | - | 250mW | - | - | 250mW | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | 1.7mm | - | 3.302mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() EW212 NTE Electronics, Inc | In Stock | - | - | - | - | - | Axial | - | - | - | Axial | - | - | - | NTE Electronics | EW212 | NTE Electronics, Inc | Bag | - | - | - | - | Axial Lead | - | Active | - | - | - | -55°C ~ 155°C | - | - | - | 0.063" Dia x 0.146" L (1.60mm x 3.70mm) | ±2% | - | - | - | - | 2 | - | - | ±200ppm/°C | 1.2 kOhms | - | - | - | Metal Oxide Film | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.18 | - | - | 0.016 | Axial Leads | - | Flame Proof, Safety | 0.125 | - | - | - | - | - | - | - | ||
![]() 1W143 NTE Electronics, Inc | In Stock | - | - | - | - | - | Axial | - | - | - | Axial | - | 2 | NTE ELECTRONICS INC | NTE Electronics | 1W143 | NTE Electronics, Inc | Bag | Axial, | 4 mm | 11.8 mm | Axial | Axial Lead | Active | Active | 5.6 | Non-Compliant | - | -55°C ~ 200°C | - | - | - | 0.154" Dia x 0.465" L (4.00mm x 11.80mm) | ±2% | - | - | - | - | 2 | - | EAR99 | ±200ppm/°C | 430 Ohms | - | - | - | Metal Oxide Film | 1W | - | - | Fixed Resistors | - | - | - | - | METAL OXIDE FILM | Flameproof | FIXED RESISTOR | unknown | - | 1 W | 1.18 | 500 V | - | 0.032 | Axial Leads | - | Flame Proof, Safety | 1 | - | - | - | - | - | - | - | ||
![]() RNF14FTD221K Stackpole Electronics Inc | 21 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 221kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | - | - | - | 250mW | - | TR | 250mW | - | Cylindrical | FIXED RESISTOR | - | Not | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | 2.35mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CF18JT300K Stackpole Electronics Inc | 6020 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CF | 0.067Diax0.130L 1.70mmx3.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/ -850ppm/°C | 300kOhm | - | - | - | Carbon Film | 0.125W 1/8W | - | 8533.10.00.65 | - | 125mW | - | TR | 125mW | - | Tubular | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | 1.7mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CF12JT1K20 Stackpole Electronics Inc | 3258 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | CF | 0.106Diax0.335L 2.70mmx8.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/ -400ppm/°C | 1.2kOhm | - | - | - | Carbon Film | 0.5W 1/2W | - | 8533.10.00.65 | - | 500mW | - | TR | 500mW | - | Tubular | FIXED RESISTOR | - | Not | 0.5W | - | 350V | - | - | - | - | Flame Retardant Coating, Safety | - | 2.7mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RN60D1000FB14 Vishay Dale | 219 |
| Datasheet | 38 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | -65°C~175°C | Bulk | 2002 | Military, MIL-R-10509/1, RN60 | 0.145Diax0.344L 3.68mmx8.74mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 100Ohm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | - | - | 250mW | 300V | - | 250mW | - | Tubular | FIXED RESISTOR | - | MIL-R-10509 | - | 38.1mm | - | - | 640 μm | - | 50.8 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | 3.68mm | - | - | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() RN55D4992FRE6 Vishay Dale | 1054 |
| Datasheet | 29 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | -65°C~175°C | Cut Tape (CT) | - | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 49.9kOhm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF | - | - | 125mW | - | TR, 7.5 INCH | 125mW | - | Tubular | FIXED RESISTOR | - | MIL-R-10509 | - | - | - | - | 640 μm | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | 2.29mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() CFM14JT30R0 Stackpole Electronics Inc | 11 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CFM | 0.067Diax0.130L 1.70mmx3.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/ -400ppm/°C | 30Ohm | - | - | - | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | - | 250mW | - | TR | 250mW | - | Tubular | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | 1.7mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RNF14FTE115K Stackpole Electronics Inc | 8 |
| Datasheet | 11 Weeks | - | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±25ppm/°C | 115kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | - | - | 250mW | - | - | - | - | Tubular | FIXED RESISTOR | - | - | - | - | - | - | 0.56 mm | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CF12JT160K Stackpole Electronics Inc | 6 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CF | 0.106Diax0.335L 2.70mmx8.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/ -850ppm/°C | 160kOhm | - | - | - | Carbon Film | 0.5W 1/2W | - | 8533.10.00.65 | - | 500mW | - | TR | 500mW | - | Tubular | FIXED RESISTOR | - | - | 0.5W | - | 350V | - | - | - | - | Flame Retardant Coating, Safety | - | 2.7mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RNF14FTC45K3 Stackpole Electronics Inc | 48 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 45.3kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | - | - | 250mW | - | - | 250mW | - | Tubular | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | 2.35mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() QWCC310 NTE Electronics, Inc | In Stock | - | - | - | - | - | Axial | - | - | - | Axial | - | - | - | NTE Electronics | QWCC310 | NTE Electronics, Inc | Bag | - | - | - | - | Axial Lead | - | Active | - | - | - | -55°C ~ 150°C | - | - | - | 0.090" Dia x 0.250" L (2.29mm x 6.35mm) | ±5% | - | - | - | - | 2 | - | - | - | 10 kOhms | - | - | - | Carbon Composition | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.09 | - | - | 0.024 | Axial Leads | - | - | 0.25 | - | - | - | - | - | - | - | ||
![]() RNF14BTD26R7 Stackpole Electronics Inc | 14 |
| Datasheet | 11 Weeks | - | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 26.7Ohm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | - | - | 250mW | - | - | - | - | Tubular | FIXED RESISTOR | - | - | - | - | - | - | 0.56 mm | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 2W582 NTE Electronics, Inc | In Stock | - | - | - | - | Through Hole | Axial | - | - | - | Axial | - | 2 | NTE ELECTRONICS INC | NTE Electronics | 2W582 | NTE Electronics, Inc | Bag | - | 5.6 mm | 15.5 mm | Axial | Axial Lead | Active | Active | 5.6 | Non-Compliant | - | -55°C ~ 200°C | - | - | - | 0.220" Dia x 0.610" L (5.60mm x 15.50mm) | ±2% | - | - | - | - | 2 | Axial | EAR99 | ±200ppm/°C | 8.2 MOhms | - | 200 °C | -55 °C | Metal Oxide Film | 2W | - | - | Fixed Resistors | 2 W | - | - | - | METAL OXIDE FILM | Flameproof | FIXED RESISTOR | unknown | - | 2 W | 1.5 | 500 V | - | 0.032 | Axial Leads | - | Flame Proof, Safety | 2 | - | - | - | - | - | - | - | ||
![]() HWCC422 NTE Electronics, Inc | In Stock | - | - | - | - | - | Axial | - | - | - | Axial | - | - | - | NTE Electronics | HWCC422 | NTE Electronics, Inc | Bag | - | - | - | - | Axial Lead | - | Active | - | - | - | -55°C ~ 150°C | - | - | - | 0.140" Dia x 0.375" L (3.56mm x 9.53mm) | ±5% | - | - | - | - | 2 | - | - | - | 220 kOhms | - | - | - | Carbon Composition | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 0.028 | Axial Leads | - | - | 0.5 | - | - | - | - | - | - | - |