- Manufacturer
- Resistance
- Tolerance
- Temperature Coefficient
- Composition
- Number of Terminations
- Power Rating
- Package / Case
- Series
- Operating Temperature
- Size / Dimension
- Packaging
- Features
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Part # Aliases | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage, Rating | Packaging | Tolerance | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | Power Rating | Packing Method | Max Power Dissipation | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Working Voltage | Lead Diameter | Rated Temperature | ELV | Number of Resistors | Lead/Base Style | Diameter | Height | Length | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5-1879644-1 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | 250 | TE CONNECTIVITY LTD | 5-1879644-1 | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | , | TUBULAR PACKAGE | - | Active | 5.73 | Details | Yes | 0.008113 oz | 350 V | - | 1 % | Yes | - | EAR99 | 25 PPM / C | 6.04 kOhms | - | - | - | PRECISION | 250 mW (1/4 W) | TAPE | - | FIXED RESISTOR | compliant | Axial | 0.25 W | 350 V | 0.6 mm | 70 °C | - | - | - | 2.5 mm | - | 7.2 mm | - | ||
![]() 1-1879642-6 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | 250 | TE CONNECTIVITY LTD | 1-1879642-6 | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | , | TUBULAR PACKAGE | - | Active | 5.73 | Details | Yes | 0.008113 oz | 350 V | - | 0.1 % | Yes | - | EAR99 | 25 PPM / C | 1 kOhms | - | - | - | PRECISION | 250 mW (1/4 W) | TAPE | - | FIXED RESISTOR | compliant | Axial | 0.25 W | 350 V | 0.6 mm | 70 °C | - | - | - | 2.5 mm | - | 7.2 mm | - | ||
![]() 2-1879639-6 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | 250 | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | Details | - | 0.017637 oz | 500 V | - | 0.5 % | - | - | - | 50 PPM / C | 33.2 Ohms | - | - | - | - | 1 W | - | - | - | - | Axial | - | - | 0.6 mm | - | - | - | - | 3.7 mm | - | 10 mm | - | ||
![]() 5-1879676-3 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | 250 | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | Details | - | 0.008113 oz | 350 V | - | 0.1 % | - | - | - | 25 PPM / C | 464 kOhms | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | Axial | - | - | 0.6 mm | - | - | - | - | 2.5 mm | - | 7.2 mm | - | ||
![]() 7-1879683-4 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | 250 | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | Details | - | 0.008113 oz | 350 V | - | 0.1 % | - | - | - | 50 PPM / C | 619 Ohms | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | Axial | - | - | 0.6 mm | - | - | - | - | 2.5 mm | - | 7.2 mm | - | ||
![]() 1879675-3 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | 250 | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | Details | - | 0.008113 oz | 350 V | - | 0.1 % | - | - | - | 25 PPM / C | 13 kOhms | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | Axial | - | - | 0.6 mm | - | - | - | - | 2.5 mm | - | 7.2 mm | - | ||
![]() 2-1879673-2 TE Connectivity / Holsworthy | In Stock | - | - | Production (Last Updated: 4 days ago) | - | Axial | - | - | - | - | 250 | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | Details | - | 0.008113 oz | 350 V | Bulk | 0.1 % | - | 2 | - | 25 PPM / C | 178 Ohms | 155 °C | -55 °C | Metal Film, Thin Film | - | 250 mW (1/4 W) | - | 250 mW | - | - | Axial | - | - | 0.6 mm | - | Compliant | 1 | - | 2.5 mm | - | 7.2 mm | - | ||
![]() 2-1879673-6 TE Connectivity / Holsworthy | In Stock | - | - | Production (Last Updated: 5 days ago) | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | 2 | 250 | TE CONNECTIVITY LTD | 2-1879673-6 | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | , | TUBULAR PACKAGE | - | Active | 5.73 | Details | Yes | 0.008113 oz | 350 V | Bulk | 0.1 % | Yes | 2 | - | 25 PPM / C | 196 Ohms | 155 °C | -55 °C | Metal Film, Thin Film | PRECISION | 250 mW (1/4 W) | TAPE | 250 mW | FIXED RESISTOR | compliant | Axial | 0.25 W | 350 V | 0.6 mm | 70 °C | Compliant | 1 | - | 2.5 mm | - | 7.2 mm | - | ||
![]() 4-1879655-0 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | 250 | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | Details | - | 0.008113 oz | 350 V | - | 0.5 % | - | - | - | 100 PPM / C | 7.5 kOhms | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | Axial | - | - | 0.6 mm | - | - | - | - | 2.5 mm | - | 7.2 mm | - | ||
![]() 1879675-4 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | 250 | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | Details | - | 0.008113 oz | 350 V | - | 0.1 % | - | - | - | 25 PPM / C | 13.3 kOhms | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | Axial | - | - | 0.6 mm | - | - | - | - | 2.5 mm | - | 7.2 mm | - | ||
![]() 1879675-7 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | 250 | TE CONNECTIVITY LTD | 1879675-7 | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | , | TUBULAR PACKAGE | - | Active | 5.73 | Details | Yes | 0.008113 oz | 350 V | - | 0.1 % | Yes | - | EAR99 | 25 PPM / C | 14.3 kOhms | - | - | - | PRECISION | 250 mW (1/4 W) | TAPE | - | FIXED RESISTOR | compliant | Axial | 0.25 W | 350 V | 0.6 mm | 70 °C | - | - | - | 2.5 mm | - | 7.2 mm | - | ||
![]() 1623714-5 TE Connectivity / Holsworthy | In Stock | - | - | Production (Last Updated: 2 weeks ago) | - | Pluggable, Through Hole | - | - | - | - | 500 | - | - | - | - | PCB Mount | - | - | - | - | FCB412RJJIT | - | - | Details | - | - | - | Bulk | 5 % | - | 2 | - | 40 ppm/°C | 12 Ω | - | - | Power resistor, Wirewound | - | 4 W | - | 4 W | - | - | - | - | - | - | - | Compliant | 1 | Axial | - | 20.5 mm | 24.2062 mm | - | ||
![]() 1-1879643-9 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | 250 | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | Details | - | 0.008113 oz | 350 V | - | 0.5 % | - | - | - | 50 PPM / C | 4.75 kOhms | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | Axial | - | - | 0.6 mm | - | - | - | - | 2.5 mm | - | 7.2 mm | - | ||
![]() 2-1879623-3 TE Connectivity / Holsworthy | In Stock | - | - | Production (Last Updated: 6 days ago) | Tin | Axial, Through Hole | - | - | - | - | 250 | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | Details | - | 0.017637 oz | 350 V | Bulk | 0.5 % | - | 2 | - | 50 PPM / C | 4.7 kOhms | 155 °C | -55 °C | Metal Film, Thin Film | - | 500 mW (1/2 W) | - | 500 mW | - | - | Axial | - | - | 0.6 mm | - | Compliant | 1 | - | 3.7 mm | - | 10 mm | No | ||
![]() 5-1879681-4 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | 250 | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | Details | - | 0.017637 oz | 350 V | - | 0.1 % | - | - | - | 50 PPM / C | 475 kOhms | - | - | - | - | 500 mW (1/2 W) | - | - | - | - | Axial | - | - | 0.6 mm | - | - | - | - | 3.7 mm | - | 10 mm | - | ||
![]() 7-1879648-5 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | 250 | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | Details | - | 0.017637 oz | 500 V | - | 0.5 % | - | - | - | 100 PPM / C | 348 Ohms | - | - | - | - | 1 W | - | - | - | - | Axial | - | - | 0.6 mm | - | - | - | - | 3.7 mm | - | 10 mm | - | ||
![]() 9-1879645-4 TE Connectivity / Holsworthy | In Stock | - | - | Production (Last Updated: 6 days ago) | - | Axial, Through Hole | NO | WIRE | THROUGH HOLE MOUNT | 2 | 250 | TE CONNECTIVITY LTD | 9-1879645-4 | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | , | TUBULAR PACKAGE | - | Active | 5.73 | Details | Yes | 0.008113 oz | 350 V | Bulk | 0.5 % | Yes | 2 | - | 50 PPM / C | 866 Ohms | 155 °C | -55 °C | Metal Film, Thin Film | PRECISION | 250 mW (1/4 W) | TAPE | 250 mW | FIXED RESISTOR | compliant | Axial | 0.25 W | 350 V | 0.6 mm | 70 °C | Compliant | 1 | - | 2.5 mm | - | 7.2 mm | No | ||
![]() 6-1879621-1 TE Connectivity / Holsworthy | In Stock | - | - | Production (Last Updated: 3 days ago) | - | Axial | - | - | - | - | 250 | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | Details | - | 0.017637 oz | 500 V | Bulk | 1 % | - | 2 | - | 50 PPM / C | 3.3 kOhms | 155 °C | -55 °C | Metal Film, Thin Film | - | 1 W | - | 1 W | - | - | Axial | - | - | 0.6 mm | - | Compliant | 1 | - | 3.7 mm | - | 10 mm | - | ||
![]() 9-1879658-4 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | 250 | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | Details | - | 0.017637 oz | 350 V | - | 0.1 % | - | - | - | 15 PPM / C | 1 kOhms | - | - | - | - | 500 mW (1/2 W) | - | - | - | - | Axial | - | - | 0.6 mm | - | - | - | - | 3.7 mm | - | 10 mm | - | ||
![]() 9-1879648-1 TE Connectivity / Holsworthy | In Stock | - | - | Production (Last Updated: 1 week ago) | - | Axial, Through Hole | - | - | - | - | 250 | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | Details | - | 0.017637 oz | 500 V | Bulk | 0.5 % | - | 2 | - | 100 PPM / C | 750 Ohms | 155 °C | -55 °C | Metal Film, Thin Film | - | 1 W | - | 1 W | - | - | Axial | - | - | 0.6 mm | - | Compliant | 1 | - | 3.7 mm | - | 10 mm | No |