- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Military Standard | Rated Power Dissipation (P) | Working Voltage | Failure Rate | Lead Diameter | Features | Diameter | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RSMF1JB1K20 Stackpole Electronics Inc | 31 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~200°C | Bulk | - | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 1.2kOhm | - | Metal Oxide Film | - | - | 1W | - | 1W | Tubular | FIXED RESISTOR | - | 1W | 350V | - | - | Flame Proof, Safety | 3.2mm | No | ROHS3 Compliant | - | ||
![]() RSMF1JB3K30 Stackpole Electronics Inc | 24 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~200°C | Bulk | - | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 3.3kOhm | - | Metal Oxide Film | - | - | 1W | - | 1W | Tubular | FIXED RESISTOR | - | 1W | 350V | - | - | Flame Proof, Safety | 3.2mm | No | ROHS3 Compliant | - | ||
![]() RNF14FTD715R Stackpole Electronics Inc | 6 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 715Ohm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | - | 250mW | TR | 250mW | Cylindrical | FIXED RESISTOR | Not | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | No | ROHS3 Compliant | - | ||
![]() RSMF12JT1K20 Stackpole Electronics Inc | 48 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~200°C | Tape & Reel (TR) | 2010 | RSMF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 1.2kOhm | Matte Tin (Sn) | Metal Oxide Film | 0.5W 1/2W | - | - | TR, 13.5 INCH | 500mW | Tubular | FIXED RESISTOR | Not | 0.5W | - | - | 0.55 mm | Flame Proof, Safety | - | - | ROHS3 Compliant | - | ||
![]() RSMF12JT2K20 Stackpole Electronics Inc | 48 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~200°C | Tape & Reel (TR) | - | RSMF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 2.2kOhm | - | Metal Oxide Film | 0.5W 1/2W | - | - | TR, 13.5 INCH | 500mW | Tubular | FIXED RESISTOR | - | 0.5W | - | - | - | Flame Proof, Safety | 2.3mm | - | ROHS3 Compliant | - | ||
![]() RNF14FTD2K05 Stackpole Electronics Inc | 6 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~155°C | Tape & Reel (TR) | 2011 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 2.05kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | - | 250mW | TR | 250mW | Cylindrical | FIXED RESISTOR | Not | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | No | ROHS3 Compliant | - | ||
![]() RNF18FTD18K2 Stackpole Electronics Inc | 15 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.071Diax0.130L 1.80mmx3.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 18.2kOhm | Matte Tin (Sn) | Metal Film | 0.125W 1/8W | - | 125mW | TR | 125mW | Cylindrical | FIXED RESISTOR | Not | - | - | - | - | Flame Retardant Coating, Safety | 1.8mm | No | ROHS3 Compliant | - | ||
![]() RNF18FTD47R5 Stackpole Electronics Inc | 12 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.071Diax0.130L 1.80mmx3.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 47.5Ohm | Matte Tin (Sn) | Metal Film | 0.125W 1/8W | - | 125mW | TR | 125mW | Cylindrical | FIXED RESISTOR | Not | - | - | - | - | Flame Retardant Coating, Safety | 1.8mm | No | ROHS3 Compliant | - | ||
![]() RNF12FTD1K24 Stackpole Electronics Inc | 44 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~155°C | Tape & Reel (TR) | 2011 | RNF | 0.108Diax0.344L 2.75mmx8.75mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 1.24kOhm | Matte Tin (Sn) | Metal Film | 0.5W 1/2W | FLAME PROOF, PRECISION, RATED AC VOLATGE (V): 350 | 500mW | TR | 500mW | Cylindrical | FIXED RESISTOR | - | 0.5W | 350V | - | - | Flame Retardant Coating, Safety | 2.75mm | No | ROHS3 Compliant | Lead Free | ||
![]() RNF12FTD68R1 Stackpole Electronics Inc | 44 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~155°C | Tape & Reel (TR) | 2011 | RNF | 0.108Diax0.344L 2.75mmx8.75mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 68.1Ohm | Matte Tin (Sn) | Metal Film | 0.5W 1/2W | FLAME PROOF, PRECISION, RATED AC VOLATGE (V): 350 | 500mW | TR | 500mW | Cylindrical | FIXED RESISTOR | Not | 0.5W | 350V | - | - | Flame Retardant Coating, Safety | 2.75mm | No | ROHS3 Compliant | - | ||
![]() RNF14FTD48K7 Stackpole Electronics Inc | 41 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 48.7kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | - | 250mW | TR | 250mW | Cylindrical | FIXED RESISTOR | Not | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | No | ROHS3 Compliant | - | ||
![]() RSF12JB22K0 Stackpole Electronics Inc | 28 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~200°C | Bulk | 2010 | RSF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 22kOhm | Matte Tin (Sn) | Metal Oxide Film | 0.5W 1/2W | FLAME PROOF | - | - | 500mW | Tubular | FIXED RESISTOR | - | 0.5W | - | - | - | Flame Retardant Coating, Safety | 3.5mm | No | ROHS3 Compliant | - | ||
![]() RNMF12FTD4K42 Stackpole Electronics Inc | 26 |
| Datasheet | 20 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2011 | RNMF (Mini) | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 4.42kOhm | Matte Tin (Sn) | Metal Film | 0.5W 1/2W | FLAME PROOF, PRECISION, RATED AC VOLATGE (V): 350 | 500mW | TR | - | Cylindrical | FIXED RESISTOR | Not | 0.5W | 350V | - | 0.56 mm | Flame Retardant Coating, Safety | - | - | ROHS3 Compliant | - | ||
![]() RNC55H1722BSBSL65 Vishay Dale | In Stock | - | - | 16 Weeks | - | - | Axial | - | - | - | Axial | -65°C~175°C | - | - | Military, MIL-PRF-55182/01, RNC55 | 0.094Diax0.250L 2.39mmx6.35mm | ±0.1% | - | - | Active | Not Applicable | 2 | - | ±50ppm/°C | 17.2kOhms | - | Metal Film | 0.125W 1/8W | - | 125mW | - | - | - | - | - | - | - | S (0.001%) | - | Military, Moisture Resistant, Weldable | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RNC55H3480BSBSL65 Vishay Dale | In Stock | - | - | 16 Weeks | - | - | Axial | - | - | - | Axial | -65°C~175°C | - | - | Military, MIL-PRF-55182/01, RNC55 | 0.094Diax0.250L 2.39mmx6.35mm | ±0.1% | - | - | Active | Not Applicable | 2 | - | ±50ppm/°C | 348Ohms | - | Metal Film | 0.125W 1/8W | - | 125mW | - | - | - | - | - | - | - | S (0.001%) | - | Military, Moisture Resistant, Weldable | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RNC55H1500BSBSL65 Vishay Dale | In Stock | - | - | 16 Weeks | - | - | Axial | - | - | - | Axial | -65°C~175°C | - | - | Military, MIL-PRF-55182/01, RNC55 | 0.094Diax0.250L 2.39mmx6.35mm | ±0.1% | - | - | Active | Not Applicable | 2 | - | ±50ppm/°C | 150Ohms | - | Metal Film | 0.125W 1/8W | - | 125mW | - | - | - | - | - | - | - | S (0.001%) | - | Military, Moisture Resistant, Weldable | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RNC55H2801BRBSL65 Vishay Dale | 29 |
| - | 16 Weeks | - | - | Axial | - | - | - | Axial | -65°C~175°C | - | - | Military, MIL-PRF-55182/01, RNC55 | 0.094Diax0.250L 2.39mmx6.35mm | ±0.1% | - | - | Active | Not Applicable | 2 | - | ±50ppm/°C | 2.8kOhms | - | Metal Film | 0.125W 1/8W | - | 125mW | - | - | - | - | - | - | - | R (0.01%) | - | Military, Moisture Resistant, Weldable | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RNC55H6901BRBSL65 Vishay Dale | In Stock | - | - | 16 Weeks | - | - | Axial | - | - | - | Axial | -65°C~175°C | - | - | Military, MIL-PRF-55182/01, RNC55 | 0.094Diax0.250L 2.39mmx6.35mm | ±0.1% | - | - | Active | Not Applicable | 2 | - | ±50ppm/°C | 6.9kOhms | - | Metal Film | 0.125W 1/8W | - | 125mW | - | - | - | - | - | - | - | R (0.01%) | - | Military, Moisture Resistant, Weldable | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RNC55H1262BSBSL65 Vishay Dale | 29 |
| - | 16 Weeks | - | - | Axial | - | - | - | Axial | -65°C~175°C | - | 2016 | Military, MIL-PRF-55182/01, RNC55 | 0.094Diax0.250L 2.39mmx6.35mm | ±0.1% | - | - | Active | Not Applicable | 2 | - | ±50ppm/°C | 12.6kOhms | - | Metal Film | 0.125W 1/8W | - | 125mW | - | - | - | - | - | - | - | S (0.001%) | - | Military, Moisture Resistant, Weldable | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RNC55H2492BSBSL65 Vishay Dale | In Stock | - | - | 16 Weeks | - | - | Axial | - | - | - | Axial | -65°C~175°C | - | - | Military, MIL-PRF-55182/01, RNC55 | 0.094Diax0.250L 2.39mmx6.35mm | ±0.1% | - | - | Active | Not Applicable | 2 | - | ±50ppm/°C | 24.9kOhms | - | Metal Film | 0.125W 1/8W | - | 125mW | - | - | - | - | - | - | - | S (0.001%) | - | Military, Moisture Resistant, Weldable | - | - | Non-RoHS Compliant | Contains Lead |