- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Package | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Max Power Dissipation | Technology | Construction | Resistor Type | Reach Compliance Code | Military Standard | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Spacing | Lead Diameter | Rated Temperature | Product Type | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RNF14FTC37K4 Stackpole Electronics Inc | 10 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | - | 37.4kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | - | - | 250mW | - | 250mW | - | Tubular | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | 2.35mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CF18JT6K20 Stackpole Electronics Inc | 19 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CF | 0.067Diax0.130L 1.70mmx3.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | - | 6.2kOhm | - | Carbon Film | 0.125W 1/8W | - | 8533.10.00.65 | - | 125mW | TR | 125mW | - | Tubular | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | 1.7mm | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RNF14FTD147R Stackpole Electronics Inc | 41 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2011 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | - | 147Ohm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | - | - | - | 250mW | TR | 250mW | - | Cylindrical | FIXED RESISTOR | - | Not | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | 2.35mm | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() AG5J68RE Ohmite | 54 |
| - | - | - | - | Axial | - | - | - | Axial | 2 | - | - | OHMITE MANUFACTURING CO | Ohmite Mfg Co | AG5J68RE | AG(AXIAL) | - | Ohmite | - | - | - | Bulk | Axial, | 8.7 mm | 23.8 mm | - | Axial | Active | Active | 2.11 | - | Yes | - | - | - | - | - | - | AG | 0.343" Dia x 0.937" L (8.70mm x 23.80mm) | ±5% | e3 | Yes | - | - | 2 | EAR99 | ±50ppm/°C | - | 68 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 5W | - | 8533.21.00.80 | Fixed Resistors | - | - | - | WIRE WOUND | Welded | FIXED RESISTOR | unknown | - | - | 5 W | 38.1 mm | 460 V | - | - | 0.812 mm | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | ||
![]() AG10J18RE Ohmite | In Stock | - | - | - | - | - | Axial | - | - | - | Axial | 2 | - | - | OHMITE MANUFACTURING CO | Ohmite Mfg Co | AG10J18RE | AG(AXIAL) | - | Ohmite | - | - | - | Bulk | Axial, | 10.3 mm | 45.2 mm | - | Axial | Active | Active | 5.23 | - | Yes | - | - | - | - | - | - | AG | 0.343" Dia x 0.937" L (8.70mm x 23.80mm) | ±5% | e3 | Yes | - | - | 2 | EAR99 | ±50ppm/°C | - | 18 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 10W | - | 8533.21.00.80 | Fixed Resistors | - | - | - | WIRE WOUND | Welded | FIXED RESISTOR | unknown | - | - | 10 W | 38.1 mm | 1000 V | - | - | 0.812 mm | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | ||
![]() ON1815E-R65 Ohmite | In Stock | - | - | - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | Ohmite | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 0.217" Dia x 0.630" L (5.50mm x 16.00mm) | ±5% | - | - | - | - | 2 | - | -450ppm/°C | - | 180 Ohms | - | Carbon Film | 2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MOX-3-131956G Ohmite | In Stock | - | - | - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | Ohmite | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | -55°C ~ 210°C | - | - | Maxi-Mox | 0.345" Dia x 3.140" L (8.76mm x 79.76mm) | ±2% | - | - | - | - | 2 | - | ±25ppm/°C | - | 195 MOhms | - | Thick Film | 4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage | - | - | - | - | - | - | - | - | - | ||
![]() FHV2001G00GNEB Vishay Techno | 85 |
| - | - | - | - | Radial | - | - | - | Radial | - | Vishay / Techno | 1 | - | Vishay | - | - | + 125 C | Vishay Techno | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Active | - | Details | - | 0.168198 oz | - | 15 kV | -55°C ~ 125°C | - | - | FHV Radial | 2.040" L x 0.125" W (51.82mm x 3.18mm) | ±2% | - | - | - | - | 2 | - | ±200ppm/°C | Thick Film Resistors, Through Hole, High Voltage | 1 GOhms | - | Thick Film | 2W | - | - | Resistors | 2 W | - | - | Thick Film | - | - | - | - | Radial | - | - | - | - | 48.26 mm | 0.813 mm | - | Thick Film Resistors | Thick Film Resistors Leaded | High Voltage, Moisture Resistant, Non-Inductive | Thick Film Resistors - Through Hole | - | 8.38 mm | 0.410" (10.41mm) | 51.82 mm | 3.18 mm | - | - | - | ||
![]() CF18JT6M20 Stackpole Electronics Inc | 28 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CF | 0.067Diax0.130L 1.70mmx3.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -1500ppm/°C | - | 6.2MOhm | - | Carbon Film | 0.125W 1/8W | - | 8533.10.00.65 | - | 125mW | TR | 125mW | - | Tubular | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | 1.7mm | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RSF2JBR820 Stackpole Electronics Inc | 40 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~235°C | Bulk | 2010 | RSF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | - | 820mOhm | Matte Tin (Sn) | Metal Oxide Film | - | FLAME PROOF | - | - | 2W | - | 2W | - | Tubular | FIXED RESISTOR | - | - | - | 2W | 30mm | 350V | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | 5mm | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() RSMF3FT1K00 Stackpole Electronics Inc | 7 |
| Datasheet | 15 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~235°C | Tape & Reel (TR) | 2012 | RSMF | 0.217Diax0.591L 5.50mmx15.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | - | 1kOhm | - | Metal Oxide Film | - | - | - | - | 3W | TR, 13.5 INCH | 3W | - | Tubular | FIXED RESISTOR | - | - | - | 3W | - | 500V | - | - | - | - | - | - | Flame Proof, Safety | - | 5mm | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RSMF1FT1R00 Stackpole Electronics Inc | 38 |
| Datasheet | 15 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~200°C | Tape & Reel (TR) | 2012 | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | - | 1Ohm | - | Metal Oxide Film | - | - | - | - | 1W | TR, 13.5 INCH | 1W | - | Tubular | FIXED RESISTOR | - | - | - | 1W | - | 350V | - | - | - | - | - | - | Flame Proof, Safety | - | 3.2mm | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RNMF12FTD267K Stackpole Electronics Inc | 17 |
| Datasheet | 20 Weeks | Tin | Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | RNMF (Mini) | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | - | 267kOhm | - | Metal Film | 0.5W 1/2W | FLAME PROOF, PRECISION, RATED AC VOLATGE (V): 350 | - | - | 500mW | TR | - | - | Cylindrical | FIXED RESISTOR | - | - | - | 0.5W | - | 350V | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | 2.35mm | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() RN55E1041BB14 Vishay Dale | 44 |
| Datasheet | 34 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | -65°C~175°C | Bulk | 2013 | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±0.1% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | - | 1.04kOhm | Tin/Lead (Sn63Pb37) | Metal Film | 0.125W 1/8W | FLAME PROOF | - | - | 125mW | - | 125mW | - | Tubular | FIXED RESISTOR | - | MIL-R-10509 | - | 0.1W | 38.1mm | - | - | - | 640 μm | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | 2.29mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 205A4K000Z Ohmite | In Stock | - | - | - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | Ohmite | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | -60°C ~ 150°C | - | - | - | 0.250" Dia x 0.500" L (6.35mm x 12.70mm) | ±0.005% | - | - | - | - | 2 | - | ±10ppm/°C | - | 4 kOhms | - | - | 0.333W, 1/3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TR20H50M0FKES Vishay Techno | 64 |
| - | - | - | - | Radial | - | - | - | Radial | - | Vishay / Techno | 100 | - | Vishay | - | - | + 125 C | Vishay Techno | - 55 C | PCB Mount | - | Strip | - | - | - | - | - | - | Active | - | Details | - | - | - | 17.5 kV | -55°C ~ 125°C | Ammo Pack | - | TR | 2.000" L x 0.125" W (50.80mm x 3.18mm) | ±1% | - | - | - | - | 2 | - | ±100ppm/°C | Thick Film Planar Resistors and Dividers, Through Hole, High Voltage | 50 MOhms | - | Thick Film | 2W | - | - | Resistors | 2 W | - | - | Thick Film | - | - | - | - | Radial | - | - | - | - | 48.26 mm | 0.8 mm | - | Thick Film Resistors | Thick Film Resistors Leaded | High Voltage | Thick Film Resistors - Through Hole | - | 8.89 mm | 0.385" (9.78mm) | 50.8 mm | 3.18 mm | - | - | - | ||
![]() AG10JR39E Ohmite | In Stock | - | - | - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | - | - | OHMITE MANUFACTURING CO | Ohmite Mfg Co | AG10JR39E | AG | - | Ohmite | - | - | 275 °C | Bulk | Axial, | 10.3 mm | 45.2 mm | TUBULAR PACKAGE | Axial | Active | Active | 2.1 | - | Yes | - | - | - | - | - | - | AG | 0.343" Dia x 0.937" L (8.70mm x 23.80mm) | ±5% | - | Yes | - | - | 2 | EAR99 | ±50ppm/°C | - | 390 mOhms | Copper/Nickel (Cu/Ni) | - | 10W | - | 8533.21.00.80 | Fixed Resistors | - | - | - | WIRE WOUND | Welded | FIXED RESISTOR | unknown | - | - | 10 W | 38.1 mm | 1000 V | - | - | 0.812 mm | 25 °C | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | ||
![]() MOX-2-131007F Ohmite | 87 |
| - | - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | Ohmite | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | -55°C ~ 210°C | - | - | Maxi-Mox | 0.310" Dia x 2.120" L (7.87mm x 53.85mm) | ±1% | - | - | - | - | 2 | - | ±50ppm/°C | - | 1 GOhms | - | Thick Film | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage | - | - | - | - | - | - | - | - | - | ||
![]() AG10JR36E Ohmite | In Stock | - | - | - | - | - | Axial | - | - | - | Axial | - | - | - | OHMITE MANUFACTURING CO | - | AG10JR36E | - | - | Ohmite | - | - | - | Bulk | Axial, | - | - | - | - | Active | Active | - | - | Yes | - | - | - | - | - | - | AG | 0.343" Dia x 0.937" L (8.70mm x 23.80mm) | ±5% | - | Yes | - | - | 2 | - | ±50ppm/°C | - | 360 mOhms | - | - | 10W | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | ||
![]() AG5J82RE Ohmite | In Stock | - | - | - | - | - | Axial | - | - | - | Axial | 2 | - | - | OHMITE MANUFACTURING CO | Ohmite Mfg Co | AG5J82RE | AG(AXIAL) | - | Ohmite | - | - | - | Bulk | Axial, | 8.7 mm | 23.8 mm | - | Axial | Active | Active | 2.11 | - | Yes | - | - | - | - | - | - | AG | 0.343" Dia x 0.937" L (8.70mm x 23.80mm) | ±5% | e3 | Yes | - | - | 2 | EAR99 | ±50ppm/°C | - | 82 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 5W | - | 8533.21.00.80 | Fixed Resistors | - | - | - | WIRE WOUND | Welded | FIXED RESISTOR | unknown | - | - | 5 W | 38.1 mm | 460 V | - | - | 0.812 mm | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - |