- Manufacturer
- Resistance
- Tolerance
- Resistor Type
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Number of Terminals
- Temperature Coefficient
- Mounting Feature
- Surface Mount
- Operating Temperature-Min
- Rated Power Dissipation (P)
Attribute column
Categories
Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Spacing | Lead Diameter | Size Code | Rated Temperature |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MHR0412SA106F70 Murata Manufacturing Co Ltd | 300 | - | Datasheet | NO | FLAT | THROUGH HOLE MOUNT | 2 | MURATA MANUFACTURING CO LTD | - | 125 °C | -40 °C | - | - | 6.5 mm | 12.6 mm | - | Radial | 2.5 mm | Active | Yes | - | 1% | - | - | EAR99 | 250 ppm/°C | 10000000 Ω | - | - | 8533.21.00.90 | BULK | Rectangular | FIXED RESISTOR | compliant | - | 0.8 W | 3.5 mm | 2800 V | 10.16 mm | - | - | 70 °C | ||
![]() PWC0805LF6K34F TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AS0AFTE0820 Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M55342K11B1E00P TT Electronics Resistors | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | TT ELECTRONICS PLC | - | 150 °C | - | CHIP | - | 0.3048 mm | 1.016 mm | - | SMT | 0.5334 mm | Active | No | - | 1% | e0 | No | EAR99 | 100 ppm/°C | 1000 Ω | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | PRECISION | 8533.21.00.30 | TR, PLASTIC | Rectangular | FIXED RESISTOR | compliant | MIL-PRF-55342 | 0.05 W | - | 30 V | - | - | 0402 | 70 °C | ||
![]() CCP2B80DTTE KOA Speer Electronics Inc | 19933 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC0402JR-07560K YAGEO Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | - | 155 °C | -55 °C | CHIP, ROHS COMPLIANT | - | 0.32 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Obsolete | Yes | - | 5% | e3 | Yes | EAR99 | 100 ppm/°C | 560000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE | 8533.21.00.30 | TR, PAPER, 7 INCH | Chip | FIXED RESISTOR | compliant | - | 0.0625 W | - | 50 V | - | - | 0402 | 70 °C | ||
![]() CR64-152JE Hokuriku Electric Industry Co Ltd | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | HOKURIKU ELECTRIC INDUSTRY CO LTD | - | 155 °C | -55 °C | CHIP | - | 0.56 mm | 6.3 mm | - | SMT | 3.2 mm | Active | Yes | - | 5% | - | - | - | 300 ppm/°C | 1500 Ω | - | - | - | TR, EMBOSSED, 7 INCH | Rectangular | FIXED RESISTOR | unknown | - | 1 W | - | 200 V | - | - | 2512 | 70 °C | ||
![]() MFR4-4K3GI TT Electronics Welwyn Components | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | WELWYN COMPONENTS LTD | MFR | 155 °C | -55 °C | , | - | - | - | TUBULAR PACKAGE | - | - | Obsolete | Yes | - | 2% | e3 | - | EAR99 | 50 ppm/°C | 4300 Ω | Tin (Sn) | - | 8533.21.00.90 | AMMO PACK | - | FIXED RESISTOR | compliant | - | 0.5 W | - | 350 V | - | - | - | 70 °C | ||
![]() MFR4-4K3GI TT Electronics Resistors | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | TT ELECTRONICS PLC | MFR | 155 °C | -55 °C | AXIAL LEADED | - | - | - | TUBULAR PACKAGE | - | - | Obsolete | Yes | - | 2% | e3 | - | EAR99 | 50 ppm/°C | 4300 Ω | Tin (Sn) | - | 8533.21.00.90 | AMMO PACK | - | FIXED RESISTOR | compliant | - | 0.5 W | - | 350 V | - | - | - | 70 °C | ||
![]() RC07GF751J KOA Speer Electronics Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC07GF751J SEI Stackpole Electronics Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC07GF751J Rockwell Automation | In Stock | - | Datasheet | - | - | - | - | ROCKWELL AUTOMATION | - | 105 °C | -55 °C | - | 2.29 mm | - | 6.35 mm | - | Axial | - | Obsolete | - | RC07GF SERIES | 5% | - | - | - | - | 750 Ω | - | - | - | - | Insulated | FIXED RESISTOR | unknown | MIL-R-11 | 0.25 W | 38.1 mm | 250 V | - | 0.64 mm | - | - | ||
![]() VPR14KD350BS Sunlord | In Stock | - | Datasheet | - | - | - | - | SHENZHEN SUNLORD ELECTRONICS CO LTD | VPR | - | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | EAR99 | - | - | - | - | 8533.40.40.00 | - | - | VARISTOR | unknown | - | - | - | - | - | - | - | - | ||
![]() RC1206DR-07820RL YAGEO Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | - | 155 °C | -55 °C | CHIP | - | 0.55 mm | 3.1 mm | - | SMT | 1.6 mm | Active | Yes | - | 0.5% | e3 | - | EAR99 | 100 ppm/°C | 820 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.25 W | - | 200 V | - | - | 1206 | 70 °C | ||
![]() WR04X6812FTLJ Walsin Technology Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MHR0309SA507F70 Murata Manufacturing Co Ltd | 897 | - | Datasheet | NO | FLAT | THROUGH HOLE MOUNT | 2 | MURATA MANUFACTURING CO LTD | - | 125 °C | -40 °C | - | - | 5 mm | 10.1 mm | - | Radial | 2.5 mm | Active | Yes | - | 1% | - | - | EAR99 | 250 ppm/°C | 500000000 Ω | - | - | 8533.21.00.90 | BULK | Rectangular | FIXED RESISTOR | compliant | - | 0.5 W | 3.5 mm | 3500 V | 7.62 mm | - | - | 70 °C | ||
![]() CHP11002000FLF TT Electronics Resistors | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | TT ELECTRONICS PLC | - | 150 °C | - | - | 2.01 mm | - | 6.38 mm | CYLINDRICAL PACKAGE | MELF | - | Obsolete | Yes | - | 1% | e1 | - | EAR99 | 100 ppm/°C | 200 Ω | Tin/Silver/Copper (Sn/Ag/Cu) - hot dipped | - | 8533.21.00.30 | TR, 7 INCH | Cylindrical | FIXED RESISTOR | compliant | AEC-Q200 | 1 W | - | 350 V | - | - | 2508 | 70 °C | ||
![]() PRG5025Q-1872-B-T4 Susumu Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR1206F-8K25FI TT Electronics Welwyn Components | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WELWYN COMPONENTS LTD | - | 155 °C | -55 °C | SMT, 1206 | - | 0.7 mm | 3.2 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | Active | Yes | - | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 8250 Ω | MATTE TIN OVER NICKEL | - | 8533.21.00.30 | TR | Rectangular | FIXED RESISTOR | compliant | - | 0.25 W | - | 200 V | - | - | 1206 | 70 °C | ||
![]() WR04X913JT Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | - | 155 °C | -55 °C | CHIP | - | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Obsolete | No | - | 5% | e0 | No | EAR99 | 200 ppm/°C | 91000 Ω | Tin/Lead (Sn/Pb) | LASER TRIMMABLE | - | TR, PAPER, 7 INCH | RECTANGULAR PACKAGE | FIXED RESISTOR | compliant | - | 0.0625 W | - | 50 V | - | - | 0402 | 70 °C |