- Manufacturer
- Resistance
- Tolerance
- Resistor Type
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Number of Terminals
- Temperature Coefficient
- Mounting Feature
- Surface Mount
- Operating Temperature-Min
- Rated Power Dissipation (P)
Attribute column
Categories
Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Terminal Placement | Circuit RMS Voltage-Max | Energy Absorbing Capacity-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P265-30G-E3C Sensata Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC0603JR-07 330K YAGEO Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P091S-1FC15AR500 TT electronics / BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PFC-W0805LF-03-19R8-B TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC1206LF16R2F TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AS05FTE4022 Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC0805LF2R05F TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AV40K1210401R1 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | STACKPOLE ELECTRONICS INC | - | 125 °C | -55 °C | CHIP, 1210 | - | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | - | - | e4 | - | EAR99 | - | - | SILVER PLATINUM | - | 8533.40.40.00 | TR, PLASTIC, 7 INCH | - | VARISTOR | compliant | - | 0.01 W | - | 56 V | - | - | - | DUAL ENDED | 40 V | 2.6 J | ||
![]() SDVA2082VA5R5C200NPTF Sunlord | 20000 | - | Datasheet | - | - | - | - | SHENZHEN SUNLORD ELECTRONICS CO LTD | - | - | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | ||
![]() AS02FTE51R1 Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TVR07221KSY Thinking Electronic Industrial Co Ltd | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | THINKING ELECTRONIC INDUSTRIAL CO LTD | - | 125 °C | -40 °C | RADIAL LEADED, ROHS COMPLIANT | - | 11 mm | 9 mm | DISK PACKAGE | Radial | 4 mm | Active | Yes | - | e3 | Yes | EAR99 | - | - | TIN | - | 8533.40.40.00 | Bulk | - | VARISTOR | unknown | CQC; CUL; TUV; UL; VDE | 0.25 W | - | 180 V | - | - | 105 °C | RADIAL | 140 V | 14 J | ||
![]() RC0805DR-071R13L YAGEO Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | - | 155 °C | -55 °C | CHIP | - | 0.5 mm | 2 mm | - | SMT | 1.25 mm | Active | Yes | 0.5% | e3 | - | EAR99 | 200 ppm/°C | 1.13 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.125 W | - | 150 V | - | 0805 | 70 °C | - | - | - | ||
![]() RNC55J1741FS Vishay Dale | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | VISHAY INTERTECHNOLOGY INC | - | 175 °C | -65 °C | Axial, | 2.31 mm | - | 6.35 mm | TUBULAR PACKAGE | Axial | - | Active | No | 1% | e0 | No | EAR99 | 25 ppm/°C | 1740 Ω | Tin/Lead (Sn/Pb) | - | 8533.21.00.90 | - | Tubular | FIXED RESISTOR | unknown | MIL-PRF-55182 | 0.1 W | 38.1 mm | 200 V | 0.64 mm | - | 125 °C | - | - | - | ||
![]() RK73H1JT2371F KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 155 °C | -55 °C | CHIP | - | 0.5 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Obsolete | No | 1% | e0 | - | EAR99 | 100 ppm/°C | 2370 Ω | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | PRECISION | 8533.21.00.30 | TR, PUNCHED PAPER, 7 INCH | Thick Film | FIXED RESISTOR | not_compliant | MIL-R-55342 | 0.1 W | - | 50 V | - | 0603 | 70 °C | - | - | - | ||
![]() RNC55J1741FS Hokuriku Electric Industry Co Ltd | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | HOKURIKU ELECTRIC INDUSTRY CO LTD | RNC | - | - | AXIAL LEADED | - | - | - | TUBULAR PACKAGE | - | - | Obsolete | - | 1% | - | - | EAR99 | 25 ppm/°C | 1740 Ω | - | - | - | - | - | FIXED RESISTOR | unknown | MIL-R-55182F | 0.1 W | - | 200 V | - | - | 70 °C | - | - | - | ||
![]() MFC0402-R050FT10 TT Electronics Welwyn Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR-05FP7--270R Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | - | 155 °C | -55 °C | CHIP | - | 0.5 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Active | Yes | 1% | e3 | - | EAR99 | 100 ppm/°C | 270 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | unknown | - | 0.33 W | - | 150 V | - | 0805 | 70 °C | - | - | - | ||
![]() HVR02FTEY4022 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | - | 155 °C | -55 °C | CHIP | - | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Active | Yes | 1% | - | - | EAR99 | 100 ppm/°C | 40200 Ω | - | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | unknown | - | 0.0625 W | - | 100 V | - | 0402 | 70 °C | - | - | - | ||
![]() WF06P3480FTL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | - | 155 °C | -55 °C | CHIP, ROHS COMPLIANT | - | 0.45 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Active | Yes | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 348 Ω | Tin (Sn) | FLAME PROOF | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.125 W | - | 50 V | - | 0603 | 70 °C | - | - | - | ||
![]() RC0603DR-07953KL YAGEO Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | - | 155 °C | -55 °C | CHIP | - | 0.45 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Active | Yes | 0.5% | e3 | Yes | EAR99 | 100 ppm/°C | 953000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.1 W | - | 75 V | - | 0603 | 70 °C | - | - | - |