- Manufacturer
- Resistance
- Tolerance
- Resistor Type
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Temperature Coefficient
- Mounting Feature
- Surface Mount
Attribute column
Categories
Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Rotational Angle | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Actuator Type | Working Voltage | Size Code | Rated Temperature | Terminal Placement | Number of Turns | Actuator Orientation | Ganging Number | Circuit RMS Voltage-Max | Resistance Law | Energy Absorbing Capacity-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PFC-W0402LF-03-51R1-B TT Electronics Resistors | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | TT ELECTRONICS PLC | - | 150 °C | -65 °C | CHIP | 0.3 mm | 1.02 mm | RECTANGULAR PACKAGE | SMT | 0.53 mm | Active | Yes | - | - | 0.1% | e3 | Yes | EAR99 | 25 ppm/°C | 51.1 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | ANTI-SULFUR; LASER TRIMMABLE; HIGH PRECISION | 8533.21.00.30 | TR, PAPER | Rectangular | FIXED RESISTOR | compliant | - | 0.05 W | - | 75 V | 0402 | 70 °C | - | - | - | - | - | - | - | ||
![]() PWC1206LF16R5F TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WCR1206-121-J-P-LT TT Electronics Resistors | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | - | INTERNATIONAL RESISTIVE CO INC | WCR | 125 °C | -55 °C | CHIP | 0.61 mm | 3.175 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | Obsolete | No | - | WCR1206(J) | 5% | e0 | - | - | -200,200 ppm/°C | 120 Ω | TIN LEAD | - | - | TAPE, PAPER | Chip | FIXED RESISTOR | compliant | - | 0.25 W | - | 200 V | 1206 | 70 °C | - | - | - | - | - | - | - | ||
![]() RK73H1ET5111F KOA Speer Electronics Inc | In Stock | - | Datasheet | - | - | - | 2 | KOA SPEER ELECTRONICS INC | - | - | - | - | - | - | - | - | - | Obsolete | No | - | - | - | e0 | - | EAR99 | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | - | - | FIXED RESISTOR | not_compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR-03FA7---47R Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PRG5025Q-10R2-D-T4 Susumu Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC0603DR-07221RL YAGEO Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | - | 155 °C | -55 °C | SMT, 0603 | 0.45 mm | 1.6 mm | - | SMT | 0.8 mm | Active | Yes | - | - | 0.5% | e3 | Yes | EAR99 | 100 ppm/°C | 221 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.1 W | - | 75 V | 0603 | 70 °C | - | - | - | - | - | - | - | ||
![]() CR-02FE6--698K Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | - | 155 °C | -55 °C | CHIP | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Active | Yes | - | - | 1% | e3 | - | EAR99 | 50 ppm/°C | 698000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.0625 W | - | 50 V | 0402 | 70 °C | - | - | - | - | - | - | - | ||
![]() 1354168 EDAC Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3386W-EY5-502 Bourns Inc | In Stock | - | Datasheet | - | - | - | - | BOURNS INC | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | e0 | - | - | - | - | TIN LEAD | - | - | - | - | TRIMMER | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PRG5025Q-1070-B-T4 Susumu Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TVM5B150L103RY Thinking Electronic Industrial Co Ltd | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | THINKING ELECTRONIC INDUSTRIAL CO LTD | - | 125 °C | -40 °C | CHIP, 1812, ROHS COMPLIANT | 1.5 mm | 4.5 mm | RECTANGULAR PACKAGE | SMT | 3.2 mm | Active | Yes | - | - | - | - | Yes | EAR99 | - | - | - | - | 8533.40.40.00 | TR, 7 INCH | - | VARISTOR | unknown | - | 0.015 W | - | 11 V | - | 85 °C | DUAL ENDED | - | - | - | 8 V | - | 1.8 J | ||
![]() CR164724F MERITEK Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC1206LF3K74J TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC1206LF2R7J TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PT10KV10-473A2020-S Amphenol Corporation | In Stock | - | Datasheet | NO | FLAT | THROUGH HOLE MOUNT | 3 | AMPHENOL CORP | - | 70 °C | -25 °C | - | 4.8 mm | 10.3 mm | - | PCB Mount | 10 mm | Active | Yes | 220 deg | - | 20% | - | - | - | 300 ppm/°C | 47000 Ω | - | - | - | BULK | Rectangular | POTENTIOMETER | compliant | - | 0.15 W | SCREW | 200 V | - | 50 °C | - | 1 | VERTICAL | 1 | - | LINEAR | - | ||
![]() RC0603DR-071RL YAGEO Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | - | 155 °C | -55 °C | CHIP | 0.45 mm | 1.6 mm | - | SMT | 0.8 mm | Active | Yes | - | - | 0.5% | e3 | - | EAR99 | 200 ppm/°C | 1 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.1 W | - | 75 V | 0603 | 70 °C | - | - | - | - | - | - | - | ||
![]() SWR12JTEA1803 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | - | 155 °C | -55 °C | CHIP | 0.55 mm | 6.35 mm | RECTANGULAR PACKAGE | SMT | 3.1 mm | Active | Yes | - | - | 5% | e3 | - | EAR99 | 100 ppm/°C | 180000 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, EMBOSSED PLASTIC, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 1.5 W | - | 500 V | 2512 | 70 °C | - | - | - | - | - | - | - | ||
![]() WR08X154JGL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | - | 155 °C | -55 °C | CHIP | 0.5 mm | 2 mm | - | SMT | 1.25 mm | Active | Yes | - | - | 5% | e3 | Yes | EAR99 | 100 ppm/°C | 150000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 13 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.125 W | - | 150 V | 0805 | 70 °C | - | - | - | - | - | - | - | ||
![]() TVB7S271KR Thinking Electronic Industrial Co Ltd | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | 2 | THINKING ELECTRONIC INDUSTRIAL CO LTD | - | 125 °C | -40 °C | , | 3.2 mm | 8 mm | RECTANGULAR PACKAGE | SMT | 6.3 mm | Active | Yes | - | - | - | - | Yes | EAR99 | - | - | - | - | 8533.40.40.00 | TR, 13 INCH | - | VARISTOR | unknown | CUL; TUV; UL | 0.1 W | - | 225 V | - | 85 °C | DUAL ENDED | - | - | - | 175 V | - | 9.5 J |