- Manufacturer
- Resistance
- Tolerance
- Resistor Type
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Number of Terminals
- Operating Temperature-Min
- Operating Temperature-Max
- Mounting Feature
- Surface Mount
- Temperature Coefficient
Attribute column
Categories
Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Actuator Type | Working Voltage | Size Code | Rated Temperature | Terminal Placement | Number of Turns | Actuator Orientation | Thermistor Application | Ganging Number | Thermal Sensitivity Index | Circuit RMS Voltage-Max | Resistance Law | Energy Absorbing Capacity-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WR12X61R9FTLJ Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | - | 155 °C | -55 °C | , 1206 | 0.6 mm | 3.1 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | Active | Yes | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 61.9 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE; RATED AC VOLTAGE (V): 200 | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.25 W | - | 200 V | 1206 | 70 °C | - | - | - | - | - | - | - | - | - | ||
![]() CR0805-8W-3002FT VENKEL LTD | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VENKEL LTD | - | 155 °C | -55 °C | CHIP | 0.45 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Active | Yes | 1% | e3 | - | EAR99 | 100 ppm/°C | 30000 Ω | MATTE TIN OVER NICKEL | - | 8533.21.00.30 | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 0.125 W | - | 150 V | 0805 | 70 °C | - | - | - | - | - | - | - | - | - | ||
![]() AS05JTE1002 Viking Tech Corp | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | - | 155 °C | -55 °C | CHIP | 0.5 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Active | Yes | 5% | e3 | - | EAR99 | 100 ppm/°C | 10000 Ω | Tin (Sn) - with Nickel (Ni) barrier | ANTI-SULFUR | 8533.21.00.30 | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | unknown | - | 0.125 W | - | 150 V | 0805 | 70 °C | - | - | - | - | - | - | - | - | - | ||
![]() WF06H1401BTL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | - | 155 °C | -55 °C | CHIP, ROHS COMPLIANT | 0.45 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Active | Yes | 0.1% | e3 | Yes | EAR99 | 100 ppm/°C | 1400 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | HIGH PRECISION, LASER TRIMMABLE, RATED AC VOLTAGE (V): 50 | 8533.21.00.30 | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 0.1 W | - | 50 V | 0603 | 70 °C | - | - | - | - | - | - | - | - | - | ||
![]() RK73H2AT1102F KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 155 °C | -55 °C | CHIP | 0.5 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Obsolete | No | 1% | e0 | - | EAR99 | 100 ppm/°C | 11000 Ω | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | PRECISION | 8533.21.00.30 | TR, PUNCHED PAPER, 7 INCH | Thick Film | FIXED RESISTOR | not_compliant | MIL-R-55342 | 0.25 W | - | 150 V | 0805 | 70 °C | - | - | - | - | - | - | - | - | - | ||
![]() SDV1608E220C800GPTF Sunlord | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | SHENZHEN SUNLORD ELECTRONICS CO LTD | - | 125 °C | -55 °C | - | 0.8 mm | 1.6 mm | - | SMT | 0.8 mm | Active | Yes | - | - | - | EAR99 | - | - | - | - | 8533.40.40.00 | TR | - | VARISTOR | compliant | - | - | - | 22 V | - | - | DUAL ENDED | - | - | - | - | - | 15.6 V | - | 0.03 J | ||
![]() TN20-3N683KT Mitsubishi Materials Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | MITSUBISHI MATERIALS CORP | - | 125 °C | -40 °C | , | 1.25 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Contact Manufacturer | - | 10% | - | - | EAR99 | - | 68000 Ω | - | - | 8533.40.80.70 | TR, PAPER, 7 INCH | - | NTC THERMISTOR | unknown | - | 0.5 W | - | - | - | - | DUAL ENDED | - | - | TEMPERATURE SENSING | - | 3690 K | - | - | - | ||
![]() 220L-1-201 Bourns Inc | In Stock | - | Datasheet | NO | FLEXIBLE WIRE | CHASSIS MOUNT | 3 | BOURNS INC | 220 | 175 °C | -55 °C | - | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | - | 5% | - | - | EAR99 | - | 200 Ω | - | - | 8533.31.00.00 | - | - | POTENTIOMETER | unknown | - | 1 W | SHAFT | - | - | 70 °C | - | 1 | HORIZONTAL | - | 1 | - | - | LINEAR | - | ||
![]() WR20X2800FTL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | - | 155 °C | -55 °C | CHIP | 0.55 mm | 5 mm | - | SMT | 2.5 mm | Active | Yes | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 280 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, Plastic, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 0.75 W | - | 200 V | 2010 | 70 °C | - | - | - | - | - | - | - | - | - | ||
![]() PRG5025Q-8251-D-T4 Susumu Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC0805LF205KJ TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC1206LF280KF TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR-03BE7--150K Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | - | 155 °C | -55 °C | CHIP | 0.45 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Active | Yes | 0.1% | e3 | - | EAR99 | 50 ppm/°C | 150000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.1 W | - | 75 V | 0603 | 70 °C | - | - | - | - | - | - | - | - | - | ||
![]() PWC1206LF11R5J TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PFC-W0402LF-12-8661-B TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ST-4ETD-10K OHM ( 103) Nidec Copal Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P265-50G-E4B Sensata Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR-03BE7---7K5 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | - | 155 °C | -55 °C | CHIP | 0.45 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Active | Yes | 0.1% | e3 | - | EAR99 | 50 ppm/°C | 7500 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.1 W | - | 75 V | 0603 | 70 °C | - | - | - | - | - | - | - | - | - | ||
![]() PWC0805LF76R8J TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PFC-W0402LF-02-2742-B TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |