- Manufacturer
- Resistance
- Tolerance
- Resistor Type
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Number of Terminals
- Mounting Feature
- Surface Mount
- Operating Temperature-Min
- Operating Temperature-Max
- Rated Power Dissipation (P)
Attribute column
Categories
Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Terminal Shape | Mounting Feature | Housing Material | Number of Terminals | Application | Connector | Connector pinout layout | Contact Material | Contacts pitch | Electrical mounting | Ihs Manufacturer | Illuation color | Illumination voltage | Indicator type | Kind of connector | LED operating life | Manufacturer Series | Nominal current | Nominal load current | Nominal voltage | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Protection class | Relative humidity | Rohs Code | Rotational Angle | Row pitch | Spatial orientation | Type of connector | Wire length | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Connector Type | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Depth | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Physical Dimension | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Terminal Placement | Thermistor Application | Thermal Sensitivity Index | Profile | Power Supply Type | Input Voltage | Contacts | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CRCW06034K99FKEA Vishay Intertechnologies | 5000 |
| Datasheet | 20 Weeks, 4 Days | - | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | 155 °C | -55 °C | CHIP | - | 0.45 mm | 1.55 mm | - | SMT | 0.85 mm | Active | - | - | Yes | - | - | - | - | - | - | 1% | e3 | Yes | EAR99 | 100 ppm/°C | - | 4990 Ω | MATTE TIN OVER NICKEL | LASER TRIMMABLE, RATED AC VOLTAGE (V): 75 | 8533.21.00.30 | TR, PAPER, 7 INCH | - | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.1 W | - | 75 V | - | 0603 | 70 °C | - | - | - | - | - | - | - | - | ||
![]() EVM3GSX50B16 Panasonic Electronic Components | 18000 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | PANASONIC CORP | - | - | - | - | - | - | - | - | - | 100 °C | -40 °C | - | - | 1.62 mm | 3.8 mm | - | SMT | 3.1 mm | Obsolete | - | - | Yes | 300 deg | - | - | - | - | EVM-3G | 20% | - | - | EAR99 | 250 ppm/°C | - | 1000000 Ω | - | - | 8533.40.80.50 | TR, 7 Inch | - | Trimmer | POTENTIOMETER | unknown | - | 0.15 W | - | 50 V | - | 1512 | - | - | - | - | - | - | - | - | - | ||
![]() SMD1210P010TS Littelfuse Inc | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | - | - | - | - | - | - | LITTELFUSE INC | - | - | - | - | - | SMD1210 | - | - | - | 85 °C | -40 °C | CHIP, 1210 | - | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | - | - | No | - | - | - | - | - | - | - | e0 | - | EAR99 | - | - | - | Tin/Lead (Sn/Pb) | - | 8533.40.80.70 | TR, BLISTER, 7 INCH | - | - | PTC RESETTABLE FUSE | unknown | - | - | - | - | - | - | - | DUAL ENDED | OVERLOAD PROTECTION | - | - | - | - | - | - | ||
![]() SCK08152MSY Thinking Electronic Industrial Co Ltd | In Stock | - | Datasheet | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | socket | 1x9 | - | 2.54mm | THT | THINKING ELECTRONIC INDUSTRIAL CO LTD | - | - | - | female | - | - | - | - | - | 170 °C | -40 °C | RADIAL LEADED , HALOGEN FREE AND ROHS COMPLIANT | - | 9.5 mm | 9.5 mm | DISK PACKAGE | Radial | 5 mm | Active | - | - | Yes | - | - | straight | pin strips | - | - | 20% | e3 | Yes | EAR99 | - | - | 15 Ω | TIN | - | 8533.40.80.70 | BULK | - | - | NTC THERMISTOR | unknown | CSA; CQC; CUL; TUV; UL | 2.3 W | - | - | - | - | 25 °C | RADIAL | OVERCURRENT PROTECTION | - | beryllium copper | - | - | - | - | ||
![]() 2176409-1 TE Connectivity | In Stock | - | Datasheet | - | - | NO | FLAT | THROUGH HOLE MOUNT | - | 2 | - | socket | 1x8 | - | 2.54mm | THT | TE CONNECTIVITY LTD | - | - | - | female | - | - | - | - | - | 250 °C | -55 °C | RADIAL LEADED | - | 13.5 mm | 60 mm | - | Radial | 14.5 mm | Active | - | - | Yes | - | - | straight | pin strips | - | - | 5% | - | - | - | 300 ppm/°C | - | 60 Ω | - | - | - | BULK, BOX | - | Rectangular | FIXED RESISTOR | compliant | - | 20 W | 60mm x 14.5mm x 13.5mm | - | - | - | 70 °C | - | - | - | beryllium copper | - | - | - | - | ||
![]() SCK13153MSY Thinking Electronic Industrial Co Ltd | In Stock | - | Datasheet | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | socket | 2x14 | - | 2.54mm | THT | THINKING ELECTRONIC INDUSTRIAL CO LTD | - | - | - | female | - | - | - | - | - | 200 °C | -40 °C | RADIAL LEADED , HALOGEN FREE AND ROHS COMPLIANT | - | 14.5 mm | 14.5 mm | DISK PACKAGE | Radial | 6 mm | Active | - | - | Yes | - | 2.54mm | straight | pin strips | - | - | 20% | e3 | Yes | EAR99 | - | - | 15 Ω | TIN | - | 8533.40.80.70 | BULK | - | - | NTC THERMISTOR | unknown | CSA; CQC; CUL; TUV; UL | 3.1 W | - | - | - | - | 25 °C | RADIAL | OVERCURRENT PROTECTION | - | beryllium copper | - | - | - | - | ||
![]() SL3TTE15L0F KOA Speer Electronics Inc | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | - | socket | 1x22 | - | 2.54mm | THT | KOA SPEER ELECTRONICS INC | - | - | - | female | - | - | - | - | - | 180 °C | -55 °C | - | - | 2.5 mm | 11.5 mm | - | SMT | 7 mm | Active | - | - | Yes | - | - | straight | pin strips | - | - | 1% | e3 | - | EAR99 | 100 ppm/°C | - | 0.015 Ω | TIN | FLAME PROOF | 8533.21.00.30 | TR, EMBOSSED PLASTIC, 7 INCH | - | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 3 W | - | - | - | 4527 | 70 °C | - | - | - | beryllium copper | - | - | - | - | ||
![]() WSLF2512L3000FEA Vishay Intertechnologies | 4418 |
| Datasheet | 15 Weeks | - | YES | GULL WING | SURFACE MOUNT | - | 2 | - | socket | 1x12 | - | 1.27mm | SMT | VISHAY INTERTECHNOLOGY INC | - | - | - | female | - | - | - | - | - | 170 °C | -65 °C | CHIP | - | 1.02 mm | 6.35 mm | RECTANGULAR PACKAGE | SMT | 3.02 mm | Active | - | - | Yes | - | - | straight | pin strips | - | - | 1% | - | - | EAR99 | 200 ppm/°C | - | 0.0003 Ω | - | ANTI-SULFUR | 8533.21.00.30 | TR, EMBOSSED PLASTIC, 13 INCH | - | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 10 W | - | 0.0548 V | - | 2512 | 70 °C | - | - | - | bronze | - | - | - | - | ||
![]() WSR5R0100FEA Vishay Intertechnologies | 30000 |
| Datasheet | 13 Weeks, 4 Days | - | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | - | socket | 2x4 | - | 2.54mm | SMT | VISHAY INTERTECHNOLOGY INC | - | - | - | female | - | - | - | - | - | 275 °C | -65 °C | CHIP | - | 2.41 mm | 11.56 mm | - | SMT | 6.98 mm | Active | - | - | Yes | - | 2.54mm | straight | pin strips | - | - | 1% | e2 | - | - | 75 ppm/°C | - | 0.01 Ω | Tin/Silver (Sn96Ag4) | ANTI-SULFUR | - | TR, EMBOSSED PLASTIC, 13 INCH | - | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 5 W | - | 0.22 V | - | 4527 | 70 °C | - | - | - | bronze | - | - | - | - | ||
![]() CRCW08051M00FKEA Vishay Intertechnologies | 2170 |
| Datasheet | 13 Weeks, 3 Days | - | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | - | socket | 2x3 | - | 2.54mm | SMT | VISHAY INTERTECHNOLOGY INC | - | - | - | female | - | - | - | - | - | 155 °C | -55 °C | CHIP | - | 0.45 mm | 2 mm | - | SMT | 1.25 mm | Active | - | - | Yes | - | 2.54mm | straight | pin strips | - | - | 1% | e3 | Yes | EAR99 | 100 ppm/°C | - | 1000000 Ω | MATTE TIN OVER NICKEL | LASER TRIMMABLE, RATED AC VOLTAGE (V): 150 | 8533.21.00.30 | TR, PAPER, 7 INCH | - | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.125 W | - | 150 V | - | 0805 | 70 °C | - | - | - | bronze | - | - | - | - | ||
![]() MCU08050Z0000ZP500 Vishay Intertechnologies | 100000 |
| Datasheet | 13 Weeks, 3 Days | - | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | CHIP | - | 0.45 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Active | - | - | Yes | - | - | - | - | - | - | - | e3 | - | - | - | - | - | TIN OVER NICKEL | ANTI-SULFUR, RATED CURRENT: 1.5A | - | TR, Paper, 7 Inch | - | Rectangular | JUMPER | compliant | CECC40401-801 | 0.125 W | - | - | - | 0805 | 70 °C | - | - | - | - | - | - | - | - | ||
![]() PR01000107501JR500 Vishay Intertechnologies | 47 |
| Datasheet | 13 Weeks | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | whitemin | 12 V | icon "ON" | - | ≥40000 hours | - | - | - | 250 V | 200 °C | -55 °C | AXIAL LEADED | 2.5 mm | - | 6.5 mm | TUBULAR PACKAGE | Axial | - | Active | IP65 | 45...85 % | Yes | - | - | - | - | - | - | 5% | e3 | - | - | 250 ppm/°C | - | 7500 Ω | MATTE TIN | - | - | TR | - | Tubular | FIXED RESISTOR | compliant | AEC-Q200 | 1 W | - | 350 V | 0.58 mm | - | 70 °C | - | - | - | - | - | - | 3Pin+2Pin | - | ||
![]() WSLP1206R0150FEA Vishay Intertechnologies | 12000 |
| Datasheet | 12 Weeks, 3 Days | board mount - soldering | YES | WRAPAROUND | SURFACE MOUNT | Nylon 66, red | 2 | - | - | - | copper alloy | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | 3 A | - | - | 170 °C | -65 °C | CHIP | - | 0.635 mm | 3.2 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | Active | - | - | Yes | - | - | - | - | - | - | 1% | e3 | - | - | 75 ppm/°C | Plug (M) angled pin connector TP series | 0.015 Ω | MATTE TIN OVER NICKEL | ANTI-SULFUR | - | TR, Embossed Plastic, 7 Inch | 8.2 (housing) mm | Chip | FIXED RESISTOR | compliant | AEC-Q200 | 1 W | - | 0.1225 V | - | 1206 | 70 °C | - | - | - | - | - | - | - | 5.08 mm | ||
![]() RCL122527K0FKEG Vishay Intertechnologies | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | 2 | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | 155 °C | -55 °C | - | - | 0.75 mm | 3.2 mm | - | SMT | 6.3 mm | Active | - | - | Yes | - | - | - | - | - | RCL-E3 | 1% | - | - | - | -100,100 ppm/°C | - | 27000 Ω | - | - | - | TR, Blister, 7 Inch | - | Chip | FIXED RESISTOR | unknown | AEC-Q200 | 2 W | - | 200 V | - | 1225 | - | - | - | - | - | - | - | - | - | ||
![]() VR37000001005JA100 Vishay Intertechnologies | 2260 |
| Datasheet | 12 Weeks | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | 155 °C | -55 °C | AXIAL LEADED | 4 mm | - | 9 mm | - | Axial | - | Active | - | - | Yes | - | - | - | - | - | - | 5% | e3 | - | - | 200 ppm/°C | - | 10000000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | RATED AC VOLTAGE (V): 3500 | - | AMMO PACK | - | Tubular | FIXED RESISTOR | compliant | AEC-Q200; CQC; UL; VDE | 0.5 W | - | 3500 V | 0.7 mm | - | 70 °C | - | - | - | - | - | - | - | - | ||
![]() MMA02040C4708FB000 Vishay Intertechnologies | 15656 | - | Datasheet | 10 Weeks | - | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | 155 °C | -55 °C | MELF | 1.4 mm | - | 3.6 mm | - | MELF | - | Active | - | - | Yes | - | - | - | - | - | - | 1% | e3 | - | - | 50 ppm/°C | - | 4.7 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | ANTI-SULFUR; LASER TRIMMABLE; RATED AC VOLTAGE (V): 200; STANDARD: CECC40401-803 | - | TR, BLISTER, 13 INCH | - | Cylindrical | FIXED RESISTOR | compliant | AEC-Q200 | 0.4 W | - | 200 V | - | 1406 | 70 °C | - | - | - | - | - | - | - | - | ||
![]() CRCW2512180KFKEG Vishay Intertechnologies | 10 |
| Datasheet | 12 Weeks | - | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | 155 °C | -55 °C | CHIP | - | 0.6 mm | 6.3 mm | - | SMT | 3.15 mm | Active | - | - | Yes | - | - | - | - | - | - | 1% | e3 | Yes | EAR99 | 100 ppm/°C | - | 180000 Ω | MATTE TIN OVER NICKEL | LASER TRIMMABLE, RATED AC VOLTAGE (V): 500 | 8533.21.00.30 | TR, BLISTER, 7 INCH | - | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 1 W | - | 500 V | - | 2512 | 70 °C | - | - | - | - | - | - | - | - | ||
![]() NTCLE413E2103F102L Vishay Intertechnologies | 1500 | - | Datasheet | 11 Weeks, 3 Days | - | NO | FLEXIBLE WIRE | CHASSIS MOUNT | - | 2 | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | 105 °C | -40 °C | - | - | 10 mm | 3 mm | DISK PACKAGE | Chasis Mount | 3 mm | Active | - | - | Yes | - | - | - | - | - | - | 1% | e3 | - | - | - | - | 10000 Ω | TIN | - | - | - | - | - | NTC THERMISTOR | compliant | - | 0.1 W | - | - | - | - | 55 °C | RADIAL | TEMPERATURE SENSING | 3435 K | - | - | - | - | - | ||
![]() TNPW04021K00BEED Vishay Intertechnologies | 4200000 |
| Datasheet | 21 Weeks, 4 Days | - | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | Computer/Audio/Video equipment; LED lighting | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | 1 A | 24 V | 125 °C | -55 °C | CHIP | - | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Active | - | - | Yes | - | - | - | - | 0.85 m | - | 0.1% | - | Yes | EAR99 | 25 ppm/°C | - | 1000 Ω | Pure Matte Tin (Sn) - with Nickel (Ni) barrier | ANTI-SULFUR, RATED AC VOLTAGE (V): 50 | 8533.21.00.30 | TR, Paper, 7 Inch | - | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.07 W | - | 50 V | - | 0402 | 70 °C | - | - | - | - | A003 Series Switching Power Supply | 100-240 (AC), 50 Hz V | - | - | ||
![]() NTCALUG02A103GA Vishay Intertechnologies | 844 |
| Datasheet | 14 Weeks, 3 Days | - | NO | FLEXIBLE WIRE | CHASSIS MOUNT | - | 2 | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | 16.8 mm | 8.5 mm | - | Chassis Mount | 4.3 mm | Active | - | - | Yes | - | - | - | - | - | - | 2% | e3 | - | - | - | - | 10000 Ω | TIN | - | - | BULK | - | - | NTC THERMISTOR | unknown | AEC-Q200; CUL; UL | - | - | - | - | - | - | RADIAL | TEMPERATURE SENSING | 3984 K | - | - | - | - | - |