- Manufacturer
- Resistance
- Tolerance
- Resistor Type
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Temperature Coefficient
- Mounting Feature
- Surface Mount
Attribute column
Categories
Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Terminal Placement | Number of Turns | Actuator Orientation | Thermistor Application | Circuit RMS Voltage-Max | Resistance Law | Energy Absorbing Capacity-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() J1/4ZVTPA KOA Speer Electronics Inc | In Stock | - | Datasheet | - | - | - | - | KOA SPEER ELECTRONICS INC | - | 125 °C | -55 °C | - | 2.3 mm | - | 6.5 mm | - | Axial | - | Active | - | J1/4Z | - | - | - | EAR99 | - | 0.01 Ω | - | - | - | Ammo Pack | Molded | FIXED RESISTOR | compliant | - | - | - | 30 mm | - | 0.6 mm | - | - | - | - | - | - | - | - | - | ||
![]() WK06S220JTLJ Walsin Technology Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC0805LF267KF TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF-W0201LF-02-6191-D-P-LT TT Electronics Resistors | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | TT ELECTRONICS PLC | - | 125 °C | -55 °C | CHIP | - | 0.26 mm | 0.58 mm | - | SMT | 0.29 mm | Active | Yes | - | 0.5% | e3 | - | EAR99 | 50 ppm/°C | 6190 Ω | MATTE TIN OVER NICKEL | PRECISION | 8533.21.00.30 | TR, Paper | Rectangular | FIXED RESISTOR | compliant | - | 0.031 W | - | - | 15 V | - | 0201 | 70 °C | - | - | - | - | - | - | - | ||
![]() PVC6D502A01M00 Murata Manufacturing Co Ltd | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 3 | MURATA MANUFACTURING CO LTD | PVC6 | - | -55 °C | - | - | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | - | - | 10% | - | - | EAR99 | - | 5000 Ω | - | - | - | MAGAZINE | - | TRIMMER | unknown | - | 0.5 W | SCREW | - | - | - | - | 70 °C | - | 1 | VERTICAL | - | - | LINEAR | - | ||
![]() AS02FTE1691 Viking Tech Corp | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | - | 155 °C | -55 °C | CHIP | - | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Active | Yes | - | 1% | e3 | - | EAR99 | 100 ppm/°C | 1690 Ω | Tin (Sn) - with Nickel (Ni) barrier | ANTI-SULFUR | 8533.21.00.30 | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | unknown | - | 0.0625 W | - | - | 50 V | - | 0402 | 70 °C | - | - | - | - | - | - | - | ||
![]() RER50F61R9R Vishay Dale | In Stock | - | Datasheet | NO | LUG | CHASSIS MOUNT | 2 | VISHAY INTERTECHNOLOGY INC | - | 250 °C | -55 °C | Chassis Mount, | - | 13.87 mm | 27.43 mm | RECTANGULAR PACKAGE | Chassis Mount | 26.97 mm | Active | No | - | 1% | e0 | No | EAR99 | 30 ppm/°C | 61.9 Ω | Tin/Lead (Sn/Pb) | FREE AIR POWER: 8W | 8533.21.00.80 | - | Rectangular | FIXED RESISTOR | compliant | MIL-PRF-39009 | 20 W | - | - | 35.1852 V | - | - | 25 °C | - | - | - | - | - | - | - | ||
![]() MF55C2492FT52 KOA Speer Electronics Inc | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | KOA SPEER ELECTRONICS INC | MF | 155 °C | -55 °C | AXIAL LEADED | 2.3 mm | - | 7.1 mm | TUBULAR PACKAGE | Axial | - | Obsolete | No | MF | 1% | e0 | - | EAR99 | 50 ppm/°C | 24900 Ω | Tin/Lead (Sn/Pb) | - | 8533.21.00.90 | TR | Film | FIXED RESISTOR | not_compliant | MIL-R-10509 | 0.25 W | - | 30 mm | 250 V | - | - | 70 °C | - | - | - | - | - | - | - | ||
![]() S10K60 Infineon Technologies AG | In Stock | - | Datasheet | NO | - | THROUGH HOLE MOUNT | - | INFINEON TECHNOLOGIES AG | - | - | - | - | - | - | - | - | Radial | - | Obsolete | No | - | - | e0 | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | 8533.40.40.00 | - | - | VARISTOR | unknown | - | - | - | - | 85 V | - | - | - | - | - | - | - | 60 V | - | 10 J | ||
![]() PRG3216Q-41R2-D-T5 Susumu Co Ltd | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | SUSUMU CO LTD | - | 155 °C | -55 °C | CHIP | - | 0.45 mm | 1.6 mm | - | SMT | 3.2 mm | Active | Yes | - | 0.5% | - | - | EAR99 | 50 ppm/°C | 41.2 Ω | MATTE TIN | ANTI-SULFUR | 8533.21.00.30 | TR, EMBOSSED, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 1 W | - | - | 150 V | - | 0612 | 70 °C | - | - | - | - | - | - | - | ||
![]() PRG5025Q-6651-D-T4 Susumu Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B57411V2151J062 TDK Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC1206LF1R87F TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC1206LF21R5J TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SR0402FR-072K2L YAGEO Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | - | 155 °C | -55 °C | CHIP | - | 0.35 mm | 1 mm | - | SMT | 0.5 mm | Active | Yes | - | 1% | e3 | - | EAR99 | 100 ppm/°C | 2200 Ω | MATTE TIN OVER NICKEL | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.0625 W | - | - | 75 V | - | 0402 | 70 °C | - | - | - | - | - | - | - | ||
![]() WF04T2211BTL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | - | 155 °C | -55 °C | SMT, 0402 | - | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Active | Yes | - | 0.1% | e3 | Yes | EAR99 | 50 ppm/°C | 2210 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | HIGH PRECISION | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.0625 W | - | - | 50 V | - | 0402 | 70 °C | - | - | - | - | - | - | - | ||
![]() WR25X1432FTL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | - | 155 °C | -55 °C | CHIP | - | 0.6 mm | 6.4 mm | - | SMT | 3.2 mm | Active | Yes | - | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 14300 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, Plastic, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 1 W | - | - | 250 V | - | 2512 | 70 °C | - | - | - | - | - | - | - | ||
![]() RC2512FK-075M76L YAGEO Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | - | 155 °C | -55 °C | CHIP | - | 0.55 mm | 6.35 mm | - | SMT | 3.1 mm | Active | Yes | - | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 5760000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE | 8533.21.00.30 | TR, EMBOSSED PLASTIC, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 1 W | - | - | 200 V | - | 2512 | 70 °C | - | - | - | - | - | - | - | ||
![]() HT-S91BG5 Harvatek Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30R185U Littelfuse Inc | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | LITTELFUSE INC | 30R | 85 °C | -40 °C | - | - | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | Yes | - | - | e3 | Yes | EAR99 | - | - | Matte Tin (Sn) | 0.03OHM MEASURED AT 23 DEG CEL | 8533.40.80.70 | BULK | - | PTC RESETTABLE FUSE | unknown | - | - | - | - | - | - | - | - | RADIAL | - | - | TEMPERATURE SENSING | - | - | - |