- Manufacturer
- Resistance
- Tolerance
- Resistor Type
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Number of Terminals
- Mounting Feature
- Surface Mount
- Operating Temperature-Min
- Operating Temperature-Max
- Rated Power Dissipation (P)
Attribute column
Categories
Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Capacitors series | Case - inch | Case - mm | Ihs Manufacturer | Kind of capacitor | Manufacturer Series | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Power(Watts) | RoHS | Rohs Code | Type of capacitor | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Capacitance | Packing Method | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Dielectric | Working Voltage | Size Code | Rated Temperature | Terminal Placement | Thermistor Application | Rated Voltage | Thermal Sensitivity Index |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 103AT-4 SEMITEC Corporation | In Stock | - | Datasheet | - | NO | FLEXIBLE WIRE | CHASSIS MOUNT | 2 | - | - | - | SEMITEC CORP | - | - | - | 90 °C | -30 °C | - | , | 8 mm | 2.5 mm | DISK PACKAGE | Chassis Mount | - | Active | - | - | Yes | - | - | 1% | - | - | EAR99 | - | 10000 Ω | - | - | 8533.40.80.70 | - | BULK | - | NTC THERMISTOR | unknown | - | 0.01 W | - | - | - | 25 °C | RADIAL | TEMPERATURE COMPENSATION | - | 3435 K | ||
![]() TNPW04026K65BEED Vishay Intertechnologies | 1124066 |
| Datasheet | 8 Weeks | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | 125 °C | -55 °C | - | CHIP | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Active | - | - | Yes | - | - | 0.1% | - | Yes | EAR99 | 25 ppm/°C | 6650 Ω | Pure Matte Tin (Sn) - with Nickel (Ni) barrier | ANTI-SULFUR, RATED AC VOLTAGE (V): 50 | 8533.21.00.30 | - | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.07 W | - | 50 V | 0402 | 70 °C | - | - | - | - | ||
![]() WSL12061L000FEA18 Vishay Intertechnologies | 1393 |
| Datasheet | 6 Weeks, 3 Days | YES | WRAPAROUND | SURFACE MOUNT | 2 | KAM | 1210 | 3225 | VISHAY INTERTECHNOLOGY INC | MLCC | - | SMD | 170 °C | -65 °C | - | CHIP | 0.635 mm | 3.2 mm | - | SMT | 1.6 mm | Active | - | - | Yes | ceramic | - | 1% | - | - | - | 275 ppm/°C | 0.001 Ω | MATTE TIN OVER NICKEL | ANTI-SULFUR | - | 4.7µF | TR, EMBOSSED PLASTIC, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.5 W | X7R | 0.0224 V | 1206 | 70 °C | - | - | - | - | ||
![]() TNPW04028K98BEED Vishay Intertechnologies | 10 |
| Datasheet | 8 Weeks | YES | WRAPAROUND | SURFACE MOUNT | 2 | KAM | 1206 | 3216 | VISHAY INTERTECHNOLOGY INC | MLCC | - | SMD | 125 °C | -55 °C | - | CHIP | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Active | - | - | Yes | ceramic | - | ±10% | - | Yes | EAR99 | 25 ppm/°C | 8980 Ω | Pure Matte Tin (Sn) - with Nickel (Ni) barrier | ANTI-SULFUR, RATED AC VOLTAGE (V): 50 | 8533.21.00.30 | 22nF | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.07 W | X7R | 50 V | 0402 | 70 °C | - | - | - | - | ||
![]() RC2512JR-070R YAGEO Corporation | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | YAGEO CORP | - | - | - | - | -55 °C | - | CHIP | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | - | - | Yes | - | - | 5% | e3 | Yes | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | - | TR, EMBOSSED, 7 INCH | - | JUMPER | compliant | - | 1 W | - | - | 2512 | 70 °C | - | - | - | - | ||
![]() SL1TTE28L0F KOA Speer Electronics Inc | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | KOA SPEER ELECTRONICS INC | - | - | - | 180 °C | -55 °C | - | CHIP | 1.9 mm | 6.3 mm | - | SMT | 3.1 mm | Active | - | - | Yes | - | - | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 0.028 Ω | TIN | FLAME PROOF, IEC60115-1 | 8533.21.00.30 | - | TR, EMBOSSED PLASTIC, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 1 W | - | - | 2512 | 70 °C | - | - | - | - | ||
![]() RV24YN20S-B101 Tokyo Cosmos Elec | 10000 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box-packed | - | - | - | - | - | - | - | 250mW | true | - | - | - | ±10% | - | - | - | - | 100Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 315V | - | ||
![]() PWC0805LF1M78J TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RN73S1JTTD1002B25 KOA Speer Electronics Inc | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | KOA SPEER ELECTRONICS INC | - | - | - | 125 °C | -55 °C | - | CHIP, ROHS COMPLIANT | 0.45 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Obsolete | - | - | Yes | - | - | 0.1% | e3 | - | EAR99 | 25 ppm/°C | 10000 Ω | MATTE TIN OVER NICKEL | HIGH PRECISION | 8533.21.00.30 | - | TR, PAPER, 7 INCH | Chip | FIXED RESISTOR | compliant | IEC60115-8 | 0.063 W | - | 50 V | 0603 | 70 °C | - | - | - | - | ||
![]() RR0510R-203-D Cyntec Co Ltd | In Stock | - | Datasheet | - | - | - | - | 2 | - | - | - | CYNTEC CO LTD | - | - | - | 125 °C | -55 °C | - | - | 0.35 mm | 1 mm | - | SMT | 0.5 mm | Obsolete | - | - | - | - | RR0510(11K-100K) | 0.5% | - | - | EAR99 | 100 ppm/°C | 20000 Ω | - | - | - | - | TR | Chip | FIXED RESISTOR | unknown | - | 0.0625 W | - | 25 V | 0402 | - | - | - | - | - | ||
![]() PCF-W0402LF-03-787R-B-P-LT TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PRG5025Q-1152-B-T4 Susumu Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RK73BTTD105J KOA Speer Electronics Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RK73H2BLTD5K60F KOA Speer Electronics Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR1206-8W-272JT VENKEL LTD | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | VENKEL LTD | - | - | - | 155 °C | -55 °C | - | CHIP | 0.56 mm | 3.2 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | Active | - | - | Yes | - | - | 5% | e3 | Yes | EAR99 | 350 ppm/°C | 2700 Ω | MATTE TIN OVER NICKEL | - | 8533.21.00.30 | - | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.125 W | - | 200 V | 1206 | 70 °C | - | - | - | - | ||
![]() RC1206DR-07287KL YAGEO Corporation | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | YAGEO CORP | - | - | - | 155 °C | -55 °C | - | CHIP | 0.55 mm | 3.1 mm | - | SMT | 1.6 mm | Active | - | - | Yes | - | - | 0.5% | e3 | - | EAR99 | 100 ppm/°C | 287000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE | 8533.21.00.30 | - | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.25 W | - | 200 V | 1206 | 70 °C | - | - | - | - | ||
![]() NTCG163EH131JT TDK Corporation | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | TDK CORP | - | NTCG16 | - | 125 °C | -40 °C | - | CHIP, 0603, LEAD FREE | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | - | - | Yes | - | - | 5% | e3 | - | EAR99 | - | 125 Ω | Matte Tin (Sn) | - | 8533.40.80.70 | - | TR | - | NTC THERMISTOR | unknown | - | - | - | - | - | - | DUAL ENDED | TEMPERATURE COMPENSATION | - | 3250 K | ||
![]() 3296WDM3104 Bourns Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RMC1/8K514FTP Kamaya Inc | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | KAMAYA ELECTRIC CO LTD | - | - | - | 155 °C | -55 °C | - | SMT, 1206 | 0.55 mm | 3.1 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | Active | - | - | Yes | - | - | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 510000 Ω | TIN OVER NICKEL | - | 8533.21.00.30 | - | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.25 W | - | 200 V | 1206 | 70 °C | - | - | - | - | ||
![]() QFX-SFP-DAC-3M-C ATGBICS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |