- Manufacturer
- Resistance
- Tolerance
- Resistor Type
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Number of Terminals
- Temperature Coefficient
- Mounting Feature
- Operating Temperature-Min
- Surface Mount
- Operating Temperature-Max
Attribute column
Categories
Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature | Terminal Placement | Thermistor Application |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9T080J2A3302FBPFT YAGEO Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | - | 125 °C | -55 °C | - | 0.5 mm | 2 mm | - | SMT | 1.25 mm | Obsolete | Yes | 1% | - | - | EAR99 | 50 ppm/°C | 33000 Ω | - | - | - | TR, Paper, 7 Inch | Chip | FIXED RESISTOR | unknown | - | 0.1 W | 100 V | 0805 | - | - | - | ||
![]() CR-03FE7--22R1 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | - | 155 °C | -55 °C | CHIP | 0.45 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Active | Yes | 1% | e3 | - | EAR99 | 50 ppm/°C | 22.1 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.1 W | 75 V | 0603 | 70 °C | - | - | ||
![]() CR012672F MERITEK Electronics Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | MERITEK ELECTRONICS CORP | - | 155 °C | -55 °C | CHIP, ROHS COMPLIANT | 0.55 mm | 6.3 mm | RECTANGULAR PACKAGE | SMT | 3.2 mm | Active | Yes | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 26700 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 1 W | 200 V | 2512 | 70 °C | - | - | ||
![]() B59950-C160-A70 TDK Epcos | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | EPCOS AG | - | 60 °C | - | - | - | - | DISK PACKAGE | - | - | Obsolete | Yes | - | e3 | Yes | EAR99 | - | 3.7 Ω | Tin (Sn) | - | 8533.40.80.70 | - | - | PTC THERMISTOR | compliant | - | - | - | - | - | RADIAL | OVERLOAD PROTECTION | ||
![]() B59950-C160-A70 Siemens | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | SIEMENS A G | - | - | - | , | - | - | DISK PACKAGE | - | - | Transferred | - | - | - | - | EAR99 | - | 3.7 Ω | - | - | 8533.40.80.70 | - | - | PTC THERMISTOR | unknown | - | - | - | - | - | - | OVERLOAD PROTECTION | ||
![]() RK73H2BT6190F KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 155 °C | -55 °C | CHIP | 0.6 mm | 3.2 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | Obsolete | No | 1% | e0 | - | EAR99 | 100 ppm/°C | 619 Ω | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | PRECISION | 8533.21.00.30 | TR, PUNCHED PAPER, 7 INCH | Thick Film | FIXED RESISTOR | not_compliant | MIL-R-55342 | 0.25 W | 200 V | 1206 | 70 °C | - | - | ||
![]() RPW50T510J Taiyosha Electric Co Ltd | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | TAIYOSHA ELECTRIC CO LTD | RPW50 | 155 °C | -55 °C | CHIP | - | - | RECTANGULAR PACKAGE | - | - | Contact Manufacturer | - | 5% | e3 | - | EAR99 | 200 ppm/°C | 51 Ω | TIN OVER NICKEL | - | 8533.21.00.30 | TR, 7 INCH | - | FIXED RESISTOR | unknown | - | 1 W | 200 V | 2010 | 70 °C | - | - | ||
![]() WF12T1000FTL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | - | 155 °C | -55 °C | , 1206 | 0.55 mm | 3.05 mm | RECTANGULAR PACKAGE | SMT | 1.55 mm | Active | Yes | 1% | e3 | Yes | EAR99 | 50 ppm/°C | 100 Ω | Tin (Sn) | HIGH PRECISION | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.125 W | 200 V | 1206 | 70 °C | - | - | ||
![]() SWR12JTEA3301 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | - | 155 °C | -55 °C | CHIP | 0.55 mm | 6.35 mm | RECTANGULAR PACKAGE | SMT | 3.1 mm | Active | Yes | 5% | e3 | - | EAR99 | 100 ppm/°C | 3300 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, EMBOSSED PLASTIC, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 1.5 W | 500 V | 2512 | 70 °C | - | - | ||
![]() RNC65H1962FS TT Electronics Resistors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NLB150XG01L-01 Tianma Micro-electronics Co | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RNC65H1962FS Hokuriku Electric Industry Co Ltd | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | HOKURIKU ELECTRIC INDUSTRY CO LTD | RNC | - | - | AXIAL LEADED | - | - | TUBULAR PACKAGE | - | - | Obsolete | - | 1% | - | - | EAR99 | 50 ppm/°C | 19600 Ω | - | - | 8533.21.00.90 | - | - | FIXED RESISTOR | unknown | MIL-R-55182F | 0.25 W | 300 V | - | 70 °C | - | - | ||
![]() SMD150-2018-2 TE Connectivity | In Stock | - | Datasheet | YES | FLAT | SURFACE MOUNT | 2 | RAYCHEM CORP | MIDSMD | 85 °C | -40 °C | - | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | - | - | e0 | - | EAR99 | - | - | TIN LEAD | RESISTANCE VALUE 0.13 OHM AT 20 DEG CEL | 8533.40.80.70 | - | - | PTC THERMISTOR | unknown | - | 1.4 W | - | - | - | DUAL | OVERLOAD PROTECTION | ||
![]() PWC0805LF330RF TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR-10FP7---68R Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | - | 155 °C | -55 °C | CHIP | 0.55 mm | 3.1 mm | RECTANGULAR PACKAGE | SMT | 2.6 mm | Active | Yes | 1% | e3 | - | EAR99 | 100 ppm/°C | 68 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | unknown | - | 0.5 W | 200 V | 1210 | 70 °C | - | - | ||
![]() CR254854F MERITEK Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC1206DR-07620KL YAGEO Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | - | 155 °C | -55 °C | CHIP | 0.55 mm | 3.1 mm | - | SMT | 1.6 mm | Active | Yes | 0.5% | e3 | - | EAR99 | 100 ppm/°C | 620000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.25 W | 200 V | 1206 | 70 °C | - | - | ||
![]() ERJ-3EKF3653 Panasonic Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR50-511GE Hokuriku Electric Industry Co Ltd | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | HOKURIKU ELECTRIC INDUSTRY CO LTD | - | 155 °C | -55 °C | CHIP | 0.56 mm | 5 mm | - | SMT | 2.5 mm | Active | Yes | 2% | - | - | EAR99 | 300 ppm/°C | 510 Ω | - | - | 8533.21.00.30 | TR, EMBOSSED, 7 INCH | Rectangular | FIXED RESISTOR | unknown | - | 0.75 W | 200 V | 2010 | 70 °C | - | - | ||
![]() RC1206DR-0724K3L YAGEO Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | - | 155 °C | -55 °C | CHIP | 0.55 mm | 3.1 mm | - | SMT | 1.6 mm | Active | Yes | 0.5% | e3 | - | EAR99 | 100 ppm/°C | 24300 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.25 W | 200 V | 1206 | 70 °C | - | - |