- Manufacturer
- Resistance
- Tolerance
- Resistor Type
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Temperature Coefficient
- Mounting Feature
- Surface Mount
Attribute column
Categories
Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Rotational Angle | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RC1206DR-0715K8L YAGEO Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | - | 155 °C | -55 °C | CHIP | - | 0.55 mm | 3.1 mm | - | SMT | 1.6 mm | Active | Yes | - | - | 0.5% | e3 | - | EAR99 | 100 ppm/°C | 15800 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.25 W | 200 V | 1206 | 70 °C | ||
![]() PWC1206LF2R43J TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AS05FTE8201 Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RS73F1ETTP1501B KOA Speer Electronics Inc | 10358 | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 155 °C | -55 °C | CHIP | - | 0.35 mm | 1 mm | - | SMT | 0.5 mm | Active | Yes | - | - | 0.1% | e3 | - | - | 25 ppm/°C | 1500 Ω | MATTE TIN OVER NICKEL | - | - | TR, PUNCHED PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.125 W | 75 V | 0402 | 85 °C | ||
![]() CR-02JL6---3M3 Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC0805LF8K2J TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF-W1206LF-03-4323-B-P-LT TT Electronics Resistors | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | TT ELECTRONICS PLC | - | 125 °C | -55 °C | CHIP | - | 0.65 mm | 3.05 mm | - | SMT | 1.55 mm | Active | Yes | - | - | 0.1% | e3 | Yes | EAR99 | 25 ppm/°C | 432000 Ω | MATTE TIN OVER NICKEL | PRECISION | 8533.21.00.30 | TR, Paper | Rectangular | FIXED RESISTOR | compliant | - | 0.125 W | 150 V | 1206 | 70 °C | ||
![]() WR08X2001FTLJ Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | - | 155 °C | -55 °C | , 0805 | - | 0.5 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Active | Yes | - | - | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 2000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE; RATED AC VOLTAGE (V): 150 | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.125 W | 150 V | 0805 | 70 °C | ||
![]() CR-03FE7--24K9 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | - | 155 °C | -55 °C | CHIP | - | 0.45 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Active | Yes | - | - | 1% | e3 | - | EAR99 | 50 ppm/°C | 24900 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.1 W | 75 V | 0603 | 70 °C | ||
![]() PWC1206LF360RJ TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC0805LF3M65J TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCR006YLPF1690 ROHM Semiconductor | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | ROHM CO LTD | - | 125 °C | -55 °C | CHIP | - | 0.23 mm | 0.6 mm | - | SMT | 0.3 mm | Active | Yes | - | - | 1% | - | - | EAR99 | 200 ppm/°C | 169 Ω | - | - | 8533.21.00.30 | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 0.05 W | 25 V | 0201 | 70 °C | ||
![]() RL2512FK-070R178L YAGEO Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | - | 125 °C | -55 °C | CHIP, ROHS COMPLIANT | - | 0.55 mm | 6.35 mm | RECTANGULAR PACKAGE | SMT | 3.2 mm | Active | Yes | - | - | 1% | e3 | Yes | EAR99 | 600 ppm/°C | 0.178 Ω | MATTE TIN OVER NICKEL | LASER TRIMMABLE | 8533.21.00.30 | TR, EMBOSSED, 7 INCH | Chip | FIXED RESISTOR | compliant | - | 1 W | - | 2512 | 70 °C | ||
![]() RL2512FK-070R178L Thunder Precision Resistor Co Ltd | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | THUNDER PRECISION RESISTOR CO LTD | - | 155 °C | -55 °C | CHIP | - | - | - | RECTANGULAR PACKAGE | - | - | Contact Manufacturer | - | - | - | 1% | - | - | EAR99 | 200 ppm/°C | 0.178 Ω | - | - | 8533.21.00.30 | TR, EMBOSSED, 7 INCH | - | FIXED RESISTOR | unknown | - | 1 W | - | 2512 | 70 °C | ||
![]() 224S-1-501 Bourns Inc | In Stock | - | Datasheet | - | - | - | - | BOURNS INC | 224S | 175 °C | -65 °C | - | - | 4.826 mm | 31.75 mm | - | Screw Ends | 8.128 mm | Obsolete | - | 7920 deg | 224S | 5% | - | - | EAR99 | 50 ppm/°C | 500 Ω | - | - | 8533.31.00.00 | - | Trimmer Pot | POTENTIOMETER | unknown | MIL-R-27208 | 1 W | - | - | - | ||
![]() PWC1206LF16R9J TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AS02FTE0510 Viking Tech Corp | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | - | 155 °C | -55 °C | CHIP | - | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Active | Yes | - | - | 1% | e3 | - | EAR99 | 100 ppm/°C | 51 Ω | Tin (Sn) - with Nickel (Ni) barrier | ANTI-SULFUR | 8533.21.00.30 | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | unknown | - | 0.0625 W | 50 V | 0402 | 70 °C | ||
![]() PWC0805LF82KJ TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AS03FTE9101A Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RN412ESTTE1871C25 KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 155 °C | -55 °C | SMT, 1406 | 1.55 mm | - | 3.5 mm | - | SMT | - | Active | Yes | - | - | 0.25% | e3 | Yes | EAR99 | 25 ppm/°C | 1870 Ω | MATTE TIN OVER NICKEL | IEC60115-8 | 8533.21.00.30 | TR, EMBOSSED, 7 INCH | Cylindrical | FIXED RESISTOR | compliant | AEC-Q200 | 0.25 W | 200 V | 1406 | 70 °C |