- Manufacturer
- Resistance
- Tolerance
- Resistor Type
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Temperature Coefficient
- Mounting Feature
- Surface Mount
Attribute column
Categories
Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Category CO2 Kg | Compliance Temperature Grade | Ihs Manufacturer | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Qualifications | Rohs Code | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Terminal Placement | Number of Turns | Actuator Orientation | Thermistor Application | Thermal Sensitivity Index | Circuit RMS Voltage-Max | Resistance Law | Energy Absorbing Capacity-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RC0603DR-078R25L YAGEO Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC0805DR-071R69L YAGEO Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AS03FTE9100 Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SIOV-S14K25 Infineon Technologies AG | In Stock | - | Datasheet | NO | - | THROUGH HOLE MOUNT | - | - | - | INFINEON TECHNOLOGIES AG | - | - | - | - | - | - | - | - | Radial | - | Obsolete | - | No | - | - | e0 | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | 8533.40.40.00 | - | - | VARISTOR | unknown | - | - | - | - | 31 V | - | - | - | - | - | - | - | - | 25 V | - | 7 J | ||
![]() SIOV-S14K25 Siemens | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | 4.54 | Industrial: -40C to +85C | SIEMENS A G | - | 85 °C | -40 °C | - | - | - | - | DISK PACKAGE | - | - | Obsolete | Space | - | - | - | - | - | EAR99 | - | - | - | - | 8533.40.40.00 | - | - | VARISTOR | unknown | CECC42201-004 | 0.1 W | - | - | 31 V | - | - | - | RADIAL | - | - | - | - | 25 V | - | 7 J | ||
![]() PWC2512LF3M9J TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3224J-1-502 Bourns Inc | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | 3 | - | - | BOURNS INC | - | 150 °C | -65 °C | CHIP, 1918 | - | - | - | RECTANGULAR PACKAGE | - | - | Active | - | - | - | 10% | - | - | EAR99 | - | 5000 Ω | - | - | 8533.40.80.50 | TR, EMBOSSED, 13 INCH | - | TRIMMER | unknown | - | 0.25 W | SCREW | - | - | - | - | 85 °C | - | 12 | HORIZONTAL | - | - | - | LINEAR | - | ||
![]() TTC05153KSY Thinking Electronic Industrial Co Ltd | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | - | THINKING ELECTRONIC INDUSTRIAL CO LTD | - | 125 °C | -30 °C | RADIAL LEADED, ROHS COMPLIANT | - | 6.5 mm | 6.5 mm | DISK PACKAGE | Radial | 5 mm | Active | - | Yes | - | 10% | - | Yes | EAR99 | - | 15000 Ω | - | - | 8533.40.80.70 | AMMO PACK; BULK; TR, 13 INCH | - | NTC THERMISTOR | unknown | CQC; CSA; CUL; TUV; UL | 0.45 W | - | - | - | - | - | 25 °C | RADIAL | - | - | TEMPERATURE SENSING | 4150 K | - | - | - | ||
![]() MFR5-191KFI TT Electronics Resistors | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | - | TT ELECTRONICS PLC | - | 155 °C | -55 °C | AXIAL LEADED | 3.6 mm | - | 9 mm | - | Axial | - | Active | - | Yes | - | 1% | e3 | - | EAR99 | 100 ppm/°C | 191000 Ω | TIN | - | 8533.21.00.90 | AMMO PACK | Tubular | FIXED RESISTOR | compliant | - | 0.75 W | - | - | 350 V | 0.8 mm | - | 70 °C | - | - | - | - | - | - | - | - | ||
![]() TFCR0603-16W-E-47R5BT VENKEL LTD | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | VENKEL LTD | - | 155 °C | -55 °C | SMT, 0603 | - | 0.45 mm | 1.55 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Active | - | Yes | - | 0.1% | e3 | Yes | EAR99 | 25 ppm/°C | 47.5 Ω | MATTE TIN OVER NICKEL | PRECISION | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.063 W | - | - | 50 V | - | 0603 | 70 °C | - | - | - | - | - | - | - | - | ||
![]() CR04304J MERITEK Electronics Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | MERITEK ELECTRONICS CORP | - | 155 °C | -55 °C | CHIP, ROHS COMPLIANT | - | 0.55 mm | 3.05 mm | RECTANGULAR PACKAGE | SMT | 2.55 mm | Active | - | Yes | - | 5% | e3 | Yes | EAR99 | 100 ppm/°C | 300000 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 0.5 W | - | - | 200 V | - | 1210 | 70 °C | - | - | - | - | - | - | - | - | ||
![]() RMC1/10K202FTP Kamaya Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | KAMAYA ELECTRIC CO LTD | - | 155 °C | -55 °C | CHIP | - | 0.55 mm | 2 mm | - | SMT | 1.25 mm | Active | - | Yes | - | 1% | e3 | - | - | 100 ppm/°C | 2000 Ω | MATTE TIN OVER NICKEL | - | - | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.125 W | - | - | 150 V | - | 0805 | 70 °C | - | - | - | - | - | - | - | - | ||
![]() PWC0805LF1M05J TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR083574F MERITEK Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PRG5025Q-7152-B-T4 Susumu Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC1206LF240KJ TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MR12X24R0FTLV Walsin Technology Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DMR251T7K5 Dubilier | In Stock | - | Datasheet | - | - | - | 2 | - | - | DUBILIER | - | 155 °C | -55 °C | - | 2.3 mm | - | 6.3 mm | CYLINDRICAL PACKAGE | Axial | - | Contact Manufacturer | - | Yes | DMR | 1% | - | - | EAR99 | 50 ppm/°C | 7500 Ω | - | - | - | Ammo Pack; Tape | Cylindrical | FIXED RESISTOR | unknown | - | 0.6 W | - | 28 mm | 300 V | 0.6 mm | - | - | - | - | - | - | - | - | - | - | ||
![]() TBPS1R103F345F5Q TAIYO YUDEN | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | TAIYO YUDEN CO LTD | TBPS1 | 125 °C | -55 °C | - | - | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | - | Yes | - | - | - | Yes | EAR99 | - | 10000 Ω | - | BATTERY PROTECTION | 8533.40.80.70 | - | - | NTC THERMISTOR | unknown | - | 0.063 W | - | - | - | - | - | - | - | - | - | TEMPERATURE SENSING | 3450 K | - | - | - | ||
![]() ARG03BTC8202 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | VIKING TECH CORP | - | 155 °C | -55 °C | CHIP | - | 0.45 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Active | - | Yes | - | 0.1% | e3 | - | EAR99 | 25 ppm/°C | 82000 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | unknown | - | 0.1 W | - | - | 75 V | - | 0603 | 70 °C | - | - | - | - | - | - | - | - |