- Manufacturer
- Resistance
- Tolerance
- Resistor Type
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Temperature Coefficient
- Mounting Feature
- Surface Mount
Attribute column
Categories
Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Rotational Angle | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Terminal Placement | Number of Turns | Actuator Orientation | Circuit RMS Voltage-Max | Resistance Law | Energy Absorbing Capacity-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RN73H2BTTD25B1KOHM KOA Speer Electronics Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCR006YLPF36R0 ROHM Semiconductor | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | ROHM CO LTD | - | 125 °C | -55 °C | CHIP | - | 0.23 mm | 0.6 mm | RECTANGULAR PACKAGE | SMT | 0.3 mm | Active | Yes | - | - | 1% | - | - | EAR99 | 200 ppm/°C | 36 Ω | - | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200; IATF 16949 | 0.05 W | - | - | 25 V | - | 0201 | 70 °C | - | - | - | - | - | - | ||
![]() PWR05FTFW47R5 Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RN55C3402F Vishay Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RN55C3402F TT Electronics Resistors | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | TT ELECTRONICS PLC | - | 175 °C | -65 °C | AXIAL LEADED | 2.3 mm | - | 6.4 mm | TUBULAR PACKAGE | Axial | - | Obsolete | No | - | RN | 1% | e0 | No | EAR99 | 50 ppm/°C | 34000 Ω | Tin/Lead (Sn/Pb) | PRECISION | 8533.21.00.90 | - | Cylindrical | FIXED RESISTOR | compliant | MIL-R-10509 | 0.1 W | - | 38.1 mm | 200 V | 0.64 mm | - | 125 °C | - | - | - | - | - | - | ||
![]() S14K20 Infineon Technologies AG | In Stock | - | Datasheet | NO | - | THROUGH HOLE MOUNT | - | INFINEON TECHNOLOGIES AG | - | - | - | - | - | - | - | - | Radial | - | Obsolete | No | - | - | - | e0 | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | 8533.40.40.00 | - | - | VARISTOR | compliant | - | - | - | - | 26 V | - | - | - | - | - | - | 20 V | - | 6 J | ||
![]() RN55C3402F SEI Stackpole Electronics Inc | In Stock | - | Datasheet | - | - | - | 2 | STACKPOLE ELECTRONICS INC | - | 155 °C | -55 °C | - | 2.35 mm | - | 6.35 mm | - | Axial | - | Obsolete | No | - | RNF | 1% | - | - | EAR99 | 50 ppm/°C | 34000 Ω | - | - | - | - | Flame Retardant | FIXED RESISTOR | unknown | MIL-R-10509 | 0.25 W | - | 28 mm | 250 V | 0.56 mm | - | - | - | - | - | - | - | - | ||
![]() RL20S273G Vishay Dale | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | VISHAY INTERTECHNOLOGY INC | - | 150 °C | -65 °C | , | 3.68 mm | - | 9.53 mm | TUBULAR PACKAGE | Axial | - | Active | No | - | - | 2% | e0 | No | EAR99 | 200 ppm/°C | 27000 Ω | Tin/Lead (Sn60Pb40) | - | - | - | - | FIXED RESISTOR | compliant | MIL-PRF-22684 | 0.5 W | - | - | 350 V | 0.81 mm | - | 70 °C | - | - | - | - | - | - | ||
![]() SFP-17A-C ATGBICS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AS03FTE3650A Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR-05BE7---4K7 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | - | 155 °C | -55 °C | CHIP | - | 0.5 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Active | Yes | - | - | 0.1% | e3 | - | EAR99 | 50 ppm/°C | 4700 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.125 W | - | - | 150 V | - | 0805 | 70 °C | - | - | - | - | - | - | ||
![]() MCR006YLPF86R6 ROHM Semiconductor | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | ROHM CO LTD | - | 125 °C | -55 °C | CHIP | - | 0.23 mm | 0.6 mm | - | SMT | 0.3 mm | Active | Yes | - | - | 1% | - | - | EAR99 | 200 ppm/°C | 86.6 Ω | - | - | 8533.21.00.30 | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 0.05 W | - | - | 25 V | - | 0201 | 70 °C | - | - | - | - | - | - | ||
![]() V385LA40BPW Littelfuse Inc | 198800 | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | LITTELFUSE INC | - | 125 °C | -55 °C | - | - | 28 mm | 23 mm | - | Radial | 7.3 mm | Active | - | - | - | - | - | - | - | - | - | - | - | - | BULK | - | VARISTOR | unknown | - | - | - | - | 505 V | - | - | 85 °C | RADIAL | - | - | 385 V | - | 160 J | ||
![]() PWC0805LF6R19J TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC1206DR-076K49L YAGEO Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC0402FRF0712K YAGEO Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | - | 155 °C | -55 °C | - | - | 0.35 mm | 1 mm | - | SMT | 0.5 mm | Obsolete | Yes | - | - | 1% | e3 | - | EAR99 | 100 ppm/°C | 12000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | TR | Rectangular | FIXED RESISTOR | compliant | - | 0.0625 W | - | - | 27.3861 V | - | 0402 | 70 °C | - | - | - | - | - | - | ||
![]() CR-12FL4---21K Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TVB7S391KR Thinking Electronic Industrial Co Ltd | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | 2 | THINKING ELECTRONIC INDUSTRIAL CO LTD | - | 125 °C | -40 °C | CHIP, ROHS COMPLIANT | - | 4.5 mm | 8 mm | RECTANGULAR PACKAGE | SMT | 6.3 mm | Active | Yes | - | - | - | - | Yes | EAR99 | - | - | - | - | 8533.40.40.00 | TR, 13 INCH | - | VARISTOR | unknown | CUL; TUV; UL | 0.1 W | - | - | 320 V | - | - | 85 °C | DUAL ENDED | - | - | 250 V | - | 11 J | ||
![]() RC0603FRF07470R YAGEO Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | RC | 155 °C | -55 °C | , 0603 | - | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | Yes | - | - | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 470 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE | 8533.21.00.30 | TR, PAPER, 7 INCH | - | FIXED RESISTOR | compliant | - | 0.1 W | - | - | 50 V | - | 0603 | 70 °C | - | - | - | - | - | - | ||
![]() 44JR200KT7 TT Electronics Resistors | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 3 | TT ELECTRONICS PLC | - | 150 °C | -65 °C | 4 MM, SQUARE, 3 PINS | - | 4.83 mm | 5.03 mm | RECTANGULAR PACKAGE | SMT | 3.73 mm | Obsolete | No | 1080 deg | 44 | 10% | - | - | - | 100 ppm/°C | 200000 Ω | - | - | - | TR, EMBOSSED, 7 INCH | Trimmer Pot | TRIMMER | compliant | - | 0.25 W | SCREW | - | 300 V | - | 2015 | 85 °C | - | 9 | HORIZONTAL | - | LINEAR | - |