- Manufacturer
- Resistance
- Tolerance
- Resistor Type
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Temperature Coefficient
- Mounting Feature
- Surface Mount
Attribute column
Categories
Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Terminal Placement | Circuit RMS Voltage-Max | Energy Absorbing Capacity-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RNC55J2213BS Vishay Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RNC55J2213BS Hokuriku Electric Industry Co Ltd | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | HOKURIKU ELECTRIC INDUSTRY CO LTD | - | 175 °C | -65 °C | AXIAL LEADED | 2.77 mm | - | 6.35 mm | TUBULAR PACKAGE | Axial | - | Obsolete | - | - | 0.1% | - | - | EAR99 | 25 ppm/°C | 221000 Ω | - | - | 8533.21.00.90 | - | Tubular | FIXED RESISTOR | unknown | MIL-R-55182F | 0.1 W | 38.1 mm | 200 V | 0.64 mm | - | 70 °C | - | - | - | ||
![]() AS03FTE8661A Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WF04U1580BTL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | - | 155 °C | -55 °C | SMT, 0402 | - | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Active | Yes | - | 0.1% | e3 | Yes | EAR99 | 25 ppm/°C | 158 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | HIGH PRECISION | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.0625 W | - | 50 V | - | 0402 | 70 °C | - | - | - | ||
![]() CR-12FP4---68K Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | - | 155 °C | -55 °C | CHIP | - | 0.55 mm | 6.35 mm | RECTANGULAR PACKAGE | SMT | 3.1 mm | Active | Yes | - | 1% | e3 | - | EAR99 | 100 ppm/°C | 68000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, EMBOSSED PLASTIC, 7 INCH | Rectangular | FIXED RESISTOR | unknown | - | 2 W | - | 250 V | - | 2512 | 70 °C | - | - | - | ||
![]() CR041R58F MERITEK Electronics Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | MERITEK ELECTRONICS CORP | - | 155 °C | -55 °C | CHIP, ROHS COMPLIANT | - | 0.55 mm | 3.05 mm | RECTANGULAR PACKAGE | SMT | 2.55 mm | Active | Yes | - | 1% | e3 | Yes | EAR99 | 200 ppm/°C | 1.58 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 0.5 W | - | 200 V | - | 1210 | 70 °C | - | - | - | ||
![]() RC1206DR-071R15L YAGEO Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | - | 155 °C | -55 °C | CHIP | - | 0.55 mm | 3.1 mm | - | SMT | 1.6 mm | Active | Yes | - | 0.5% | e3 | - | EAR99 | 200 ppm/°C | 1.15 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.25 W | - | 200 V | - | 1206 | 70 °C | - | - | - | ||
![]() RL2512FK-070R392L Thunder Precision Resistor Co Ltd | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | THUNDER PRECISION RESISTOR CO LTD | - | 155 °C | -55 °C | CHIP | - | - | - | RECTANGULAR PACKAGE | - | - | Contact Manufacturer | - | - | 1% | - | - | EAR99 | 200 ppm/°C | 0.392 Ω | - | - | 8533.21.00.30 | TR, EMBOSSED, 7 INCH | - | FIXED RESISTOR | unknown | - | 1 W | - | - | - | 2512 | 70 °C | - | - | - | ||
![]() WF08U4421BTL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | - | 155 °C | -55 °C | SMT, 0805 | - | 0.5 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Active | Yes | - | 0.1% | e3 | Yes | EAR99 | 25 ppm/°C | 4420 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | HIGH PRECISION | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.1 W | - | 100 V | - | 0805 | 70 °C | - | - | - | ||
![]() PWC0805LF3R01J TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LR1206-R25FW TT Electronics Welwyn Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KRL2400055SBY Thinking Electronic Industrial Co Ltd | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | THINKING ELECTRONIC INDUSTRIAL CO LTD | - | 85 °C | -40 °C | RADIAL LEADED, ROHS COMPLIANT | - | 18.5 mm | 12.5 mm | RECTANGULAR PACKAGE | Radial | 4.1 mm | Active | Yes | - | - | - | Yes | EAR99 | - | 0.45 Ω | - | - | 8533.40.80.70 | BULK | - | PTC RESETTABLE FUSE | unknown | CUL; TUV; UL | 3.4 W | - | - | - | - | - | RADIAL | 240 V | - | ||
![]() WR25X9091FTL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | - | 155 °C | -55 °C | CHIP | - | 0.6 mm | 6.4 mm | - | SMT | 3.2 mm | Active | Yes | - | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 9090 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, Plastic, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 1 W | - | 250 V | - | 2512 | 70 °C | - | - | - | ||
![]() RK73H1JT3921F KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | RK73H | 155 °C | -55 °C | CHIP | - | 0.5 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Obsolete | No | RK73 | 1% | e0 | - | EAR99 | 100 ppm/°C | 3920 Ω | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | PRECISION | 8533.21.00.30 | TR, PUNCHED PAPER, 7 INCH | Thick Film | FIXED RESISTOR | not_compliant | MIL-R-55342 | 0.1 W | - | 50 V | - | 0603 | 70 °C | - | - | - | ||
![]() CR0603-16W-102JSNT VENKEL LTD | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VENKEL LTD | CR | 155 °C | -55 °C | CHIP, ROHS COMPLIANT | - | 0.45 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Obsolete | Yes | CR0603-16W(G/J TOL) | 5% | e3 | Yes | EAR99 | 200 ppm/°C | 1000 Ω | MATTE TIN OVER NICKEL | - | 8533.21.00.30 | TAPE | Chip | FIXED RESISTOR | not_compliant | - | 0.063 W | - | 50 V | - | 0603 | 70 °C | - | - | - | ||
![]() S10K115 Siemens | In Stock | - | Datasheet | NO | - | THROUGH HOLE MOUNT | - | SIEMENS A G | - | - | - | - | - | - | - | - | Radial | - | Transferred | No | - | - | e0 | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | 8533.40.40.00 | - | - | VARISTOR | unknown | - | - | - | 150 V | - | - | - | - | 115 V | 18 J | ||
![]() S10K115 Infineon Technologies AG | In Stock | - | Datasheet | NO | - | THROUGH HOLE MOUNT | - | INFINEON TECHNOLOGIES AG | - | - | - | - | - | - | - | - | Radial | - | Obsolete | No | - | - | e0 | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | 8533.40.40.00 | - | - | VARISTOR | compliant | - | - | - | 150 V | - | - | - | - | 115 V | 18 J | ||
![]() AS01FTF1801A Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WR25X1542FTL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | - | 155 °C | -55 °C | CHIP | - | 0.6 mm | 6.4 mm | - | SMT | 3.2 mm | Active | Yes | - | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 15400 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, Plastic, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 1 W | - | 250 V | - | 2512 | 70 °C | - | - | - | ||
![]() CR-03JL7---1M3 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | - | 155 °C | -55 °C | CHIP | - | 0.45 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Active | Yes | - | 5% | e3 | - | EAR99 | 200 ppm/°C | 1300000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.1 W | - | 75 V | - | 0603 | 70 °C | - | - | - |