- Manufacturer
- Resistance
- Tolerance
- Resistor Type
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Temperature Coefficient
- Mounting Feature
- Surface Mount
Attribute column
Categories
Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Rotational Angle | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Actuator Type | Working Voltage | Size Code | Rated Temperature | Terminal Placement | Number of Turns | Actuator Orientation | Thermistor Application | Thermal Sensitivity Index | Circuit RMS Voltage-Max | Resistance Law | Energy Absorbing Capacity-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RC0402FRG0723K7 YAGEO Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | - | - | -55 °C | , 0402 | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | Yes | - | - | 1% | e3 | Yes | EAR99 | 200 ppm/°C | 23700 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 7 INCH | - | FIXED RESISTOR | compliant | - | 0.0625 W | - | 50 V | 0402 | 70 °C | - | - | - | - | - | - | - | - | ||
![]() ERJ1WRQFR27U Panasonic Electronic Components | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | PANASONIC CORP | ERJ1WR | 125 °C | -55 °C | CHIP | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | Yes | - | - | 1% | e3 | Yes | EAR99 | 200 ppm/°C | 0.27 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, EMBOSSED, 7 INCH | - | FIXED RESISTOR | unknown | - | 1 W | - | - | 2512 | 70 °C | - | - | - | - | - | - | - | - | ||
![]() AR03BTCX9091A Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCR18EZHFX7502 ROHM Semiconductor | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | ROHM CO LTD | - | 155 °C | -55 °C | CHIP | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | Yes | - | - | 1% | e3 | Yes | - | 100 ppm/°C | 75000 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | - | TR, PAPER, 7 INCH | - | FIXED RESISTOR | compliant | - | 0.25 W | - | 200 V | 1206 | 70 °C | - | - | - | - | - | - | - | - | ||
![]() AS03FTE1201A Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SWR12JTEA4702 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | - | 155 °C | -55 °C | CHIP | 0.55 mm | 6.35 mm | RECTANGULAR PACKAGE | SMT | 3.1 mm | Active | Yes | - | - | 5% | e3 | - | EAR99 | 100 ppm/°C | 47000 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, EMBOSSED PLASTIC, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 1.5 W | - | 500 V | 2512 | 70 °C | - | - | - | - | - | - | - | - | ||
![]() 44JR10T7 TT Electronics Resistors | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 3 | TT ELECTRONICS PLC | - | 150 °C | -65 °C | 4 MM, SQUARE, 3 PINS | 4.83 mm | 5.03 mm | RECTANGULAR PACKAGE | SMT | 3.73 mm | Obsolete | No | 1080 deg | 44 | 20% | - | - | - | 250 ppm/°C | 10 Ω | - | - | - | TR, EMBOSSED, 7 INCH | Trimmer Pot | TRIMMER | compliant | - | 0.25 W | SCREW | 300 V | 2015 | 85 °C | - | 9 | HORIZONTAL | - | - | - | LINEAR | - | ||
![]() CR2065R5F MERITEK Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PRG5025Q-1872-D-T4 Susumu Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NTC04023EH152JT VENKEL LTD | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VENKEL LTD | - | 125 °C | -40 °C | CHIP, 0402 | 0.55 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Active | Yes | - | - | 5% | e3 | Yes | EAR99 | - | 1500 Ω | MATTE TIN OVER NICKEL | - | 8533.40.80.70 | TR, EMBOSSED PAPER, 7 INCH | - | NTC THERMISTOR | compliant | - | 0.03 W | - | - | - | - | DUAL ENDED | - | - | TEMPERATURE SENSING | 3250 K | - | - | - | ||
![]() WR12X1002FTLJ Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | - | 155 °C | -55 °C | , 1206 | 0.6 mm | 3.1 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | Active | Yes | - | - | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 10000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE; RATED AC VOLTAGE (V): 200 | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.25 W | - | 200 V | 1206 | 70 °C | - | - | - | - | - | - | - | - | ||
![]() WRC38737 YAGEO Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MR06X1800FTLV Walsin Technology Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCR18FZPF9090 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC0603DR-073R74L YAGEO Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | - | 155 °C | -55 °C | CHIP | 0.45 mm | 1.6 mm | - | SMT | 0.8 mm | Active | Yes | - | - | 0.5% | e3 | - | EAR99 | 200 ppm/°C | 3.74 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.1 W | - | 75 V | 0603 | 70 °C | - | - | - | - | - | - | - | - | ||
![]() PCF-W0402LF-03-6492-B-P-LT TT Electronics Resistors | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | TT ELECTRONICS PLC | - | 125 °C | -55 °C | SMT, 0402 | 0.55 mm | 1 mm | - | SMT | 0.5 mm | Active | Yes | - | - | 0.1% | e3 | Yes | EAR99 | 25 ppm/°C | 64900 Ω | MATTE TIN OVER NICKEL | PRECISION | 8533.21.00.30 | TR, Paper | Rectangular | FIXED RESISTOR | compliant | - | 0.063 W | - | 25 V | 0402 | 70 °C | - | - | - | - | - | - | - | - | ||
![]() CR014853F MERITEK Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR-02FP6--48K7 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | - | 155 °C | -55 °C | CHIP | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Active | Yes | - | - | 1% | e3 | - | EAR99 | 100 ppm/°C | 48700 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.125 W | - | 50 V | 0402 | 70 °C | - | - | - | - | - | - | - | - | ||
![]() SIOV-B40K150 TDK Corporation | In Stock | - | Datasheet | - | - | - | - | TDK CORP | - | - | - | - | - | - | - | Module | - | Active | - | - | - | - | - | - | EAR99 | - | - | - | - | 8533.40.40.00 | - | - | VARISTOR | unknown | - | - | - | 200 V | - | - | - | - | - | - | - | 150 V | - | 360 J | ||
![]() KPS650KB-RD-180RS0 YAGEO Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |