- Manufacturer
- Resistance
- Tolerance
- Resistor Type
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Number of Terminals
- Temperature Coefficient
- Mounting Feature
- Surface Mount
- Operating Temperature-Min
- Rated Power Dissipation (P)
Attribute column
Categories
Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Rotational Angle | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Terminal Placement | Number of Turns | Actuator Orientation | Thermistor Application | Ganging Number | Thermal Sensitivity Index | Resistance Law |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AS02FTE8253 Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR-03FA7---47K Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC1206LF12R4F TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC1206DR-07604RL YAGEO Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | - | 155 °C | -55 °C | CHIP | - | 0.55 mm | 3.1 mm | - | SMT | 1.6 mm | Active | Yes | - | - | 0.5% | e3 | - | EAR99 | 100 ppm/°C | 604 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.25 W | - | - | 200 V | - | 1206 | 70 °C | - | - | - | - | - | - | - | ||
![]() RC2512FK-071M18L YAGEO Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | - | 155 °C | -55 °C | CHIP | - | 0.55 mm | 6.35 mm | - | SMT | 3.1 mm | Active | Yes | - | - | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 1180000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE | 8533.21.00.30 | TR, EMBOSSED PLASTIC, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 1 W | - | - | 200 V | - | 2512 | 70 °C | - | - | - | - | - | - | - | ||
![]() RMC20K1002FTP Kamaya Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KAMAYA ELECTRIC CO LTD | - | 155 °C | -55 °C | CHIP | - | 0.55 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Active | Yes | - | - | 1% | - | - | EAR99 | 100 ppm/°C | 10000 Ω | - | - | 8533.21.00.30 | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.125 W | - | - | 150 V | - | 0805 | 70 °C | - | - | - | - | - | - | - | ||
![]() RL2512FK-07R05L YAGEO Corporation | In Stock | - | Datasheet | - | - | - | 2 | YAGEO CORP | - | 125 °C | -55 °C | - | - | 0.55 mm | 6.35 mm | - | SMT | 3.2 mm | Active | Yes | - | - | 1% | e3 | Yes | EAR99 | 800 ppm/°C | 0.05 Ω | MATTE TIN OVER NICKEL | - | - | TR, Embossed Plastic, 7 Inch | Multilayer Chip | FIXED RESISTOR | compliant | - | 1 W | - | - | - | - | 2512 | - | - | - | - | - | - | - | - | ||
![]() AS2R300F TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TTC05474JSY Thinking Electronic Industrial Co Ltd | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | THINKING ELECTRONIC INDUSTRIAL CO LTD | - | 125 °C | -30 °C | RADIAL LEADED, ROHS COMPLIANT | - | 6.5 mm | 6.5 mm | DISK PACKAGE | Radial | 5 mm | Active | Yes | - | - | 5% | - | Yes | - | - | 470000 Ω | - | - | - | AMMO PACK; BULK; TR, 13 INCH | - | NTC THERMISTOR | unknown | CQC; CUL; TUV; UL | 0.45 W | - | - | - | - | - | 25 °C | RADIAL | - | - | TEMPERATURE SENSING | - | 4750 K | - | ||
![]() RM73B1ETP472J KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | RK73B | 155 °C | -55 °C | CHIP | - | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Obsolete | No | - | RM73 | 5% | e0 | No | EAR99 | 200 ppm/°C | 4700 Ω | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PUNCHED PAPER, 7 INCH | Film | FIXED RESISTOR | not_compliant | MIL-R-55342 | 0.063 W | - | - | 50 V | - | 0402 | 70 °C | - | - | - | - | - | - | - | ||
![]() MF1/4DCT52R4874F KOA Speer Electronics Inc | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 155 °C | -55 °C | AXIAL LEADED | 2.3 mm | - | 6.3 mm | TUBULAR PACKAGE | Axial | - | Active | Yes | - | - | 1% | e2 | Yes | EAR99 | 100 ppm/°C | 4870000 Ω | TIN COPPER | PRECISION | 8533.21.00.90 | TR | Cylindrical | FIXED RESISTOR | compliant | MIL-R-10509 | 0.25 W | - | 30 mm | 250 V | 0.6 mm | - | 70 °C | - | - | - | - | - | - | - | ||
![]() AS02FTE3162A Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PT15GV12-104A2020-S Amphenol Corporation | In Stock | - | Datasheet | NO | FLAT | PCB MOUNT | 3 | AMPHENOL CORP | - | 70 °C | -25 °C | - | - | 6 mm | 15 mm | - | PCB Mount | 15 mm | Active | Yes | 240 deg | - | 20% | - | - | - | - | 100000 Ω | - | - | - | BULK | Rectangular | POTENTIOMETER | compliant | - | 0.25 W | SHAFT; THUMB WHEEL | 4 mm | 250 V | - | - | 50 °C | - | 1 | VERTICAL | - | 1 | - | LINEAR | ||
![]() SWR10JTEQ0560 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | - | 155 °C | -55 °C | CHIP | - | 0.55 mm | 5 mm | RECTANGULAR PACKAGE | SMT | 2.5 mm | Active | Yes | - | - | 5% | e3 | - | EAR99 | 100 ppm/°C | 56 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, EMBOSSED PLASTIC, 7 INCH | Rectangular | FIXED RESISTOR | unknown | AEC-Q200 | 0.75 W | - | - | 400 V | - | 2010 | 70 °C | - | - | - | - | - | - | - | ||
![]() LR1206LF-01-R110-FT TT Electronics Resistors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RL2512FR-070R47L YAGEO Corporation | In Stock | - | Datasheet | - | - | - | 2 | YAGEO CORP | - | 125 °C | -55 °C | - | - | 0.55 mm | 6.35 mm | - | SMT | 3.2 mm | Active | Yes | - | - | 1% | e3 | Yes | EAR99 | 300 ppm/°C | 0.47 Ω | MATTE TIN OVER NICKEL | - | - | Tape, Paper | Chip | FIXED RESISTOR | compliant | - | 1 W | - | - | 500 V | - | 2512 | - | - | - | - | - | - | - | - | ||
![]() RC0402DR-0714R3L YAGEO Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | - | 155 °C | -55 °C | CHIP | - | 0.35 mm | 1 mm | - | SMT | 0.5 mm | Active | Yes | - | - | 0.5% | e3 | - | EAR99 | 100 ppm/°C | 14.3 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.0625 W | - | - | 50 V | - | 0402 | 70 °C | - | - | - | - | - | - | - | ||
![]() B72205S0271K161 TDK Epcos | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RN73C2A1K62BTE TE Connectivity | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | TE CONNECTIVITY LTD | RN73 | - | -55 °C | CHIP | - | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | - | - | - | 0.1% | e0 | - | EAR99 | 10 ppm/°C | 1620 Ω | TIN LEAD | PRECISION | 8533.21.00.30 | TR, PLASTIC | - | FIXED RESISTOR | unknown | - | 0.1 W | - | - | 100 V | - | 0805 | 70 °C | - | - | - | - | - | - | - | ||
![]() ERA6ARW5232V Panasonic Electronic Components | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | PANASONIC CORP | - | 155 °C | -55 °C | SMT, 0805 | - | 0.5 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Active | Yes | - | - | 0.05% | e3 | Yes | EAR99 | 10 ppm/°C | 52300 Ω | TIN OVER NICKEL | - | 8533.21.00.30 | TR, Punched Paper, 7 Inch | Rectangular | FIXED RESISTOR | compliant | AEC-Q200; IEC60115-8 | 0.125 W | - | - | 100 V | - | 0805 | 85 °C | - | - | - | - | - | - | - |