- Manufacturer
- Resistance
- Tolerance
- Resistor Type
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Number of Terminals
- Operating Temperature-Min
- Operating Temperature-Max
- Mounting Feature
- Surface Mount
- Temperature Coefficient
Attribute column
Categories
Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Terminal Shape | Mounting Feature | Housing material | Housing Material | Number of Terminals | Backlight voltage | Button and head shape | Button head and top shape | Case | Contact Material | Contact pitch | Dielectric strength | Gross weight | Head and button shape | Ihs Manufacturer | Illuation color | Illumination voltage | Indicator type | Insulation voltage | Integrated circuit features | Kind of integrated circuit | Kind of package | LED operating life | LED working life | Mounting | Mounting diameter | Nominal current | Nominal voltage | Number of switching cycles (electrical) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Protection class | Relative humidity | Rohs Code | Switching cycles (electrical) | Switching scheme | Transport packaging size/quantity | Type of integrated circuit | Operating temperature | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Connector Type | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Depth | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Number of contacts | Working Voltage | Contact resistance | Insulation resistance | Number of channels | Lead Diameter | Size Code | Rated Temperature | Output current | Terminal Placement | Switch type | Operating temperature range | Rated current | Thermistor Application | Rated voltage | Thermal Sensitivity Index | Contacts | Backlight color | Diameter | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MF50-28K4F-ALP Alpha Wire | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RMC32-330JTP Kamaya Inc | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 2 | - | - | - | - | - | - | - | - | - | KAMAYA ELECTRIC CO LTD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 155 °C | -55 °C | CHIP | - | 0.55 mm | 3.1 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | Active | - | - | Yes | - | - | - | - | - | - | 5% | e3 | - | EAR99 | 200 ppm/°C | - | 33 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 7 INCH | - | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.25 W | - | 200 V | - | - | - | - | 1206 | 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR-62JL7--510R Viking Tech Corp | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 2 | - | - | - | - | - | - | - | - | - | VIKING TECH CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 155 °C | -55 °C | CHIP | - | 0.55 mm | 1.55 mm | RECTANGULAR PACKAGE | SMT | 3.1 mm | Obsolete | - | - | Yes | - | - | - | - | - | - | 5% | e3 | - | EAR99 | 100 ppm/°C | - | 510 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 7 INCH | - | Rectangular | FIXED RESISTOR | unknown | - | 0.75 W | - | 200 V | - | - | - | - | 0612 | 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WR04X3572FTLV Walsin Technology Corporation | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 2 | - | - | - | - | - | - | - | - | - | WALSIN TECHNOLOGY CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 155 °C | -55 °C | SMT, 0402 | - | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Active | - | - | Yes | - | - | - | - | - | - | 1% | e3 | Yes | EAR99 | 100 ppm/°C | - | 35700 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | ANTI-SULFUR, LASER TRIMMABLE, RATED AC VOLTAGE (V): 50 | 8533.21.00.30 | TR, PAPER, 7 INCH | - | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.0625 W | - | 50 V | - | - | - | - | 0402 | 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC1206LF43K2J TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CRCW06034K12DHECP Vishay Intertechnologies | In Stock | - | Datasheet | 12 Weeks | - | YES | WRAPAROUND | SURFACE MOUNT | nickel-plated brass | - | 2 | 12 V | - | flat ring and button | SOP16 | - | - | 2000 (50 Hz / 5 s) V | 1 g | - | VISHAY INTERTECHNOLOGY INC | - | - | ring | 5kV | galvanically isolated | gate driver | reel, | - | ≥40000 hours | SMD | 25 mm | - | - | - | 155 °C | -55 °C | CHIP | - | 0.45 mm | 1.55 mm | - | SMT | 0.85 mm | Active | IP65 | 45...85 % | Yes | ≥50000 | ON-OFF + OFF-ON with latching | 62*27*28/50 | driver | -40...125°C | - | 0.5% | e3 | Yes | EAR99 | 50 ppm/°C | - | 4120 Ω | MATTE TIN OVER NICKEL | LASER TRIMMABLE, RATED AC VOLTAGE (V) : 75, SEMI-PRECISION | 8533.21.00.30 | TR, Paper, 13 Inch | - | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.1 W | - | 75 V | ≤50 mΩ | ≥1000 MΩ | 2 | - | 0603 | 70 °C | -6...4A | - | GQ25 series vandal-resistant illuminated button | -25…+55 °C | 5 A | - | 250 V | - | 4Pin+2Pin | green | 28 mm | - | ||
![]() NTCS0805E3474JXT Vishay Intertechnologies | 7415 | - | Datasheet | 13 Weeks, 3 Days | - | YES | WRAPAROUND | SURFACE MOUNT | nickel-plated brass | - | 2 | - | flat ring and button | - | SOW14 | - | - | 2000 (50 Hz / 1 min) V | 1 g | - | VISHAY INTERTECHNOLOGY INC | greemin | 12 V | dot | 5kV | galvanically isolated | gate driver | reel, | ≥40000 hours | - | SMD | 19 mm | - | - | ≥200000 | 150 °C | -55 °C | CHIP | - | 0.8 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Active | IP65 | 45...85 % | Yes | - | OFF-(ON) latching | 62*27.5*28/500 | driver | -40...125°C | - | 5% | e3 | - | - | - | - | 470000 Ω | TIN OVER NICKEL | - | - | TR, PUNCHED PAPER | - | - | NTC THERMISTOR | compliant | AEC-Q200; CUL; UL | 0.21 W | - | - | 50 mΩ at most | ≥1000 MΩ | 2 | - | - | 25 °C | -6...4A | DUAL ENDED | GQ19 series anti-vandal button with illumination | -25…+55 °C | 2 A | TEMPERATURE SENSING | - | 4025 K | 2S+2S (screw) | - | 22 mm | - | ||
![]() NTCS0805E3103FLT Vishay Intertechnologies | In Stock |
| Datasheet | 13 Weeks, 4 Days | - | YES | WRAPAROUND | SURFACE MOUNT | nickel-plated brass | - | 2 | - | - | - | - | - | - | 2000 (50 Hz / 1 min) V | 19.85 | ring - cone; flat button | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | 19 mm | - | - | ≥200000 | 150 °C | -55 °C | CHIP | - | 0.8 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Active | IP65 | 45...85 % | Yes | - | OFF-(ON) non-locking | 62*27.5*28/1000 | - | - | - | 1% | e3 | - | EAR99 | - | - | 10000 Ω | TIN OVER NICKEL | - | 8533.40.80.70 | TR, PUNCHED PAPER | - | - | NTC THERMISTOR | compliant | AEC-Q200; CUL; UL | 0.21 W | - | - | ≤50 mΩ | ≥1000 MΩ | - | - | - | 25 °C | - | DUAL ENDED | GQ19 series vandal-resistant button without backlight | -25…+55 °C | 2 A | TEMPERATURE SENSING | - | 3430 K | 2Pin | - | 22 mm | - | ||
![]() LRMAM1206-R007FT5 TT Electronics Welwyn Components | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 2 | - | - | - | - | - | - | - | - | - | WELWYN COMPONENTS LTD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 170 °C | -55 °C | SMT, 1206 | - | 0.6 mm | 3.2 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | Active | - | - | Yes | - | - | - | - | - | - | 1% | e3 | - | EAR99 | 50 ppm/°C | - | 0.007 Ω | MATTE TIN OVER NICKEL | - | 8533.21.00.30 | TR, PAPER, 7 INCH | - | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 1 W | - | - | - | - | - | - | 1206 | 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LRMAM1206-R01FT5 TT Electronics Welwyn Components | 6 |
| Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 2 | - | - | - | - | - | - | - | - | - | WELWYN COMPONENTS LTD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 170 °C | -55 °C | SMT, 1206 | - | 0.6 mm | 3.2 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | Active | - | - | Yes | - | - | - | - | - | - | 1% | e3 | - | EAR99 | 50 ppm/°C | - | 0.01 Ω | MATTE TIN OVER NICKEL | - | 8533.21.00.30 | TR, PAPER, 7 INCH | - | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 1 W | - | - | - | - | - | - | 1206 | 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LRMAT2512-R04FT4 TT Electronics Welwyn Components | 100 |
| Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 2 | - | - | - | - | - | - | - | - | - | WELWYN COMPONENTS LTD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 170 °C | -55 °C | SMT, 2512 | - | 0.6 mm | 6.4 mm | RECTANGULAR PACKAGE | SMT | 3.2 mm | Active | - | - | Yes | - | - | - | - | - | - | 1% | e3 | - | EAR99 | 75 ppm/°C | - | 0.04 Ω | Tin (Sn) | - | 8533.21.00.30 | TR, EMBOSSED, 7 INCH | - | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 1 W | - | - | - | - | - | - | 2512 | 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LRMAM1206-R022FT5 TT Electronics Welwyn Components | 100 |
| Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 2 | - | - | - | - | - | - | - | - | - | WELWYN COMPONENTS LTD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 170 °C | -55 °C | SMT, 1206 | - | 0.6 mm | 3.2 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | Active | - | - | Yes | - | - | - | - | - | - | 1% | e3 | - | EAR99 | 50 ppm/°C | - | 0.022 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 7 INCH | - | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 1 W | - | - | - | - | - | - | 1206 | 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LRMAT2512-R002FT4 TT Electronics Welwyn Components | In Stock |
| Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 2 | - | - | - | - | - | - | - | - | - | WELWYN COMPONENTS LTD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 170 °C | -55 °C | SMT, 2512 | - | 0.6 mm | 6.4 mm | RECTANGULAR PACKAGE | SMT | 3.2 mm | Active | - | - | Yes | - | - | - | - | - | - | 1% | e3 | - | EAR99 | 100 ppm/°C | - | 0.002 Ω | Tin (Sn) | - | 8533.21.00.30 | TR, EMBOSSED, 7 INCH | - | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 2 W | - | - | - | - | - | - | 2512 | 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PR01000107501JR500 Vishay Intertechnologies | 36 |
| Datasheet | 13 Weeks | - | NO | WIRE | THROUGH HOLE MOUNT | nickel-plated brass | - | 2 | - | - | - | - | - | - | 2000 (50 Hz / 1 min) V | 13.70 | ring - cone; button flat | VISHAY INTERTECHNOLOGY INC | whitemin | 12 V | icon "ON" | - | - | - | - | ≥40000 hours | - | - | 16 mm | - | 250 V | ≥50000 | 200 °C | -55 °C | AXIAL LEADED | 2.5 mm | - | 6.5 mm | TUBULAR PACKAGE | Axial | - | Active | IP65 | 45...85 % | Yes | - | ON-ON with fixation | 62*27.5*28/100 | - | - | - | 5% | e3 | - | - | 250 ppm/°C | - | 7500 Ω | MATTE TIN | - | - | TR | - | Tubular | FIXED RESISTOR | compliant | AEC-Q200 | 1 W | - | 350 V | ≤50 mΩ | ≥1000 MΩ | - | 0.58 mm | - | 70 °C | - | - | LAS2-GQF series vandal-resistant button with illumination | -25…+55 °C | 3 A | - | - | - | 3Pin+2Pin | - | - | - | ||
![]() WSLP1206R0150FEA Vishay Intertechnologies | 1388 |
| Datasheet | 12 Weeks, 3 Days | board mount - soldering | YES | WRAPAROUND | SURFACE MOUNT | - | Nylon 66, red | 2 | - | - | - | - | copper alloy | 2.54 mm | 500 (50 Hz, 1 min.) V | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | - | 3 A | - | - | 170 °C | -65 °C | CHIP | - | 0.635 mm | 3.2 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | Active | - | - | Yes | - | - | - | - | - | - | 1% | e3 | - | - | 75 ppm/°C | Plug (M) angled pin connector TP series | 0.015 Ω | MATTE TIN OVER NICKEL | ANTI-SULFUR | - | TR, Embossed Plastic, 7 Inch | 8.2 (housing) mm | Chip | FIXED RESISTOR | compliant | AEC-Q200 | 1 W | 2 | 0.1225 V | 30 mΩ max | 1000 MΩ min | - | - | 1206 | 70 °C | - | - | - | -25…+85 °C | - | - | - | - | - | - | - | 5.08 mm | ||
![]() RCL122527K0FKEG Vishay Intertechnologies | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 155 °C | -55 °C | - | - | 0.75 mm | 3.2 mm | - | SMT | 6.3 mm | Active | - | - | Yes | - | - | - | - | - | RCL-E3 | 1% | - | - | - | -100,100 ppm/°C | - | 27000 Ω | - | - | - | TR, Blister, 7 Inch | - | Chip | FIXED RESISTOR | unknown | AEC-Q200 | 2 W | - | 200 V | - | - | - | - | 1225 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VR37000001005JA100 Vishay Intertechnologies | 2260 |
| Datasheet | 12 Weeks | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 2 | - | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 155 °C | -55 °C | AXIAL LEADED | 4 mm | - | 9 mm | - | Axial | - | Active | - | - | Yes | - | - | - | - | - | - | 5% | e3 | - | - | 200 ppm/°C | - | 10000000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | RATED AC VOLTAGE (V): 3500 | - | AMMO PACK | - | Tubular | FIXED RESISTOR | compliant | AEC-Q200; CQC; UL; VDE | 0.5 W | - | 3500 V | - | - | - | 0.7 mm | - | 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MMA02040C4708FB000 Vishay Intertechnologies | 23497 | - | Datasheet | 10 Weeks | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 2 | - | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 155 °C | -55 °C | MELF | 1.4 mm | - | 3.6 mm | - | MELF | - | Active | - | - | Yes | - | - | - | - | - | - | 1% | e3 | - | - | 50 ppm/°C | - | 4.7 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | ANTI-SULFUR; LASER TRIMMABLE; RATED AC VOLTAGE (V): 200; STANDARD: CECC40401-803 | - | TR, BLISTER, 13 INCH | - | Cylindrical | FIXED RESISTOR | compliant | AEC-Q200 | 0.4 W | - | 200 V | - | - | - | - | 1406 | 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CRCW2512180KFKEG Vishay Intertechnologies | 26 |
| Datasheet | 12 Weeks | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 2 | - | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 155 °C | -55 °C | CHIP | - | 0.6 mm | 6.3 mm | - | SMT | 3.15 mm | Active | - | - | Yes | - | - | - | - | - | - | 1% | e3 | Yes | EAR99 | 100 ppm/°C | - | 180000 Ω | MATTE TIN OVER NICKEL | LASER TRIMMABLE, RATED AC VOLTAGE (V): 500 | 8533.21.00.30 | TR, BLISTER, 7 INCH | - | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 1 W | - | 500 V | - | - | - | - | 2512 | 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NTCLE413E2103F102L Vishay Intertechnologies | In Stock |
| Datasheet | 11 Weeks, 3 Days | - | NO | FLEXIBLE WIRE | CHASSIS MOUNT | - | - | 2 | - | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 105 °C | -40 °C | - | - | 10 mm | 3 mm | DISK PACKAGE | Chasis Mount | 3 mm | Active | - | - | Yes | - | - | - | - | - | - | 1% | e3 | - | - | - | - | 10000 Ω | TIN | - | - | - | - | - | NTC THERMISTOR | compliant | - | 0.1 W | - | - | - | - | - | - | - | 55 °C | - | RADIAL | - | - | - | TEMPERATURE SENSING | - | 3435 K | - | - | - | - |