- Manufacturer
- Resistance
- Tolerance
- Resistor Type
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Number of Terminals
- Operating Temperature-Min
- Operating Temperature-Max
- Mounting Feature
- Surface Mount
- Temperature Coefficient
Attribute column
Categories
Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Actuator Type | Working Voltage | Size Code | Rated Temperature | Terminal Placement | Number of Turns | Actuator Orientation | Thermistor Application | Thermal Sensitivity Index | Circuit RMS Voltage-Max | Resistance Law | Energy Absorbing Capacity-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RT1206FRE0710R YAGEO Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | RT | 125 °C | -55 °C | CHIP, ROHS COMPLIANT | 0.55 mm | 3.1 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | Obsolete | Yes | RT1206(F TOL) | 1% | e3 | Yes | EAR99 | 50 ppm/°C | 10 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | HIGH PRECISION, LASER TRIMMABLE | 8533.21.00.30 | TR, PAPER, 7 INCH | Chip | FIXED RESISTOR | compliant | - | 0.125 W | - | 200 V | 1206 | 70 °C | - | - | - | - | - | - | - | - | ||
![]() CR0805-10W-68R1FT VENKEL LTD | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VENKEL LTD | - | 155 °C | -55 °C | CHIP | 0.45 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Active | Yes | - | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 68.1 Ω | MATTE TIN OVER NICKEL | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.1 W | - | 150 V | 0805 | 70 °C | - | - | - | - | - | - | - | - | ||
![]() RC0603JR-07 YAGEO Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF-W1206LF-03-2150-B-P-LT TT Electronics Resistors | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | TT ELECTRONICS PLC | - | 125 °C | -55 °C | CHIP | 0.65 mm | 3.05 mm | - | SMT | 1.55 mm | Active | Yes | - | 0.1% | e3 | Yes | EAR99 | 25 ppm/°C | 215 Ω | MATTE TIN OVER NICKEL | PRECISION | 8533.21.00.30 | TR, Paper | Rectangular | FIXED RESISTOR | compliant | - | 0.125 W | - | 150 V | 1206 | 70 °C | - | - | - | - | - | - | - | - | ||
![]() RC1206DR-07118RL YAGEO Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | - | 155 °C | -55 °C | CHIP | 0.55 mm | 3.1 mm | - | SMT | 1.6 mm | Active | Yes | - | 0.5% | e3 | - | EAR99 | 100 ppm/°C | 118 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.25 W | - | 200 V | 1206 | 70 °C | - | - | - | - | - | - | - | - | ||
![]() TVR10181KSY Thinking Electronic Industrial Co Ltd | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | THINKING ELECTRONIC INDUSTRIAL CO LTD | - | 125 °C | -40 °C | Radial, | 15 mm | 12.5 mm | DISK PACKAGE | Radial | 4.3 mm | Active | Yes | - | - | e3 | Yes | EAR99 | - | - | TIN | - | 8533.40.40.00 | Bulk | - | VARISTOR | unknown | CQC; CUL; TUV; UL; VDE | 0.4 W | - | 150 V | - | 105 °C | RADIAL | - | - | - | - | 115 V | - | 27 J | ||
![]() RMC1/4-4R7FTE Kamaya Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KAMAYA ELECTRIC CO LTD | - | 155 °C | -55 °C | CHIP | 0.55 mm | 3.1 mm | RECTANGULAR PACKAGE | SMT | 2.5 mm | Active | Yes | - | 1% | e3 | - | EAR99 | -200,500 ppm/°C | 4.7 Ω | MATTE TIN OVER NICKEL | - | 8533.21.00.30 | TR, EMBOSSED, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.5 W | - | 200 V | 1210 | 70 °C | - | - | - | - | - | - | - | - | ||
![]() TNR7C471K Chemi-Con | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | NIPPON CHEMI-CON CORP | - | 125 °C | -40 °C | CHIP | - | - | RECTANGULAR PACKAGE | - | - | Active | - | - | - | - | - | EAR99 | - | - | - | - | 8533.40.40.00 | - | - | VARISTOR | unknown | - | 0.1 W | - | 385 V | - | 125 °C | DUAL | - | - | - | - | 300 V | - | 10 J | ||
![]() TTC05473JSY Thinking Electronic Industrial Co Ltd | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | THINKING ELECTRONIC INDUSTRIAL CO LTD | - | 125 °C | -30 °C | RADIAL LEADED, ROHS COMPLIANT | 6.5 mm | 6.5 mm | DISK PACKAGE | Radial | 5 mm | Active | Yes | - | 5% | - | Yes | EAR99 | - | 47000 Ω | - | - | 8533.40.80.70 | AMMO PACK; BULK; TR, 13 INCH | - | NTC THERMISTOR | unknown | CQC; CSA; CUL; TUV; UL | 0.45 W | - | - | - | 25 °C | RADIAL | - | - | TEMPERATURE SENSING | 4300 K | - | - | - | ||
![]() CR-10JP7---3K9 Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC1206LF200KF TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RK73H2BT3162F KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 155 °C | -55 °C | CHIP | 0.6 mm | 3.2 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | Obsolete | No | - | 1% | e0 | - | EAR99 | 100 ppm/°C | 31600 Ω | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | PRECISION | 8533.21.00.30 | TR, PUNCHED PAPER, 7 INCH | Thick Film | FIXED RESISTOR | not_compliant | MIL-R-55342 | 0.25 W | - | 200 V | 1206 | 70 °C | - | - | - | - | - | - | - | - | ||
![]() POG5AN-1-202K-T00 Murata Manufacturing Co Ltd | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 3 | MURATA MANUFACTURING CO LTD | POG5 | 125 °C | -55 °C | SQUARE, 3 PINS | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | - | - | 10% | - | - | EAR99 | - | 2000 Ω | - | - | 8533.40.80.50 | TR, 7 INCH | - | TRIMMER | unknown | - | 0.25 W | SCREW | - | - | 70 °C | - | 11 | VERTICAL | - | - | - | LINEAR | - | ||
![]() PFC-W1206LF-03-3570-D TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AS06FTF8R20A Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC0402DR-073R83L YAGEO Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | - | 155 °C | -55 °C | CHIP | 0.35 mm | 1 mm | - | SMT | 0.5 mm | Active | Yes | - | 0.5% | e3 | - | EAR99 | 200 ppm/°C | 3.83 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.0625 W | - | 50 V | 0402 | 70 °C | - | - | - | - | - | - | - | - | ||
![]() SWR06JTEU1200 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | - | 155 °C | -55 °C | CHIP | 0.55 mm | 3.1 mm | RECTANGULAR PACKAGE | SMT | 1.55 mm | Active | Yes | - | 5% | e3 | - | EAR99 | 100 ppm/°C | 120 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | unknown | AEC-Q200 | 0.5 W | - | 200 V | 1206 | 70 °C | - | - | - | - | - | - | - | - | ||
![]() RC32GF390J Ohmite Mfg Co | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC32GF390J Kamaya Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WF06H4993BTL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | - | 155 °C | -55 °C | CHIP, ROHS COMPLIANT | 0.45 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Active | Yes | - | 0.1% | e3 | Yes | EAR99 | 100 ppm/°C | 499000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | HIGH PRECISION, LASER TRIMMABLE, RATED AC VOLTAGE (V): 50 | 8533.21.00.30 | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 0.1 W | - | 50 V | 0603 | 70 °C | - | - | - | - | - | - | - | - |