- Manufacturer
- Resistance
- Tolerance
- Resistor Type
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Temperature Coefficient
- Mounting Feature
- Surface Mount
Attribute column
Categories
Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Rotational Angle | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Actuator Type | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Number of Turns | Actuator Orientation | Circuit RMS Voltage-Max | Resistance Law | Energy Absorbing Capacity-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PRG5025P-71R5-B-T4 Susumu Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LRC-LR2512LF-01-R035-J TT Electronics Resistors | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | TT ELECTRONICS PLC | 150 °C | -55 °C | - | - | 0.84 mm | 6.5 mm | - | SMT | 3.25 mm | Active | Yes | - | 5% | e3 | - | EAR99 | 200 ppm/°C | 0.035 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, Embossed Plastic, 7 Inch | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 2 W | - | - | - | 2512 | 70 °C | - | - | - | - | - | ||
![]() WR04X6801FGL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | CHIP | - | 0.35 mm | 1 mm | - | SMT | 0.5 mm | Active | Yes | - | 1% | e3 | - | EAR99 | 100 ppm/°C | 6800 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 13 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.0625 W | - | 50 V | - | 0402 | 70 °C | - | - | - | - | - | ||
![]() WF12R3903BTL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | CHIP, LEAD FREE | - | 0.55 mm | 3.05 mm | RECTANGULAR PACKAGE | SMT | 1.55 mm | Active | Yes | - | 0.1% | e3 | Yes | EAR99 | 25 ppm/°C | 390000 Ω | TIN | HIGH PRECISION | 8533.21.00.30 | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 0.25 W | - | 200 V | - | 1206 | 70 °C | - | - | - | - | - | ||
![]() RC1206DR-0764R9L YAGEO Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | 155 °C | -55 °C | CHIP | - | 0.55 mm | 3.1 mm | - | SMT | 1.6 mm | Active | Yes | - | 0.5% | e3 | - | EAR99 | 100 ppm/°C | 64.9 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.25 W | - | 200 V | - | 1206 | 70 °C | - | - | - | - | - | ||
![]() RN70D2001F Vishay Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44JR100T7 TT electronics / BI Technologies | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 3 | BI TECHNOLOGIES CORP | 150 °C | -65 °C | SMT, 2015 | - | 4.83 mm | 5.03 mm | RECTANGULAR PACKAGE | SMT | 3.73 mm | Obsolete | No | 1080 deg | 10% | - | No | EAR99 | 100 ppm/°C | 100 Ω | - | - | 8533.40.80.50 | TR, EMBOSSED, 7 INCH | Trimmer Pot | TRIMMER | compliant | - | 0.25 W | SCREW | 300 V | - | 2015 | 85 °C | 9 | HORIZONTAL | - | LINEAR | - | ||
![]() PWC0805LF2K4J TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC2010LF1M4J TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC0402DR-07294RL YAGEO Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | 155 °C | -55 °C | CHIP | - | 0.35 mm | 1 mm | - | SMT | 0.5 mm | Active | Yes | - | 0.5% | e3 | - | EAR99 | 100 ppm/°C | 294 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.0625 W | - | 50 V | - | 0402 | 70 °C | - | - | - | - | - | ||
![]() PWC0805LF1R13F TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC1206LF330KF TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MFS1/4DCT52A1003F KOA Speer Electronics Inc | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | KOA SPEER ELECTRONICS INC | 155 °C | -55 °C | Axial, | 1.7 mm | - | 3.2 mm | - | Axial | - | Active | Yes | - | 1% | e2 | Yes | EAR99 | 100 ppm/°C | 100000 Ω | TIN COPPER | - | 8533.21.00.90 | AMMO PACK | Tubular | FIXED RESISTOR | compliant | AEC-Q200, IEC60115-1 | 0.25 W | - | 250 V | 0.45 mm | - | 70 °C | - | - | - | - | - | ||
![]() CR-06JH7---22K Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | 155 °C | -55 °C | CHIP | - | 0.55 mm | 3.1 mm | RECTANGULAR PACKAGE | SMT | 1.55 mm | Active | Yes | - | 5% | e3 | - | EAR99 | 100 ppm/°C | 22000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.5 W | - | 200 V | - | 1206 | 70 °C | - | - | - | - | - | ||
![]() WW20XR150FTL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | , 2010 | - | - | - | RECTANGULAR PACKAGE | - | - | Active | Yes | - | 1% | e3 | Yes | EAR99 | 500 ppm/°C | 0.15 Ω | TIN | LASER TRIMMABLE; RATED AC VOLTAGE: 200V | - | TR, PLASTIC, 7 INCH | - | FIXED RESISTOR | compliant | - | 0.5 W | - | 200 V | - | 2010 | 70 °C | - | - | - | - | - | ||
![]() RC0201DR-073R83L YAGEO Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | 125 °C | -55 °C | , 0201 | - | 0.23 mm | 0.6 mm | RECTANGULAR PACKAGE | SMT | 0.3 mm | Active | Yes | - | 0.5% | e3 | Yes | EAR99 | -100,350 ppm/°C | 3.83 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.05 W | - | 25 V | - | 0201 | 70 °C | - | - | - | - | - | ||
![]() S10K300 Infineon Technologies AG | In Stock | - | Datasheet | NO | - | THROUGH HOLE MOUNT | - | INFINEON TECHNOLOGIES AG | - | - | - | - | - | - | - | Radial | - | Obsolete | No | - | - | e0 | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | 8533.40.40.00 | - | - | VARISTOR | compliant | - | - | - | 385 V | - | - | - | - | - | 300 V | - | 47 J | ||
![]() P265P12S20NCC500 TT electronics / BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF-W0603LF-03-6812-D-P-LT TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RK73K3ATE KOA Speer Electronics Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |