- Manufacturer
- Resistance
- Tolerance
- Resistor Type
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Number of Terminals
- Temperature Coefficient
- Mounting Feature
- Surface Mount
- Operating Temperature-Min
- Rated Power Dissipation (P)
Attribute column
Categories
Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Rotational Angle | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature | Circuit RMS Voltage-Max | Energy Absorbing Capacity-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RC2512FK-079M31L YAGEO Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | 155 °C | -55 °C | CHIP | - | 0.55 mm | 6.35 mm | - | SMT | 3.1 mm | Active | Yes | - | - | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 9310000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE | 8533.21.00.30 | TR, EMBOSSED PLASTIC, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 1 W | 200 V | 2512 | 70 °C | - | - | ||
![]() NAS1802-04-8 Heartland Precision Fasteners Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CVR-32A-473SW2 Kyocera AVX Components | In Stock | - | Datasheet | - | - | - | - | AVX CORP | 100 °C | -40 °C | - | - | - | 4.5 mm | - | SMT | 3 mm | Obsolete | - | 270 deg | CVR | 30% | - | - | EAR99 | 250 ppm/°C | 47000 Ω | - | - | 8533.40.80.70 | Tape | - | POTENTIOMETER | unknown | - | 0.1 W | 50 V | 1812 | - | - | - | ||
![]() P-SOS-832-4 PSM International | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SIOV-B32K275 Siemens | In Stock | - | Datasheet | NO | BINDING POST | CHASSIS MOUNT | 2 | SIEMENS A G | 85 °C | -40 °C | - | - | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | - | - | - | - | - | - | EAR99 | - | - | - | - | 8533.40.40.00 | - | - | VARISTOR | unknown | - | 1.2 W | 350 V | - | - | 275 V | 360 J | ||
![]() SIOV-B32K275 TDK Epcos | In Stock | - | Datasheet | - | - | - | - | EPCOS AG | - | - | - | - | - | - | - | Module | - | Transferred | - | - | - | - | - | - | EAR99 | - | - | - | - | 8533.40.40.00 | - | - | VARISTOR | unknown | - | - | 350 V | - | - | 275 V | 360 J | ||
![]() RC0603DR-0711R3L YAGEO Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | 155 °C | -55 °C | CHIP | - | 0.45 mm | 1.6 mm | - | SMT | 0.8 mm | Active | Yes | - | - | 0.5% | e3 | Yes | EAR99 | 100 ppm/°C | 11.3 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.1 W | 75 V | 0603 | 70 °C | - | - | ||
![]() WW10XR220FTL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | CHIP, ROHS COMPLIANT | - | 0.55 mm | 3.1 mm | RECTANGULAR PACKAGE | SMT | 2.6 mm | Active | Yes | - | - | 1% | e3 | Yes | EAR99 | 200 ppm/°C | 0.22 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE, RATED AC VOLTAGE (V): 200 | 8533.21.00.30 | TR, PAPER, 7 INCH | Chip | FIXED RESISTOR | compliant | - | 0.33 W | 200 V | 1210 | 70 °C | - | - | ||
![]() PWC0805LF1R8F TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC0201DR-074R3L YAGEO Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | 125 °C | -55 °C | CHIP | - | 0.23 mm | 0.6 mm | RECTANGULAR PACKAGE | SMT | 0.3 mm | Active | Yes | - | - | 0.5% | e3 | Yes | EAR99 | -100,350 ppm/°C | 4.3 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.05 W | 25 V | 0201 | 70 °C | - | - | ||
![]() RNC50J1691FS TT Electronics Resistors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RMC1/8K301FTP Kamaya Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KAMAYA ELECTRIC CO LTD | 155 °C | -55 °C | CHIP | - | 0.55 mm | 3.1 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | Active | Yes | - | - | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 300 Ω | TIN OVER NICKEL | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.25 W | 200 V | 1206 | 70 °C | - | - | ||
![]() PRG5025Q-6342-D-T4 Susumu Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RN412ESTTE4421F50 KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | 155 °C | -55 °C | SMT, 1406 | 1.55 mm | - | 3.5 mm | CYLINDRICAL PACKAGE | SMT | - | Active | Yes | - | - | 1% | e3 | Yes | EAR99 | 50 ppm/°C | 4420 Ω | MATTE TIN OVER NICKEL | IEC60115-8 | 8533.21.00.30 | TR, EMBOSSED, 7 INCH | Cylindrical | FIXED RESISTOR | compliant | AEC-Q200 | 0.25 W | 200 V | 1406 | 70 °C | - | - | ||
![]() PRG3216Q-5111-B-T5 Susumu Co Ltd | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | SUSUMU CO LTD | 155 °C | -55 °C | CHIP | - | 0.45 mm | 1.6 mm | - | SMT | 3.2 mm | Active | Yes | - | - | 0.1% | - | - | - | 50 ppm/°C | 5110 Ω | MATTE TIN | ANTI-SULFUR | - | TR, EMBOSSED, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 1 W | 150 V | 0612 | 70 °C | - | - | ||
![]() CR201R1J MERITEK Electronics Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | MERITEK ELECTRONICS CORP | 155 °C | -55 °C | CHIP, ROHS COMPLIANT | - | 0.3 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Active | Yes | - | - | 5% | e3 | Yes | EAR99 | 200 ppm/°C | 1.1 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 0.0625 W | 50 V | 0402 | 70 °C | - | - | ||
![]() PWC0805LF24R3F TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR-06FA7--63R4 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | 155 °C | -55 °C | SMT, 1206 | - | 0.55 mm | 3.1 mm | RECTANGULAR PACKAGE | SMT | 1.55 mm | Active | Yes | - | - | 1% | e3 | - | EAR99 | 100 ppm/°C | 63.4 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.25 W | 200 V | 1206 | 70 °C | - | - | ||
![]() CR-02DE6--5K62 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | 155 °C | -55 °C | CHIP | - | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Active | Yes | - | - | 0.5% | e3 | - | EAR99 | 50 ppm/°C | 5620 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.0625 W | 50 V | 0402 | 70 °C | - | - | ||
![]() PWC0805LF210RF TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |