- Manufacturer
- Resistance
- Tolerance
- Resistor Type
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Temperature Coefficient
- Mounting Feature
- Surface Mount
Attribute column
Categories
Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature | Terminal Placement | Circuit RMS Voltage-Max | Energy Absorbing Capacity-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RC0805DR-073R4L YAGEO Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR1206-4W-6R8JT VENKEL LTD | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VENKEL LTD | - | 155 °C | -55 °C | CHIP | 0.56 mm | 3.2 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | Active | Yes | - | 5% | e3 | Yes | EAR99 | 200 ppm/°C | 6.8 Ω | MATTE TIN OVER NICKEL | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.25 W | 200 V | 1206 | 70 °C | - | - | - | ||
![]() RK73H1JT5603F KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | RK73H | - | -55 °C | CHIP | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | No | - | 1% | e0 | - | EAR99 | 100 ppm/°C | 560000 Ω | Tin/Lead (Sn/Pb) | PRECISION; STANDARD : MIL-R-55342F | 8533.21.00.30 | TR, PAPER, 7 INCH | - | FIXED RESISTOR | compliant | - | 0.1 W | 50 V | 0603 | 70 °C | - | - | - | ||
![]() AC0603FR-134K3L YAGEO Corporation | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | - | 155 °C | -55 °C | SMT, 0603 | 0.45 mm | 1.6 mm | - | SMT | 0.8 mm | Active | Yes | - | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 4300 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 13 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.1 W | 75 V | 0603 | 70 °C | - | - | - | ||
![]() CT1812K35G TDK Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | TDK CORP | - | 175 °C | -55 °C | - | 2.5 mm | 4.5 mm | - | SMT | 3.2 mm | Active | Yes | - | - | - | - | EAR99 | - | - | - | - | 8533.40.40.00 | TR, BLISTER, 7 INCH | - | VARISTOR | compliant | AEC-Q200 | 0.015 W | 45 V | - | 150 °C | DUAL ENDED | 35 V | 4 J | ||
![]() SIOV-CN0805M4G Siemens | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | SIEMENS A G | - | 85 °C | -40 °C | - | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | - | - | - | - | - | EAR99 | - | - | - | - | 8533.40.40.00 | - | - | VARISTOR | unknown | - | 0.005 W | 5.5 V | - | - | DUAL ENDED | 4 V | 0.1 J | ||
![]() AR03BTDX6041 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | - | 155 °C | -55 °C | SMT, 0603 | 0.45 mm | 1.55 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Active | Yes | - | 0.1% | e3 | - | EAR99 | 50 ppm/°C | 6040 Ω | Tin (Sn) - with Nickel (Ni) barrier | PRECISION | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.1 W | 75 V | 0603 | 70 °C | - | - | - | ||
![]() PRG5025Q-1021-D-T4 Susumu Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RT0805BRD0722R YAGEO Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | RT | 125 °C | -55 °C | CHIP, ROHS COMPLIANT | 0.5 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Obsolete | Yes | RT0805(BCDLW TOL) | 0.1% | e3 | Yes | EAR99 | 25 ppm/°C | 22 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | HIGH PRECISION, LASER TRIMMABLE | 8533.21.00.30 | TR, PAPER, 7 INCH | Chip | FIXED RESISTOR | compliant | - | 0.125 W | 150 V | 0805 | 70 °C | - | - | - | ||
![]() PRG5025Q-6981-D-T4 Susumu Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR-03FE7--2M05 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | - | 155 °C | -55 °C | CHIP | 0.45 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Active | Yes | - | 1% | e3 | - | EAR99 | 50 ppm/°C | 2050000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.1 W | 75 V | 0603 | 70 °C | - | - | - | ||
![]() RPC16243F Dubilier | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | DUBILIER | RPC | - | - | CHIP | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | Yes | - | 1% | e3 | - | EAR99 | 100 ppm/°C | 24000 Ω | Tin (Sn) | - | - | - | - | FIXED RESISTOR | unknown | - | 0.1 W | 50 V | 0603 | - | - | - | - | ||
![]() PCF-W1206LF-03-5492-B-P-LT TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MM-ANT-NM-915-6DBI McGill Microwave Systems Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC0805LF29R4J TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC0805LF620RF TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RK73K2ATD KOA Speer Electronics Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PRG5025P-3400-D-T4 Susumu Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC1206LF16K5J TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC2010LF30RJ TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |