- Manufacturer
- Resistance
- Tolerance
- Resistor Type
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Temperature Coefficient
- Mounting Feature
- Surface Mount
Attribute column
Categories
Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Rotational Angle | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Terminal Placement | Circuit RMS Voltage-Max | Energy Absorbing Capacity-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RS73G1JTTD10R0F KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 155 °C | -55 °C | CHIP | - | 0.45 mm | 1.6 mm | - | SMT | 0.8 mm | Active | Yes | - | - | 1% | e3 | - | - | 50 ppm/°C | 10 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | TR, PUNCHED PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.2 W | 100 V | - | 0603 | 85 °C | - | - | - | ||
![]() MCR006YLPF9092 ROHM Semiconductor | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | ROHM CO LTD | - | 125 °C | -55 °C | CHIP | - | 0.23 mm | 0.6 mm | - | SMT | 0.3 mm | Active | Yes | - | - | 1% | - | - | EAR99 | 200 ppm/°C | 90900 Ω | - | - | 8533.21.00.30 | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 0.05 W | 25 V | - | 0201 | 70 °C | - | - | - | ||
![]() PWC0805LF82R5J TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR021653F MERITEK Electronics Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | MERITEK ELECTRONICS CORP | - | 155 °C | -55 °C | CHIP, ROHS COMPLIANT | - | 0.55 mm | 5 mm | RECTANGULAR PACKAGE | SMT | 2.5 mm | Active | Yes | - | - | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 165000 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 0.75 W | 200 V | - | 2010 | 70 °C | - | - | - | ||
![]() WR25W2R32FTL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | - | 155 °C | -55 °C | CHIP | - | 0.6 mm | 6.4 mm | - | SMT | 3.2 mm | Active | Yes | - | - | 1% | e3 | Yes | EAR99 | 200 ppm/°C | 2.32 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, Plastic, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 1 W | 250 V | - | 2512 | 70 °C | - | - | - | ||
![]() PWC1206LF287RF TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ME910G1WW01T020100 Telit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RN55D6192F Vishay Dale | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | VISHAY INTERTECHNOLOGY INC | - | 165 °C | -65 °C | , | 2.29 mm | - | 6.1 mm | TUBULAR PACKAGE | Axial | - | Active | No | - | - | 1% | e0 | No | EAR99 | 100 ppm/°C | 61900 Ω | Tin/Lead (Sn/Pb) | - | 8533.21.00.90 | - | - | FIXED RESISTOR | compliant | MIL-R-10509 | 0.125 W | 200 V | 0.64 mm | - | 70 °C | - | - | - | ||
![]() RN55D6192F KOA Speer Electronics Inc | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | KOA SPEER ELECTRONICS INC | RN | 165 °C | -55 °C | AXIAL LEADED | - | - | - | TUBULAR PACKAGE | - | - | Obsolete | - | - | - | 1% | - | - | EAR99 | 100 ppm/°C | 61900 Ω | - | - | 8533.21.00.90 | BULK | - | FIXED RESISTOR | unknown | MIL-R-10509 | 0.125 W | 200 V | - | - | 70 °C | - | - | - | ||
![]() CR0402-16W-1202FT VENKEL LTD | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VENKEL LTD | - | 155 °C | -55 °C | CHIP | - | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Active | Yes | - | - | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 12000 Ω | MATTE TIN OVER NICKEL | - | 8533.21.00.30 | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 0.063 W | 50 V | - | 0402 | 70 °C | - | - | - | ||
![]() RC2010FK-073M92L YAGEO Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | - | 155 °C | -55 °C | SMT, 2010 | - | 0.55 mm | 5 mm | - | SMT | 2.5 mm | Active | Yes | - | - | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 3920000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE | 8533.21.00.30 | TR, EMBOSSED PLASTIC, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.75 W | 200 V | - | 2010 | 70 °C | - | - | - | ||
![]() PWC0805LF34KJ TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MFR100FTF52-0R33 YAGEO Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RL2512FK-070R187L YAGEO Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | - | 125 °C | -55 °C | SMT, 2512 | - | 0.55 mm | 6.35 mm | RECTANGULAR PACKAGE | SMT | 3.2 mm | Active | Yes | - | - | 1% | e3 | Yes | EAR99 | 600 ppm/°C | 0.187 Ω | MATTE TIN OVER NICKEL | LASER TRIMMABLE | 8533.21.00.30 | TR, EMBOSSED, 7 INCH | Chip | FIXED RESISTOR | compliant | - | 1 W | - | - | 2512 | 70 °C | - | - | - | ||
![]() RL2512FK-070R187L Thunder Precision Resistor Co Ltd | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | THUNDER PRECISION RESISTOR CO LTD | - | 155 °C | -55 °C | CHIP | - | - | - | RECTANGULAR PACKAGE | - | - | Contact Manufacturer | - | - | - | 1% | - | - | EAR99 | 200 ppm/°C | 0.187 Ω | - | - | 8533.21.00.30 | TR, EMBOSSED, 7 INCH | - | FIXED RESISTOR | unknown | - | 1 W | - | - | 2512 | 70 °C | - | - | - | ||
![]() PWC-PWC2010LF-220R-J TT Electronics Resistors | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | TT ELECTRONICS PLC | - | 155 °C | -55 °C | SMT, 2010 | - | 0.8 mm | 5.1 mm | - | SMT | 2.5 mm | Active | Yes | - | - | 5% | e3 | Yes | EAR99 | 100 ppm/°C | 220 Ω | MATTE TIN OVER NICKEL | - | 8533.21.00.30 | TR, PLASTIC, 7 INCH | RECTANGULAR PACKAGE | FIXED RESISTOR | compliant | - | 1 W | 400 V | - | 2010 | 70 °C | - | - | - | ||
![]() G4ATB203M Tokyo Cosmos Electric Co Ltd | In Stock | - | Datasheet | - | - | - | - | TOKYO COSMOS ELECTRIC CO LTD | - | 125 °C | -55 °C | - | - | 2.7 mm | 5 mm | - | SMT | 4.5 mm | Obsolete | No | 360 deg | G4A ( M TOL ) | 20% | - | - | - | 100 ppm/°C | 20000 Ω | - | - | - | TR | Sealed | POTENTIOMETER | compliant | - | 0.25 W | 200 V | - | 2018 | - | - | - | - | ||
![]() PWC0805LF10K2J TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF-W0402LF-03-16R2-B-P-LT TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDV2012A260C251GPTF Sunlord | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | SHENZHEN SUNLORD ELECTRONICS CO LTD | - | 125 °C | -55 °C | , | - | 0.85 mm | 2 mm | - | SMT | 1.25 mm | Active | - | - | - | - | - | - | EAR99 | - | - | - | - | 8533.40.40.00 | TR | - | VARISTOR | unknown | - | - | 26 V | - | - | - | DUAL ENDED | 18.4 V | 0.2 J |