- Manufacturer
- Resistance
- Tolerance
- Resistor Type
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Number of Terminals
- Mounting Feature
- Surface Mount
- Temperature Coefficient
- Operating Temperature-Min
- Operating Temperature-Max
Attribute column
Categories
Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Rotational Angle | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Number of Turns | Actuator Orientation | Ganging Number | Resistance Law |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OS5YPMZ161D OptoSupply Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MFR100JT-73-0R15 YAGEO Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR-05FA7--953R Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | - | 155 °C | -55 °C | CHIP | - | 0.5 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Active | Yes | - | 1% | e3 | - | EAR99 | 100 ppm/°C | 953 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.125 W | - | - | 150 V | - | 0805 | 70 °C | - | - | - | - | ||
![]() WR04X680JGL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | - | 155 °C | -55 °C | CHIP | - | 0.35 mm | 1 mm | - | SMT | 0.5 mm | Active | Yes | - | 5% | e3 | - | EAR99 | 100 ppm/°C | 68 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 13 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.0625 W | - | - | 50 V | - | 0402 | 70 °C | - | - | - | - | ||
![]() PWC2512LF3K0J TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P265S12P22NNA500 TT electronics / BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QFX-QSFP-DACBO-2M-C ATGBICS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PDM-SCT Gep Power Products Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P265P11S15NCC500 TT Electronics Resistors | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 3 | TT ELECTRONICS PLC | - | 120 °C | -40 °C | - | 13.1 mm | - | 11.45 mm | - | Panel Mount | - | Active | Yes | 265 deg | 30% | - | - | - | - | 500 Ω | - | RATED AC VOLTAGE (V): 150 | - | TRAY | Cylindrical | POTENTIOMETER | not_compliant | - | 0.25 W | SHAFT | 14.3 mm | - | 0.71 mm | - | - | 1 | VERTICAL | 1 | INVERSE AUDIO | ||
![]() WR25X225JTL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | - | 155 °C | -55 °C | CHIP | - | 0.6 mm | 6.4 mm | - | SMT | 3.2 mm | Active | Yes | - | 5% | e3 | Yes | EAR99 | 100 ppm/°C | 2200000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, Plastic, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 1 W | - | - | 250 V | - | 2512 | 70 °C | - | - | - | - | ||
![]() CR-06FA7--2K32 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | - | 155 °C | -55 °C | SMT, 1206 | - | 0.55 mm | 3.1 mm | RECTANGULAR PACKAGE | SMT | 1.55 mm | Active | Yes | - | 1% | e3 | - | EAR99 | 100 ppm/°C | 2320 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.25 W | - | - | 200 V | - | 1206 | 70 °C | - | - | - | - | ||
![]() AR02FTDX6810 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | - | 155 °C | -55 °C | SMT, 0402 | - | 0.3 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Active | Yes | - | 1% | e3 | - | EAR99 | 50 ppm/°C | 681 Ω | Tin (Sn) - with Nickel (Ni) barrier | PRECISION | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | unknown | - | 0.1 W | - | - | 50 V | - | 0402 | 70 °C | - | - | - | - | ||
![]() WR06X4320FGL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | - | 155 °C | -55 °C | CHIP | - | 0.45 mm | 1.6 mm | - | SMT | 0.8 mm | Active | Yes | - | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 432 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 13 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.1 W | - | - | 75 V | - | 0603 | 70 °C | - | - | - | - | ||
![]() PWC1206LF3R09F TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR-10FP7---59R Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PRG5025P-6651-D-T4 Susumu Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC2010LF16RF TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC2512LF1M0J TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC1206LF3R57J TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC2010JR-07100R YAGEO Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | RC | 155 °C | -55 °C | CHIP | - | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | Yes | - | 5% | e3 | Yes | EAR99 | 100 ppm/°C | 100 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE | 8533.21.00.30 | TR, EMBOSSED, 7 INCH | - | FIXED RESISTOR | compliant | - | 0.75 W | - | - | 200 V | - | 2010 | 70 °C | - | - | - | - |