- Manufacturer
- Resistance
- Tolerance
- Resistor Type
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Temperature Coefficient
- Mounting Feature
- Surface Mount
Attribute column
Categories
Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Terminal Placement | Circuit RMS Voltage-Max | Energy Absorbing Capacity-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QFX-QSFP28-DAC-5M-C ATGBICS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC0805LF1R58J TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC0805LF1R4F TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TVR10201KSY Thinking Electronic Industrial Co Ltd | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | THINKING ELECTRONIC INDUSTRIAL CO LTD | 125 °C | -40 °C | RADIAL LEADED, ROHS COMPLIANT | - | 15 mm | 12.5 mm | DISK PACKAGE | Radial | 4.4 mm | Active | Yes | - | - | e3 | Yes | EAR99 | - | - | TIN | - | 8533.40.40.00 | Bulk | - | VARISTOR | unknown | CQC; CUL; TUV; UL; VDE | 0.4 W | - | 170 V | - | - | 105 °C | RADIAL | 130 V | 30 J | ||
![]() WR04X393JGL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | CHIP | - | 0.35 mm | 1 mm | - | SMT | 0.5 mm | Active | Yes | - | 5% | e3 | - | EAR99 | 100 ppm/°C | 39000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 13 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.0625 W | - | 50 V | - | 0402 | 70 °C | - | - | - | ||
![]() CR-10JP7--820R Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | 155 °C | -55 °C | CHIP | - | 0.55 mm | 3.1 mm | RECTANGULAR PACKAGE | SMT | 2.6 mm | Active | Yes | - | 5% | e3 | - | EAR99 | 100 ppm/°C | 820 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.5 W | - | 200 V | - | 1210 | 70 °C | - | - | - | ||
![]() PWC0805LF1M87J TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RNC55H1071FP Hokuriku Electric Industry Co Ltd | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | HOKURIKU ELECTRIC INDUSTRY CO LTD | 175 °C | -65 °C | AXIAL LEADED | 2.77 mm | - | 6.35 mm | TUBULAR PACKAGE | Axial | - | Obsolete | - | - | 1% | - | - | EAR99 | 50 ppm/°C | 1070 Ω | - | - | 8533.21.00.90 | - | Tubular | FIXED RESISTOR | unknown | MIL-R-55182F | 0.1 W | 38.1 mm | 200 V | 0.64 mm | - | 70 °C | - | - | - | ||
![]() PWC2512LF20RF TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WR06X3000FTLJ Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | , 0603 | - | 0.45 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Active | Yes | - | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 300 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE; RATED AC VOLTAGE (V): 75 | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.1 W | - | 75 V | - | 0603 | 70 °C | - | - | - | ||
![]() PCF-W0402LF-03-27R0-B-P-LT TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC2512FK-071M91L YAGEO Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | 155 °C | -55 °C | CHIP | - | 0.55 mm | 6.35 mm | - | SMT | 3.1 mm | Active | Yes | - | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 1910000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE | 8533.21.00.30 | TR, EMBOSSED PLASTIC, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 1 W | - | 200 V | - | 2512 | 70 °C | - | - | - | ||
![]() RV4LAYSA151A Precision Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | PRECISION ELECTRONICS CORP | 125 °C | -65 °C | - | 28.448 mm | - | 13.614 mm | - | Panel Mount | - | Contact Manufacturer | - | RV4(LINEAR) | 10% | e4 | - | - | - | 150 Ω | Gold (Au) | - | - | - | Precision | POTENTIOMETER | unknown | MIL-R-94 | 2 W | - | 500 V | - | - | - | - | - | - | ||
![]() RCI-2512S-2R00J International Manufacturing Services Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | INTERNATIONAL MANUFACTURING SERVICES INC | - | - | - | - | 0.7112 mm | 6.2992 mm | - | SMT | 3.2004 mm | Active | Yes | - | 5% | e3 | - | EAR99 | - | 2 Ω | MATTE TIN OVER NICKEL | - | 8533.21.00.30 | BULK; TR | Rectangular | FIXED RESISTOR | compliant | - | 2 W | - | 350 V | - | 2512 | 70 °C | - | - | - | ||
![]() PWC1206LF27K4F TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN10431ACDR Texas Instruments | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC0805LF1K62J TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RK73H2ETTD10R0D KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | 155 °C | -55 °C | SMT, 1210 | - | 0.6 mm | 3.2 mm | RECTANGULAR PACKAGE | SMT | 2.6 mm | Active | Yes | - | 0.5% | e3 | Yes | EAR99 | 100 ppm/°C | 10 Ω | MATTE TIN OVER NICKEL | - | 8533.21.00.30 | TR, PUNCHED PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.5 W | - | 200 V | - | 1210 | 70 °C | - | - | - | ||
![]() NAS1351C3LE12 Ideal Fasteners Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC32GF272K TT Electronics Resistors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |