- Manufacturer
- Resistance
- Tolerance
- Resistor Type
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Temperature Coefficient
- Mounting Feature
- Surface Mount
Attribute column
Categories
Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Rotational Angle | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Actuator Type | Working Voltage | Size Code | Rated Temperature | Terminal Placement | Number of Turns | Actuator Orientation | Thermistor Application | Ganging Number | Thermal Sensitivity Index | Circuit RMS Voltage-Max | Resistance Law | Energy Absorbing Capacity-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TVR10181KSY Thinking Electronic Industrial Co Ltd | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | THINKING ELECTRONIC INDUSTRIAL CO LTD | - | 125 °C | -40 °C | Radial, | 15 mm | 12.5 mm | DISK PACKAGE | Radial | 4.3 mm | Active | Yes | - | - | e3 | Yes | EAR99 | - | - | TIN | - | 8533.40.40.00 | Bulk | - | VARISTOR | unknown | CQC; CUL; TUV; UL; VDE | 0.4 W | - | 150 V | - | 105 °C | RADIAL | - | - | - | - | - | 115 V | - | 27 J | ||
![]() RMC1/4-4R7FTE Kamaya Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KAMAYA ELECTRIC CO LTD | - | 155 °C | -55 °C | CHIP | 0.55 mm | 3.1 mm | RECTANGULAR PACKAGE | SMT | 2.5 mm | Active | Yes | - | 1% | e3 | - | EAR99 | -200,500 ppm/°C | 4.7 Ω | MATTE TIN OVER NICKEL | - | 8533.21.00.30 | TR, EMBOSSED, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.5 W | - | 200 V | 1210 | 70 °C | - | - | - | - | - | - | - | - | - | ||
![]() TNR7C471K Chemi-Con | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | NIPPON CHEMI-CON CORP | - | 125 °C | -40 °C | CHIP | - | - | RECTANGULAR PACKAGE | - | - | Active | - | - | - | - | - | EAR99 | - | - | - | - | 8533.40.40.00 | - | - | VARISTOR | unknown | - | 0.1 W | - | 385 V | - | 125 °C | DUAL | - | - | - | - | - | 300 V | - | 10 J | ||
![]() TTC05473JSY Thinking Electronic Industrial Co Ltd | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | THINKING ELECTRONIC INDUSTRIAL CO LTD | - | 125 °C | -30 °C | RADIAL LEADED, ROHS COMPLIANT | 6.5 mm | 6.5 mm | DISK PACKAGE | Radial | 5 mm | Active | Yes | - | 5% | - | Yes | EAR99 | - | 47000 Ω | - | - | 8533.40.80.70 | AMMO PACK; BULK; TR, 13 INCH | - | NTC THERMISTOR | unknown | CQC; CSA; CUL; TUV; UL | 0.45 W | - | - | - | 25 °C | RADIAL | - | - | TEMPERATURE SENSING | - | 4300 K | - | - | - | ||
![]() CR-10JP7---3K9 Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC1206LF200KF TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RK73H2BT3162F KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 155 °C | -55 °C | CHIP | 0.6 mm | 3.2 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | Obsolete | No | - | 1% | e0 | - | EAR99 | 100 ppm/°C | 31600 Ω | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | PRECISION | 8533.21.00.30 | TR, PUNCHED PAPER, 7 INCH | Thick Film | FIXED RESISTOR | not_compliant | MIL-R-55342 | 0.25 W | - | 200 V | 1206 | 70 °C | - | - | - | - | - | - | - | - | - | ||
![]() POG5AN-1-202K-T00 Murata Manufacturing Co Ltd | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 3 | MURATA MANUFACTURING CO LTD | POG5 | 125 °C | -55 °C | SQUARE, 3 PINS | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | - | - | 10% | - | - | EAR99 | - | 2000 Ω | - | - | 8533.40.80.50 | TR, 7 INCH | - | TRIMMER | unknown | - | 0.25 W | SCREW | - | - | 70 °C | - | 11 | VERTICAL | - | - | - | - | LINEAR | - | ||
![]() PFC-W1206LF-03-3570-D TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AS06FTF8R20A Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC0402DR-073R83L YAGEO Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | - | 155 °C | -55 °C | CHIP | 0.35 mm | 1 mm | - | SMT | 0.5 mm | Active | Yes | - | 0.5% | e3 | - | EAR99 | 200 ppm/°C | 3.83 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.0625 W | - | 50 V | 0402 | 70 °C | - | - | - | - | - | - | - | - | - | ||
![]() SWR06JTEU1200 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | - | 155 °C | -55 °C | CHIP | 0.55 mm | 3.1 mm | RECTANGULAR PACKAGE | SMT | 1.55 mm | Active | Yes | - | 5% | e3 | - | EAR99 | 100 ppm/°C | 120 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | unknown | AEC-Q200 | 0.5 W | - | 200 V | 1206 | 70 °C | - | - | - | - | - | - | - | - | - | ||
![]() RC32GF390J Ohmite Mfg Co | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC32GF390J Kamaya Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P07F-N IBase Technology (USA) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WR20X2871FTL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | - | 155 °C | -55 °C | CHIP | 0.55 mm | 5 mm | - | SMT | 2.5 mm | Active | Yes | - | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 2870 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, Plastic, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 0.75 W | - | 200 V | 2010 | 70 °C | - | - | - | - | - | - | - | - | - | ||
![]() SM-42X100OHM(101) Nidec Copal Electronics Corporation | In Stock | - | Datasheet | YES | GULL WING | SURFACE MOUNT | 3 | NIDEC COPAL ELECTRONICS CORP | - | 150 °C | -65 °C | - | 5.1 mm | 4.8 mm | - | SMT | 3.5 mm | Active | Yes | 3960 deg | 10% | e2 | - | - | 100 ppm/°C | 100 Ω | Tin/Copper (Sn/Cu) | - | - | BULK | Rectangular | TRIMMER | compliant | - | 0.25 W | SCREW | 5 V | 1914 | 85 °C | - | 11 | VERTICAL | - | 1 | - | - | LINEAR | - | ||
![]() CSR0207FTCT4700 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | - | 155 °C | -55 °C | MELF | - | - | CYLINDRICAL PACKAGE | - | - | Active | Yes | - | 1% | e3 | - | EAR99 | 25 ppm/°C | 470 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | PRECISION | 8533.21.00.30 | TR, EMBOSSED PLASTIC, 7 INCH | - | FIXED RESISTOR | compliant | - | 1 W | - | 350 V | 2309 | 70 °C | - | - | - | - | - | - | - | - | - | ||
![]() AF0100FR-07200KL YAGEO Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | - | 125 °C | -55 °C | CHIP | 0.14 mm | 0.4 mm | - | SMT | 0.2 mm | Active | Yes | - | 1% | e3 | - | - | 200 ppm/°C | 200000 Ω | MATTE TIN OVER NICKEL | ANTI-SULFUR | - | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.0312 W | - | 15 V | 0100 | 70 °C | - | - | - | - | - | - | - | - | - | ||
![]() RC0402DR-0728RL YAGEO Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | - | 155 °C | -55 °C | CHIP | 0.35 mm | 1 mm | - | SMT | 0.5 mm | Active | Yes | - | 0.5% | e3 | - | EAR99 | 100 ppm/°C | 28 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.0625 W | - | 50 V | 0402 | 70 °C | - | - | - | - | - | - | - | - | - |