- Manufacturer
- Resistance
- Tolerance
- Resistor Type
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Temperature Coefficient
- Mounting Feature
- Surface Mount
Attribute column
Categories
Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Rotational Angle | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Size Code | Rated Temperature | Number of Turns | Actuator Orientation | Ganging Number | Resistance Law |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NFR0102PF1101DTRF NIC Components Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | NIC COMPONENTS CORP | - | 155 °C | -55 °C | MELF | 1.1 mm | - | 2.2 mm | - | SMT | - | Not Recommended | Yes | - | - | 1% | e3 | Yes | EAR99 | 50 ppm/°C | 1100 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, Embossed Plastic, 7 Inch | Cylindrical | FIXED RESISTOR | compliant | - | 0.2 W | - | - | 200 V | 0805 | 70 °C | - | - | - | - | ||
![]() CSRV0204FTDV5R23 Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UT333S Uni-Tran Semiconductor Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RT0402DRD0710K YAGEO Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | RT | 125 °C | -55 °C | CHIP, ROHS COMPLIANT | - | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Obsolete | Yes | - | RT0402(BCDLW TOL) | 0.5% | e3 | Yes | EAR99 | 25 ppm/°C | 10000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | HIGH PRECISION, LASER TRIMMABLE | 8533.21.00.30 | TR, PAPER, 7 INCH | Chip | FIXED RESISTOR | compliant | - | 0.0625 W | - | - | 50 V | 0402 | 70 °C | - | - | - | - | ||
![]() PTF01-202A-202B2 Bourns Inc | In Stock | - | Datasheet | NO | FLAT | THROUGH HOLE MOUNT | 6 | - | - | 55 °C | -10 °C | - | - | 14 mm | 128 mm | RECTANGULAR PACKAGE | PCB Mount | 20 mm | Active | Yes | - | - | 20% | - | - | - | - | 2000 Ω | - | - | - | - | Rectangular | POTENTIOMETER | unknown | - | 0.5 W | SLIDE | 3.5 mm | - | - | - | - | VERTICAL | 2 | LINEAR | ||
![]() WR08X5602FTLJ Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | - | 155 °C | -55 °C | , 0805 | - | 0.5 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Active | Yes | - | - | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 56000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE; RATED AC VOLTAGE (V): 150 | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.125 W | - | - | 150 V | 0805 | 70 °C | - | - | - | - | ||
![]() PRG5025Q-8061-D-T4 Susumu Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SL2TTE3L00F KOA Speer Electronics Inc | 2000 | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 180 °C | -55 °C | CHIP, ROHS COMPLIANT | - | - | - | RECTANGULAR PACKAGE | - | - | Active | Yes | - | - | 1% | e3 | Yes | EAR99 | 180 ppm/°C | 0.003 Ω | MATTE TIN OVER NICKEL | - | 8533.21.00.30 | TR, EMBOSSED PLASTIC, 10 INCH | - | FIXED RESISTOR | compliant | - | 2 W | - | - | 500 V | 4528 | 70 °C | - | - | - | - | ||
![]() PWC2512LF71K5J TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC1206LF2M37F TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WF08Q3000DTL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | - | 155 °C | -55 °C | SMT, 0805 | - | 0.5 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Active | Yes | - | - | 0.5% | e3 | Yes | EAR99 | 50 ppm/°C | 300 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | HIGH PRECISION | 8533.21.00.30 | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 0.125 W | - | - | 150 V | 0805 | 70 °C | - | - | - | - | ||
![]() PRG5025Q-1691-B-T4 Susumu Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CSR0207FTDT1504 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | - | 155 °C | -55 °C | MELF | 2.2 mm | - | 5.9 mm | CYLINDRICAL PACKAGE | MELF | - | Active | Yes | - | - | 1% | e3 | - | EAR99 | 50 ppm/°C | 1500000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | PRECISION | 8533.21.00.30 | TR, EMBOSSED PLASTIC, 7 INCH | Cylindrical | FIXED RESISTOR | compliant | - | 1 W | - | - | 300 V | 2309 | 70 °C | - | - | - | - | ||
![]() PWC2512LF3M6J TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AS03FTE1102 Viking Tech Corp | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | - | 155 °C | -55 °C | CHIP | - | 0.45 mm | 1.6 mm | - | SMT | 0.8 mm | Active | Yes | - | - | 1% | e3 | - | EAR99 | 100 ppm/°C | 11000 Ω | Tin (Sn) - with Nickel (Ni) barrier | ANTI-SULFUR | 8533.21.00.30 | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | unknown | - | 0.1 W | - | - | 75 V | 0603 | 70 °C | - | - | - | - | ||
![]() RC0201DR-073R92L YAGEO Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | - | 125 °C | -55 °C | CHIP | - | 0.23 mm | 0.6 mm | RECTANGULAR PACKAGE | SMT | 0.3 mm | Active | Yes | - | - | 0.5% | e3 | Yes | EAR99 | -100,350 ppm/°C | 3.92 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.05 W | - | - | 25 V | 0201 | 70 °C | - | - | - | - | ||
![]() PWC1206LF1R78J TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EVM3SSX50BY4 Panasonic Electronic Components | 2000 | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 3 | PANASONIC CORP | - | 100 °C | -40 °C | 3MM, SQUARE, 3 PINS, ROHS COMPLIANT | - | 1.4 mm | 3.75 mm | RECTANGULAR PACKAGE | SMT | 3.1 mm | Obsolete | Yes | 260 deg | - | 25% | - | - | EAR99 | 250 ppm/°C | 33000 Ω | - | - | 8533.40.80.50 | TR, 7 INCH | Trimmer | TRIMMER | compliant | - | 0.15 W | SCREW | - | 50 V | 1512 | - | 1 | VERTICAL | - | LINEAR | ||
![]() RC1206DR-07604KL YAGEO Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | - | 155 °C | -55 °C | CHIP | - | 0.55 mm | 3.1 mm | - | SMT | 1.6 mm | Active | Yes | - | - | 0.5% | e3 | - | EAR99 | 100 ppm/°C | 604000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.25 W | - | - | 200 V | 1206 | 70 °C | - | - | - | - | ||
![]() RC0603DR-0716R2L YAGEO Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | - | 155 °C | -55 °C | CHIP | - | 0.45 mm | 1.6 mm | - | SMT | 0.8 mm | Active | Yes | - | - | 0.5% | e3 | Yes | EAR99 | 100 ppm/°C | 16.2 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.1 W | - | - | 75 V | 0603 | 70 °C | - | - | - | - |