- Manufacturer
- Resistance
- Tolerance
- Resistor Type
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Number of Terminals
- Operating Temperature-Min
- Operating Temperature-Max
- Mounting Feature
- Surface Mount
- Temperature Coefficient
Attribute column
Categories
Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Terminal Placement | Number of Turns | Actuator Orientation | Thermistor Application | Circuit RMS Voltage-Max | Resistance Law | Energy Absorbing Capacity-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STB103H3450HAC1 Sunlord | In Stock | - | Datasheet | - | - | - | - | SHENZHEN SUNLORD ELECTRONICS CO LTD | STB | - | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | EAR99 | - | - | - | - | 8533.40.80.70 | - | - | NTC THERMISTOR | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WR12X33R2FTLJ Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | - | 155 °C | -55 °C | , 1206 | - | 0.6 mm | 3.1 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | Active | Yes | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 33.2 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE; RATED AC VOLTAGE (V): 200 | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.25 W | - | - | 200 V | - | 1206 | 70 °C | - | - | - | - | - | - | - | ||
![]() PFC-W1206LF-12-2050-A TT Electronics Resistors | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | TT ELECTRONICS PLC | - | 150 °C | -65 °C | CHIP | - | 0.61 mm | 3.2 mm | - | SMT | 1.6 mm | Active | Yes | 0.05% | e3 | Yes | EAR99 | 10 ppm/°C | 205 Ω | MATTE TIN OVER NICKEL | PRECISION | 8533.21.00.30 | TR | Rectangular | FIXED RESISTOR | compliant | - | 0.333 W | - | - | 200 V | - | 1206 | 70 °C | - | - | - | - | - | - | - | ||
![]() CRG0603F2K49 TE Connectivity | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | TYCO ELECTRONICS COMPONENTS | CRG | 125 °C | -55 °C | CHIP, ROHS COMPLIANT | - | - | - | RECTANGULAR PACKAGE | - | - | Transferred | Yes | 1% | e3 | Yes | - | 100 ppm/°C | 2490 Ω | Tin (Sn) | LASER TRIMMABLE | - | TR | - | FIXED RESISTOR | unknown | - | 0.1 W | - | - | 50 V | - | 0603 | 70 °C | - | - | - | - | - | - | - | ||
![]() RK73H2ATTE2203F KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 155 °C | -55 °C | SMT, 0805 | - | 0.5 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Active | Yes | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 220000 Ω | MATTE TIN OVER NICKEL | - | 8533.21.00.30 | TR, EMBOSSED PLASTIC, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.25 W | - | - | 150 V | - | 0805 | 70 °C | - | - | - | - | - | - | - | ||
![]() 121A01239Z Conec Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1200475 HARTING Technology Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDV2012E220C101GPTF Sunlord | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | SHENZHEN SUNLORD ELECTRONICS CO LTD | - | 125 °C | -55 °C | - | - | 0.85 mm | 2 mm | - | SMT | 1.25 mm | Contact Manufacturer | Yes | - | - | - | EAR99 | - | - | - | - | 8533.40.40.00 | TR | - | VARISTOR | compliant | - | - | - | - | 22 V | - | - | - | DUAL ENDED | - | - | - | 15.6 V | - | 0.05 J | ||
![]() MFR-12JT-52-22K YAGEO Corporation | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | YAGEO CORP | - | 155 °C | -55 °C | - | 1.9 mm | - | 3.4 mm | CYLINDRICAL PACKAGE | Axial | - | Active | Yes | 5% | e3 | - | - | - | 22000 Ω | Matte Tin (Sn) | - | - | Ammo Pack | Cylindrical | FIXED RESISTOR | compliant | - | 0.1666 W | - | 28 mm | 200 V | 0.45 mm | - | - | - | - | - | - | - | - | - | ||
![]() FSMD020-0603-R Fuzetec Technology Co Ltd | 28800 | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | FUZETEC TECHNOLOGY CO LTD | FSMD0603 | 85 °C | -40 °C | CHIP, 0603, HALOGEN FREE AND ROHS COMPLIANT | - | - | - | RECTANGULAR PACKAGE | - | - | Contact Manufacturer | Yes | - | - | - | EAR99 | - | - | Pure Tin (Sn) | MINIMUM RESISTANCE IS 0.55 OHMS | 8533.40.80.70 | - | - | PTC RESETTABLE FUSE | compliant | - | - | - | - | - | - | - | - | DUAL ENDED | - | - | TEMPERATURE SENSING | - | - | - | ||
![]() RK73H1JT8200F KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | RK73H | - | -55 °C | CHIP | - | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | Yes | 1% | e3 | - | EAR99 | 100 ppm/°C | 820 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | PRECISION; STANDARD : MIL-R-55342F | 8533.21.00.30 | TR, PAPER, 7 INCH | - | FIXED RESISTOR | compliant | - | 0.1 W | - | - | 50 V | - | 0603 | 70 °C | - | - | - | - | - | - | - | ||
![]() ARG02FTD4702 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | - | 155 °C | -55 °C | CHIP | - | 0.3 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Active | Yes | 1% | e3 | - | EAR99 | 50 ppm/°C | 47000 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.0625 W | - | - | 50 V | - | 0402 | 70 °C | - | - | - | - | - | - | - | ||
![]() SLN2TTED43L2F KOA Speer Electronics Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WF06R2211BTLQ Walsin Technology Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TVR05391KSY Thinking Electronic Industrial Co Ltd | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | THINKING ELECTRONIC INDUSTRIAL CO LTD | - | 125 °C | -40 °C | RADIAL LEADED, ROHS COMPLIANT | - | 9 mm | 7 mm | DISK PACKAGE | Radial | 4.8 mm | Active | Yes | - | - | Yes | EAR99 | - | - | - | - | 8533.40.40.00 | Bulk | - | VARISTOR | unknown | CQC; CUL; TUV; UL; VDE | 0.1 W | - | - | 320 V | - | - | 105 °C | RADIAL | - | - | - | 250 V | - | 12 J | ||
![]() AS2208A Artesyn Embedded Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KRG0160110SBY Thinking Electronic Industrial Co Ltd | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | THINKING ELECTRONIC INDUSTRIAL CO LTD | - | 85 °C | -40 °C | RADIAL LEADED, HALOGEN FREE AND ROHS COMPLIANT | - | 14.2 mm | 7.4 mm | RECTANGULAR PACKAGE | Radial | 3.1 mm | Active | Yes | - | - | Yes | EAR99 | - | 0.05 Ω | - | - | 8533.40.80.70 | BULK | - | PTC RESETTABLE FUSE | unknown | CUL; TUV; UL | 0.7 W | - | - | 16 V | - | - | - | RADIAL | - | - | - | - | - | - | ||
![]() PVA3A102A01R00 Murata Manufacturing Co Ltd | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 3 | MURATA MANUFACTURING CO LTD | PVA3 | - | - | CHIP | - | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | - | 25% | - | - | EAR99 | - | 1000 Ω | - | - | - | TR | - | TRIMMER | unknown | - | 0.1 W | SCREW | - | - | - | - | 70 °C | - | 1 | VERTICAL | - | - | LINEAR | - | ||
![]() WR12X12R0FTLJ Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | - | 155 °C | -55 °C | , 1206 | - | 0.6 mm | 3.1 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | Active | Yes | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 12 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE; RATED AC VOLTAGE (V): 200 | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.25 W | - | - | 200 V | - | 1206 | 70 °C | - | - | - | - | - | - | - | ||
![]() S10K40 TDK Epcos | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |