- Manufacturer
- Resistance
- Tolerance
- Resistor Type
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Number of Terminals
- Operating Temperature-Min
- Mounting Feature
- Surface Mount
- Temperature Coefficient
- Operating Temperature-Max
Attribute column
Categories
Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature | Terminal Placement | Thermistor Application | Thermal Sensitivity Index |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WF06R5901BTLQ Walsin Technology Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC1206LF6K34J TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WF08R1001BTL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | CHIP, LEAD FREE | - | 0.5 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Active | Yes | 0.1% | e3 | Yes | EAR99 | 25 ppm/°C | 1000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | HIGH PRECISION | 8533.21.00.30 | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 0.125 W | 150 V | 0805 | 70 °C | - | - | - | ||
![]() CSRV0204FTDV2492 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | 155 °C | -55 °C | MELF | 1.4 mm | - | 3.5 mm | CYLINDRICAL PACKAGE | MELF | - | Active | Yes | 1% | e3 | - | EAR99 | 50 ppm/°C | 24900 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | PRECISION | 8533.21.00.30 | TR, EMBOSSED PLASTIC, 7 INCH | Cylindrical | FIXED RESISTOR | compliant | AEC-Q200 | 0.25 W | 200 V | 1406 | 70 °C | - | - | - | ||
![]() PRG5025P-6341-B-T4 Susumu Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR022581F MERITEK Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RWR81S78R7FRR36 Vishay Dale | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | ||
![]() RC2512FK-075M23L YAGEO Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | 155 °C | -55 °C | SMT, 2512 | - | 0.55 mm | 6.35 mm | - | SMT | 3.1 mm | Active | Yes | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 5230000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE | 8533.21.00.30 | TR, EMBOSSED PLASTIC, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 1 W | 200 V | 2512 | 70 °C | - | - | - | ||
![]() PWC0805LF91RJ TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR-62FL7---39R Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | 155 °C | -55 °C | CHIP | - | 0.55 mm | 1.55 mm | RECTANGULAR PACKAGE | SMT | 3.1 mm | Obsolete | Yes | 1% | e3 | - | EAR99 | 100 ppm/°C | 39 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | unknown | - | 0.75 W | 200 V | 0612 | 70 °C | - | - | - | ||
![]() CR-02FP6--36K5 Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR083R93F MERITEK Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AS06FTE0150A Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AS01FTF4533 Viking Tech Corp | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | 155 °C | -55 °C | CHIP | - | 0.23 mm | 0.6 mm | RECTANGULAR PACKAGE | SMT | 0.3 mm | Active | Yes | 1% | e3 | - | EAR99 | 200 ppm/°C | 453000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | ANTI-SULFUR | 8533.21.00.30 | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | unknown | - | 0.05 W | 25 V | 0201 | 70 °C | - | - | - | ||
![]() SFP-100-BXLC-U-C ATGBICS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MR04X3001FTLV Walsin Technology Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF-W2512LF-03-1404-B-E-LT TT Electronics Resistors | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | TT ELECTRONICS PLC | 125 °C | -55 °C | CHIP | - | 0.65 mm | 6.3 mm | - | SMT | 3.1 mm | Active | Yes | 0.1% | e3 | - | EAR99 | 25 ppm/°C | 1400000 Ω | MATTE TIN OVER NICKEL | PRECISION | 8533.21.00.30 | TR, Embossed Plastic | Rectangular | FIXED RESISTOR | compliant | - | 0.5 W | 150 V | 2512 | 70 °C | - | - | - | ||
![]() PTH8L09AR9R4H4B510 Murata Manufacturing Co Ltd | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | MURATA MANUFACTURING CO LTD | 60 °C | -10 °C | - | - | - | - | DISK PACKAGE | - | - | Obsolete | Yes | - | e2 | Yes | EAR99 | - | 9.4 Ω | Tin/Copper (Sn/Cu) | - | 8533.40.80.70 | - | - | PTC THERMISTOR | compliant | - | - | - | - | - | - | OVERLOAD PROTECTION | - | ||
![]() NTC06033TH203KT VENKEL LTD | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VENKEL LTD | 125 °C | -40 °C | CHIP, 0603 | - | 0.95 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Active | Yes | 10% | e3 | Yes | - | - | 20000 Ω | MATTE TIN OVER NICKEL | - | - | TR, EMBOSSED PAPER, 7 INCH | - | NTC THERMISTOR | compliant | - | 0.15 W | - | - | - | DUAL ENDED | TEMPERATURE SENSING | 3800 K | ||
![]() RC0603FR-0733K YAGEO Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | 155 °C | -55 °C | CHIP, HALOGEN FREE EPOXY AND ROHS COMPLIANT | - | 0.45 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Obsolete | Yes | 1% | e3 | Yes | - | 100 ppm/°C | 33000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE | - | TR, PAPER, 7 INCH | Chip | FIXED RESISTOR | compliant | - | 0.1 W | 50 V | 0603 | 70 °C | - | - | - |