- Manufacturer
- Resistance
- Tolerance
- Resistor Type
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Number of Terminals
- Temperature Coefficient
- Mounting Feature
- Surface Mount
- Operating Temperature-Min
- Rated Power Dissipation (P)
Attribute column
Categories
Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Rotational Angle | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Terminal Placement | Number of Turns | Actuator Orientation | Ganging Number | Circuit RMS Voltage-Max | Resistance Law | Energy Absorbing Capacity-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M55342K06B11E0S TT Electronics Resistors | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | TT ELECTRONICS PLC | 150 °C | - | CHIP | - | 0.508 mm | 2.0574 mm | - | SMT | 1.27 mm | Active | No | - | - | 1% | e0 | No | EAR99 | 100 ppm/°C | 11000 Ω | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | PRECISION | 8533.21.00.30 | TR, PLASTIC | Rectangular | FIXED RESISTOR | compliant | MIL-PRF-55342 | 0.15 W | - | - | 50 V | - | 0805 | 70 °C | - | - | - | - | - | - | - | ||
![]() PWC2512LF4R3F TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AS05FTE8453 Viking Tech Corp | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | 155 °C | -55 °C | CHIP | - | 0.5 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Active | Yes | - | - | 1% | e3 | - | EAR99 | 100 ppm/°C | 845000 Ω | Tin (Sn) - with Nickel (Ni) barrier | ANTI-SULFUR | 8533.21.00.30 | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | unknown | - | 0.125 W | - | - | 150 V | - | 0805 | 70 °C | - | - | - | - | - | - | - | ||
![]() SN104261BDA Texas Instruments | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P265S12P15NND500 TT Electronics Resistors | 24 |
| Datasheet | NO | J HOOK | THROUGH HOLE MOUNT | 3 | TT ELECTRONICS PLC | 120 °C | -40 °C | - | 13.1 mm | - | 11.45 mm | - | Panel Mount | - | Active | Yes | 265 deg | - | 30% | - | - | - | - | 500 Ω | - | RATED AC VOLTAGE (V): 150 | - | TRAY | Cylindrical | POTENTIOMETER | not_compliant | - | 0.25 W | SHAFT | - | - | 0.71 mm | - | 25 °C | - | 1 | VERTICAL | 1 | - | AUDIO | - | ||
![]() PWC1206LF2R21F TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WR25X114JTL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | CHIP | - | 0.6 mm | 6.4 mm | - | SMT | 3.2 mm | Active | Yes | - | - | 5% | e3 | Yes | EAR99 | 100 ppm/°C | 110000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, Plastic, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 1 W | - | - | 250 V | - | 2512 | 70 °C | - | - | - | - | - | - | - | ||
![]() P265P12P15NNB500 TT Electronics Resistors | 30 |
| Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 3 | TT ELECTRONICS PLC | 120 °C | -40 °C | - | 13.1 mm | - | 11.45 mm | - | Panel Mount | - | Active | Yes | 265 deg | - | 30% | - | - | - | - | 500 Ω | - | RATED AC VOLTAGE (V): 200 | - | TRAY | Cylindrical | POTENTIOMETER | not_compliant | - | 0.5 W | SHAFT | 14.3 mm | - | 0.71 mm | - | - | - | 1 | VERTICAL | 1 | - | LINEAR | - | ||
![]() RNC50H1430FS Vishay Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RMC63K681FTE Kamaya Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KAMAYA ELECTRIC CO LTD | 155 °C | -55 °C | CHIP | - | 0.55 mm | 6.3 mm | - | SMT | 3.2 mm | Active | Yes | - | - | 1% | - | - | - | 100 ppm/°C | 680 Ω | - | - | - | TR, EMBOSSED, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 1 W | - | - | 200 V | - | 2512 | 70 °C | - | - | - | - | - | - | - | ||
![]() V230LA20APW Littelfuse Inc | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | LITTELFUSE INC | 125 °C | -55 °C | - | - | 20 mm | 17 mm | - | Radial | 5.6 mm | Active | - | - | - | - | - | - | EAR99 | - | - | - | - | 8533.40.40.00 | BULK | - | VARISTOR | unknown | - | - | - | - | 300 V | - | - | 85 °C | RADIAL | - | - | - | 230 V | - | 70 J | ||
![]() JVR10N470K87YRW RFE International Inc | In Stock | - | Datasheet | - | - | - | - | RFE INTERNATIONAL INC | - | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF-W2512LF-03-1213-B-E-LT TT Electronics Resistors | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | TT ELECTRONICS PLC | 125 °C | -55 °C | CHIP | - | 0.65 mm | 6.3 mm | - | SMT | 3.1 mm | Active | Yes | - | - | 0.1% | e3 | Yes | EAR99 | 25 ppm/°C | 121000 Ω | MATTE TIN OVER NICKEL | PRECISION | 8533.21.00.30 | TR, Embossed Plastic | Rectangular | FIXED RESISTOR | compliant | - | 0.5 W | - | - | 150 V | - | 2512 | 70 °C | - | - | - | - | - | - | - | ||
![]() RLR05C69R8FS Vishay Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RLR05C69R8FS TT Electronics Resistors | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | TT ELECTRONICS PLC | 150 °C | -55 °C | AXIAL LEADED | 1.7 mm | - | 3.8 mm | TUBULAR PACKAGE | Axial | - | Obsolete | No | - | RLR | 1% | e0 | No | EAR99 | 100 ppm/°C | 69.8 Ω | Tin/Lead (Sn/Pb) | - | 8533.21.00.90 | - | Conformally Coated | FIXED RESISTOR | compliant | MIL-R-39017 | 0.125 W | - | 25.4 mm | 200 V | 0.41 mm | - | 70 °C | - | - | - | - | - | - | - | ||
![]() WW25XR100JTL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | - | - | 0.6 mm | 6.4 mm | - | SMT | 3.2 mm | Active | Yes | - | - | 5% | e3 | - | EAR99 | 500 ppm/°C | 0.1 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | TR, Plastic, 7 Inch | Chip | FIXED RESISTOR | compliant | - | 1 W | - | - | 250 V | - | 2512 | - | - | - | - | - | - | - | - | ||
![]() WR08X3600FTLJ Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | CHIP, ROHS COMPLIANT | - | 0.5 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Active | Yes | - | - | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 360 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE; RATED AC VOLTAGE (V): 150 | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.125 W | - | - | 150 V | - | 0805 | 70 °C | - | - | - | - | - | - | - | ||
![]() PWC1206-226KJT1 TT Electronics Resistors | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | TT ELECTRONICS PLC | 155 °C | -55 °C | CHIP | - | 0.7 mm | 3.2 mm | - | SMT | 1.6 mm | Active | Yes | - | - | 5% | e3 | - | EAR99 | 100 ppm/°C | 226000 Ω | MATTE TIN OVER NICKEL | - | 8533.21.00.30 | TR, 7 INCH | RECTANGULAR PACKAGE | FIXED RESISTOR | compliant | - | 0.5 W | - | - | 200 V | - | 1206 | 70 °C | - | - | - | - | - | - | - | ||
![]() SN104961BPJPG4 Texas Instruments | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 82PR1M TT Electronics Resistors | In Stock | - | Datasheet | - | - | - | - | TT ELECTRONICS PLC | 125 °C | -55 °C | - | 6.35 mm | - | 3.556 mm | - | 3 Terminals | - | Active | No | 220 deg | - | 10% | - | - | - | 100 ppm/°C | 1000000 Ω | - | - | - | Box | Adjustable | POTENTIOMETER | compliant | - | 0.5 W | - | 6.35 mm | 200 V | 1.27 mm | - | - | - | - | - | - | - | - | - |