- Manufacturer
- Resistance
- Tolerance
- Resistor Type
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Temperature Coefficient
- Mounting Feature
- Surface Mount
Attribute column
Categories
Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Rotational Angle | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Number of Turns | Actuator Orientation | Thermistor Application | Ganging Number | Thermal Sensitivity Index | Resistance Law |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RN55C2491B Vishay Dale | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | VISHAY INTERTECHNOLOGY INC | - | 175 °C | -65 °C | Axial, | 2.29 mm | - | 6.1 mm | TUBULAR PACKAGE | Axial | - | Active | No | - | - | 0.1% | e0 | No | EAR99 | 50 ppm/°C | 2490 Ω | Tin/Lead (Sn/Pb) | FLAME PROOF, PRECISION | 8533.21.00.90 | - | Tubular | FIXED RESISTOR | compliant | MIL-R-10509 | 0.1 W | - | - | 200 V | 0.64 mm | - | 125 °C | - | - | - | - | - | - | ||
![]() RN55C2491B TT Electronics Resistors | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | TT ELECTRONICS PLC | RN | 175 °C | -65 °C | AXIAL LEADED | 2.3 mm | - | 6.4 mm | TUBULAR PACKAGE | Axial | - | Obsolete | No | - | RN | 0.1% | e0 | No | EAR99 | 50 ppm/°C | 2490 Ω | Tin/Lead (Sn/Pb) | PRECISION | 8533.21.00.90 | - | Cylindrical | FIXED RESISTOR | compliant | MIL-R-10509 | 0.1 W | - | 38.1 mm | 200 V | 0.64 mm | - | 125 °C | - | - | - | - | - | - | ||
![]() RN55C2491B SEI Stackpole Electronics Inc | In Stock | - | Datasheet | - | - | - | 2 | STACKPOLE ELECTRONICS INC | - | 155 °C | -55 °C | - | 2.35 mm | - | 6.35 mm | - | Axial | - | Obsolete | No | - | RNF | 0.1% | - | - | EAR99 | 50 ppm/°C | 2490 Ω | - | - | - | - | Flame Retardant | FIXED RESISTOR | compliant | MIL-R-10509 | 0.25 W | - | 28 mm | 250 V | 0.56 mm | - | - | - | - | - | - | - | - | ||
![]() RN55C2491B KOA Speer Electronics Inc | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | KOA SPEER ELECTRONICS INC | RN | 175 °C | -65 °C | AXIAL LEADED | - | - | - | TUBULAR PACKAGE | - | - | Obsolete | - | - | - | 0.1% | - | - | EAR99 | 50 ppm/°C | 2490 Ω | - | - | 8533.21.00.90 | - | - | FIXED RESISTOR | compliant | MIL-R-10509G | 0.1 W | - | - | 200 V | - | - | 125 °C | - | - | - | - | - | - | ||
![]() NPR2TTE3R6J KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 180 °C | -55 °C | , 4731 | - | 4 mm | 12 mm | RECTANGULAR PACKAGE | SMT | 8 mm | End Of Life | Yes | - | - | 5% | e3 | Yes | EAR99 | 100 ppm/°C | 3.6 Ω | MATTE TIN | FALME PROOF | 8533.21.00.30 | TR, EMBOSSED PLASTIC, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 2 W | - | - | 500 V | - | 4731 | 70 °C | - | - | - | - | - | - | ||
![]() RC1210FR-076M34L YAGEO Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | - | 155 °C | -55 °C | SMT, 1210 | - | 0.55 mm | 3.1 mm | - | SMT | 2.6 mm | Active | Yes | - | - | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 6340000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.5 W | - | - | 200 V | - | 1210 | 70 °C | - | - | - | - | - | - | ||
![]() WF06H1303BTL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | - | 155 °C | -55 °C | CHIP, ROHS COMPLIANT | - | 0.45 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Active | Yes | - | - | 0.1% | e3 | Yes | EAR99 | 100 ppm/°C | 130000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | HIGH PRECISION, LASER TRIMMABLE, RATED AC VOLTAGE (V): 50 | 8533.21.00.30 | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 0.1 W | - | - | 50 V | - | 0603 | 70 °C | - | - | - | - | - | - | ||
![]() RK73H2BT9101F KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | RK73H | - | -55 °C | CHIP | - | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | No | - | - | 1% | e0 | - | EAR99 | 100 ppm/°C | 9100 Ω | Tin/Lead (Sn/Pb) | PRECISION; STANDARD : MIL-R-55342F | 8533.21.00.30 | TR, PAPER, 7 INCH | - | FIXED RESISTOR | compliant | - | 0.25 W | - | - | 200 V | - | 1206 | 70 °C | - | - | - | - | - | - | ||
![]() AS05FTE4752 Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() POT3106Z-1-103 Murata Manufacturing Co Ltd | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 3 | MURATA MANUFACTURING CO LTD | POT3106 | - | -55 °C | - | - | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | - | - | - | 10% | - | - | EAR99 | - | 10000 Ω | - | - | 8533.40.80.50 | BULK | - | TRIMMER | unknown | - | 0.5 W | SCREW | - | - | - | - | 70 °C | 25 | HORIZONTAL | - | - | - | LINEAR | ||
![]() MCWF08U6493BTL SPC Multicomp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | MULTICOMP PRO | - | 155 °C | -55 °C | CHIP | - | 0.5 mm | 2 mm | - | SMT | 1.25 mm | Active | Yes | - | - | 0.1% | - | - | - | 25 ppm/°C | 649000 Ω | - | HIGH PRECISION, LASER TRIMMABLE, RATED AC VOLTAGE (V): 100 | - | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | unknown | - | 0.1 W | - | - | 100 V | - | 0805 | 70 °C | - | - | - | - | - | - | ||
![]() PWC0805LF2R74F TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC0805LF5R1J TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SL2LTED2R0J KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 180 °C | -55 °C | - | - | 2.5 mm | 11.5 mm | RECTANGULAR PACKAGE | SMT | 7 mm | Obsolete | No | - | - | 5% | e0 | - | EAR99 | 100 ppm/°C | 2 Ω | Tin/Lead (Sn/Pb) | FLAME PROOF | - | TR, EMBOSSED PLASTIC, 13 INCH | Rectangular | FIXED RESISTOR | not_compliant | AEC-Q200 | 2 W | - | - | 500 V | - | 4527 | 70 °C | - | - | - | - | - | - | ||
![]() OARS1-R02FI TT Electronics Resistors | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | 2 | TT ELECTRONICS PLC | - | 225 °C | -55 °C | ROHS COMPLIANT | - | 3.05 mm | 11.18 mm | - | SMT | 3.18 mm | Active | Yes | - | - | 1% | - | - | EAR99 | 40 ppm/°C | 0.02 Ω | Tin/Silver (Sn/Ag) - hot dipped | - | 8533.21.00.30 | TR, Plastic | Rectangular | FIXED RESISTOR | compliant | - | 2 W | - | - | - | - | 4413 | 70 °C | - | - | - | - | - | - | ||
![]() NTH5G16P35A331J07TH Murata Manufacturing Co Ltd | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | MURATA MANUFACTURING CO LTD | NTH5G | 125 °C | -40 °C | , | - | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | - | - | - | - | - | - | EAR99 | - | 330 Ω | NOT SPECIFIED | - | 8533.40.80.70 | - | - | NTC THERMISTOR | compliant | - | 0.01 W | - | - | - | - | - | - | - | - | TEMPERATURE COMPENSATION | - | 3500 K | - | ||
![]() PWR10FTEQ2001 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | - | 155 °C | -55 °C | CHIP | - | 0.55 mm | 5 mm | RECTANGULAR PACKAGE | SMT | 2.5 mm | Active | Yes | - | - | 1% | e3 | - | EAR99 | 100 ppm/°C | 2000 Ω | TIN OVER NICKEL | - | 8533.21.00.30 | TR, Embossed Plastic, 7 Inch | Rectangular | FIXED RESISTOR | unknown | AEC-Q200 | 0.75 W | - | - | 400 V | - | 2010 | 70 °C | - | - | - | - | - | - | ||
![]() RN55D3403F TT Electronics Resistors | 756 | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | TT ELECTRONICS PLC | RN | 175 °C | - | AXIAL LEADED | - | - | - | TUBULAR PACKAGE | - | - | Obsolete | No | - | - | 1% | e0 | - | EAR99 | 100 ppm/°C | 340000 Ω | Tin/Lead (Sn/Pb) | PRECISION | 8533.21.00.90 | - | - | FIXED RESISTOR | compliant | MIL-R-10509 | 0.125 W | - | - | 200 V | - | - | 70 °C | - | - | - | - | - | - | ||
![]() P265S11F22NCC500 TT Electronics Resistors | 24 |
| Datasheet | NO | J HOOK | THROUGH HOLE MOUNT | 3 | TT ELECTRONICS PLC | - | 120 °C | -40 °C | - | 13.1 mm | - | 11.45 mm | - | Panel Mount | - | Active | Yes | 265 deg | - | 30% | - | - | - | - | 500 Ω | - | RATED AC VOLTAGE (V): 150 | - | TRAY | Cylindrical | POTENTIOMETER | not_compliant | - | 0.25 W | SHAFT | - | - | 0.71 mm | - | 25 °C | 1 | VERTICAL | - | 1 | - | INVERSE AUDIO | ||
![]() RC0402DR-07267RL YAGEO Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | - | 155 °C | -55 °C | CHIP | - | 0.35 mm | 1 mm | - | SMT | 0.5 mm | Active | Yes | - | - | 0.5% | e3 | - | EAR99 | 100 ppm/°C | 267 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.0625 W | - | - | 50 V | - | 0402 | 70 °C | - | - | - | - | - | - |