- Manufacturer
- Resistance
- Tolerance
- Resistor Type
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Number of Terminals
- Temperature Coefficient
- Mounting Feature
- Surface Mount
- Operating Temperature-Min
- Rated Power Dissipation (P)
Attribute column
Categories
Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Size Code | Rated Temperature | Terminal Placement | Actuator Orientation | Ganging Number | Resistance Law | Energy Absorbing Capacity-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ST-5TW101 Nidec Copal Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PVS1A103A01R00 Murata Manufacturing Co Ltd | 356 | - | Datasheet | YES | GULL WING | SURFACE MOUNT | 4 | MURATA MANUFACTURING CO LTD | PVS1A | 85 °C | -40 °C | - | - | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | Yes | - | 30% | e4 | Yes | EAR99 | - | 10000 Ω | Gold (Au) | - | - | TR | - | POTENTIOMETER | compliant | - | - | SHAFT | - | - | - | - | - | VERTICAL | 1 | LINEAR | - | ||
![]() RC1206DR-078K87L YAGEO Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | - | 155 °C | -55 °C | CHIP | - | 0.55 mm | 3.1 mm | - | SMT | 1.6 mm | Active | Yes | - | 0.5% | e3 | - | EAR99 | 100 ppm/°C | 8870 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.25 W | - | - | 200 V | 1206 | 70 °C | - | - | - | - | - | ||
![]() P265S12S15NCA500 TT electronics / BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P265S11F22NCD500 TT electronics / BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WW04CR100FTL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | - | 125 °C | -55 °C | CHIP, ROHS COMPLIANT | - | - | - | RECTANGULAR PACKAGE | - | - | Active | Yes | - | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 0.1 Ω | TIN | - | 8533.21.00.30 | TR, PAPER, 7 INCH | - | FIXED RESISTOR | compliant | - | 0.125 W | - | - | - | 0402 | 70 °C | - | - | - | - | - | ||
![]() CR-05FA7--1K62 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | - | 155 °C | -55 °C | CHIP | - | 0.5 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Active | Yes | - | 1% | e3 | - | EAR99 | 100 ppm/°C | 1620 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.125 W | - | - | 150 V | 0805 | 70 °C | - | - | - | - | - | ||
![]() PRG5025Q-3320-D-T4 Susumu Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICVN0505X150PR Johanson Dielectrics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | JOHANSON DIELECTRICS INC | - | 125 °C | -55 °C | SMT, | - | - | - | RECTANGULAR PACKAGE | SMT | - | Obsolete | Yes | - | - | e3 | - | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.40.40.00 | TR, PAPER | - | VARISTOR | compliant | - | - | - | - | 5 V | - | - | DUAL | - | - | - | 0.05 J | ||
![]() NPR1TTE91LJ KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 180 °C | -55 °C | CHIP, ROHS COMPLIANT | - | 2 mm | 7.5 mm | RECTANGULAR PACKAGE | SMT | 4.5 mm | Obsolete | Yes | - | 5% | e3 | Yes | EAR99 | 200 ppm/°C | 0.091 Ω | MATTE TIN | FALME PROOF | 8533.21.00.30 | TR, EMBOSSED PLASTIC, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 1 W | - | - | 350 V | 3018 | 70 °C | - | - | - | - | - | ||
![]() RC1206DR-073R65L YAGEO Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | - | 155 °C | -55 °C | CHIP | - | 0.55 mm | 3.1 mm | - | SMT | 1.6 mm | Active | Yes | - | 0.5% | e3 | - | EAR99 | 200 ppm/°C | 3.65 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.25 W | - | - | 200 V | 1206 | 70 °C | - | - | - | - | - | ||
![]() AS05FTE6202 Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC0402DR-076R19L YAGEO Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | - | 155 °C | -55 °C | CHIP | - | 0.35 mm | 1 mm | - | SMT | 0.5 mm | Active | Yes | - | 0.5% | e3 | - | EAR99 | 200 ppm/°C | 6.19 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.0625 W | - | - | 50 V | 0402 | 70 °C | - | - | - | - | - | ||
![]() CR-05FA7--13K3 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | - | 155 °C | -55 °C | CHIP | - | 0.5 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Active | Yes | - | 1% | e3 | - | EAR99 | 100 ppm/°C | 13300 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.125 W | - | - | 150 V | 0805 | 70 °C | - | - | - | - | - | ||
![]() PWC0805LF86K6F TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NMR16F4750TRF NIC Components Corp | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | NIC COMPONENTS CORP | NMR | 155 °C | -55 °C | AXIAL LEADED, ROHS COMPLIANT | 1.7 mm | - | 3.7 mm | TUBULAR PACKAGE | Axial | - | Obsolete | Yes | NMR | 1% | e3 | - | EAR99 | 50 ppm/°C | 475 Ω | Matte Tin (Sn) | PRECISION; STANDARD: MIL-R-10509E | 8533.21.00.70 | TR | - | FIXED RESISTOR | unknown | MIL-R-10509 | 0.125 W | - | 25 mm | 150 V | - | 70 °C | - | - | - | - | - | ||
![]() PWC0805LF9M53F TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 96A1D-C28-EA0/344L Bourns Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR-06FL7---3M9 Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR-02JP6--390R Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |