- Manufacturer
- Resistance
- Tolerance
- Resistor Type
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Temperature Coefficient
- Mounting Feature
- Surface Mount
Attribute column
Categories
Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature | Circuit RMS Voltage-Max | Energy Absorbing Capacity-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AS05JTE2402 Viking Tech Corp | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | 155 °C | -55 °C | CHIP | 0.5 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Active | Yes | 5% | e3 | - | EAR99 | 100 ppm/°C | 24000 Ω | Tin (Sn) - with Nickel (Ni) barrier | ANTI-SULFUR | 8533.21.00.30 | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | unknown | 0.125 W | 150 V | 0805 | 70 °C | - | - | ||
![]() WF04T49R9DTL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | SMT, 0402 | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Active | Yes | 0.5% | e3 | Yes | EAR99 | 50 ppm/°C | 49.9 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | HIGH PRECISION | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | 0.0625 W | 50 V | 0402 | 70 °C | - | - | ||
![]() SIOV-B40K150 Infineon Technologies AG | In Stock | - | Datasheet | NO | - | THROUGH HOLE MOUNT | - | INFINEON TECHNOLOGIES AG | - | - | - | - | - | - | M:HL051HD4.3 | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | VARISTOR | compliant | - | 200 V | - | - | 150 V | 360 J | ||
![]() SIOV-B40K150 Siemens | In Stock | - | Datasheet | NO | BINDING POST | CHASSIS MOUNT | 2 | SIEMENS A G | 85 °C | -40 °C | - | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | - | - | - | - | EAR99 | - | - | - | - | 8533.40.40.00 | - | - | VARISTOR | unknown | 1.4 W | 200 V | - | - | 150 V | 360 J | ||
![]() CR016654F MERITEK Electronics Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | MERITEK ELECTRONICS CORP | 155 °C | -55 °C | CHIP, ROHS COMPLIANT | 0.55 mm | 6.3 mm | RECTANGULAR PACKAGE | SMT | 3.2 mm | Active | Yes | 1% | e3 | - | EAR99 | 100 ppm/°C | 6650000 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, 7 Inch | Rectangular | FIXED RESISTOR | compliant | 1 W | 200 V | 2512 | 70 °C | - | - | ||
![]() WF25U3741BTL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | SMT, 2512 | 0.55 mm | 6.35 mm | RECTANGULAR PACKAGE | SMT | 3.2 mm | Active | Yes | 0.1% | e3 | Yes | EAR99 | 25 ppm/°C | 3740 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | HIGH PRECISION | 8533.21.00.30 | TR, PLASTIC, 7 INCH | Rectangular | FIXED RESISTOR | compliant | 0.75 W | 200 V | 2512 | 70 °C | - | - | ||
![]() WR25X30R1FTL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | CHIP | 0.6 mm | 6.4 mm | - | SMT | 3.2 mm | Active | Yes | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 30.1 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, Plastic, 7 Inch | Rectangular | FIXED RESISTOR | compliant | 1 W | 250 V | 2512 | 70 °C | - | - | ||
![]() PCF-W1206LF-03-3601-B-P-LT TT Electronics Resistors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PRG5025P-1542-D-T4 Susumu Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P265P11P22NNA500 TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UT10246 Universal Microelectronics Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC0201DR-074R12L YAGEO Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | 125 °C | -55 °C | CHIP | 0.23 mm | 0.6 mm | RECTANGULAR PACKAGE | SMT | 0.3 mm | Active | Yes | 0.5% | e3 | Yes | EAR99 | -100,350 ppm/°C | 4.12 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | 0.05 W | 25 V | 0201 | 70 °C | - | - | ||
![]() 3/64X9/16MCP SPIROL International Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RR1632P-2740-B Thin Film Technology Corp (TFT) | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | THIN FILM TECHNOLOGY CORP | 125 °C | -55 °C | CHIP | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | No | 0.1% | e0 | - | EAR99 | 25 ppm/°C | 274 Ω | Tin/Lead (Sn/Pb) | HIGH PRECISION | 8533.21.00.30 | TR | - | FIXED RESISTOR | compliant | 0.125 W | 150 V | 1206 | - | - | - | ||
![]() WF06H8202BTL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | CHIP, ROHS COMPLIANT | 0.45 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Active | Yes | 0.1% | e3 | Yes | EAR99 | 100 ppm/°C | 82000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | HIGH PRECISION, LASER TRIMMABLE, RATED AC VOLTAGE (V): 50 | 8533.21.00.30 | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | compliant | 0.1 W | 50 V | 0603 | 70 °C | - | - | ||
![]() RL2512FK-070R274L YAGEO Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | 125 °C | -55 °C | CHIP, ROHS COMPLIANT | 0.55 mm | 6.35 mm | RECTANGULAR PACKAGE | SMT | 3.2 mm | Active | Yes | 1% | e3 | Yes | EAR99 | 600 ppm/°C | 0.274 Ω | MATTE TIN OVER NICKEL | LASER TRIMMABLE | 8533.21.00.30 | TR, EMBOSSED, 7 INCH | Chip | FIXED RESISTOR | compliant | 1 W | - | 2512 | 70 °C | - | - | ||
![]() SWR12JTFA0200 Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AS0AJTF4R70 Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CS12JTFSR510 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | 155 °C | -55 °C | CHIP | 0.74 mm | 6.35 mm | RECTANGULAR PACKAGE | SMT | 3.15 mm | Active | Yes | 5% | e3 | - | EAR99 | 200 ppm/°C | 0.51 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, EMBOSSED PLASTIC, 7 INCH | Rectangular | FIXED RESISTOR | unknown | 2 W | 1.01 V | 2512 | 70 °C | - | - | ||
![]() PCF-W2010LF-03-19R1-B-E-LT TT Electronics Resistors | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | TT ELECTRONICS PLC | 125 °C | -55 °C | CHIP | 0.65 mm | 4.9 mm | - | SMT | 2.4 mm | Active | Yes | 0.1% | e3 | Yes | EAR99 | 25 ppm/°C | 19.1 Ω | MATTE TIN OVER NICKEL | PRECISION | 8533.21.00.30 | TR, Embossed Plastic | Rectangular | FIXED RESISTOR | compliant | 0.25 W | 150 V | 2010 | 70 °C | - | - |