- Manufacturer
- Resistance
- Tolerance
- Resistor Type
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Number of Terminals
- Temperature Coefficient
- Mounting Feature
- Surface Mount
- Operating Temperature-Min
- Rated Power Dissipation (P)
Attribute column
Categories
Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Terminal Placement | Circuit RMS Voltage-Max | Energy Absorbing Capacity-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PWC1206LF4K32F TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() POS2WSJT-52-3R3AA YAGEO Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NAS1352N06-8 Glenair Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q69X3022 TDK Corporation | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | TDK CORP | - | 85 °C | - | - | - | - | - | DISK PACKAGE | - | - | Active | - | - | - | e3 | - | - | - | - | TIN | - | - | - | - | VARISTOR | unknown | - | 0.1 W | - | 38 V | - | - | - | RADIAL | 30 V | 9 J | ||
![]() CR-12FP4---75K Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PRG5025P-4322-D-T4 Susumu Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P091S-3FC15AR500 TT Electronics plc | 19 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RLR05C8252FR Vishay Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RLR05C8252FR Hokuriku Electric Industry Co Ltd | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | HOKURIKU ELECTRIC INDUSTRY CO LTD | - | 150 °C | -55 °C | AXIAL LEADED | 1.68 mm | - | 3.81 mm | TUBULAR PACKAGE | Axial | - | Obsolete | - | - | 1% | - | - | EAR99 | 100 ppm/°C | 82500 Ω | - | - | 8533.21.00.90 | - | Tubular | FIXED RESISTOR | unknown | MIL-R-39017D | 0.125 W | 31.75 mm | 200 V | 0.41 mm | - | - | - | - | - | ||
![]() CHP21001800G7LF TT Electronics Resistors | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | - | INTERNATIONAL RESISTIVE CO INC | CHP | 150 °C | - | , 3610 | - | - | - | CYLINDRICAL PACKAGE | - | - | Obsolete | Yes | - | 2% | e1 | Yes | - | - | 180 Ω | TIN SILVER COPPER | - | - | TR, 7 INCH | - | FIXED RESISTOR | compliant | - | 2 W | - | 500 V | - | 3610 | 25 °C | - | - | - | ||
![]() AS06FTE1801 Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TVB7S241KR Thinking Electronic Industrial Co Ltd | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | 2 | THINKING ELECTRONIC INDUSTRIAL CO LTD | - | 125 °C | -40 °C | CHIP, ROHS COMPLIANT | - | 3.2 mm | 8 mm | RECTANGULAR PACKAGE | SMT | 6.3 mm | Active | Yes | - | - | - | Yes | EAR99 | - | - | - | - | 8533.40.40.00 | TR, 13 INCH | - | VARISTOR | unknown | CUL; TUV; UL | 0.1 W | - | 200 V | - | - | 85 °C | DUAL ENDED | 150 V | 9 J | ||
![]() RVC20K2743FTP Kamaya Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KAMAYA ELECTRIC CO LTD | - | 155 °C | -55 °C | CHIP | - | 0.55 mm | 2 mm | - | SMT | 1.25 mm | Active | Yes | - | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 274000 Ω | TIN | - | 8533.21.00.30 | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 0.25 W | - | 400 V | - | 0805 | 70 °C | - | - | - | ||
![]() RW70U40R2F Vishay Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RW70U40R2F Ohmite Mfg Co | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | OHMITE MANUFACTURING CO | - | 275 °C | - | - | 3.2 mm | - | 11.1 mm | - | Axial | - | Active | No | - | 1% | - | No | EAR99 | 20 ppm/°C | 40.2 Ω | - | - | 8533.21.00.80 | - | Tubular | FIXED RESISTOR | compliant | MIL-R-26 | 1 W | 38.1 mm | 150 V | - | - | 25 °C | - | - | - | ||
![]() RN55C2212F TT Electronics Resistors | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | TT ELECTRONICS PLC | - | 175 °C | -65 °C | AXIAL LEADED | 2.3 mm | - | 6.4 mm | TUBULAR PACKAGE | Axial | - | Obsolete | No | RN | 1% | e0 | No | EAR99 | 50 ppm/°C | 22100 Ω | Tin/Lead (Sn/Pb) | PRECISION | 8533.21.00.90 | - | Cylindrical | FIXED RESISTOR | compliant | MIL-R-10509 | 0.1 W | 38.1 mm | 200 V | 0.64 mm | - | 125 °C | - | - | - | ||
![]() RW70U40R2F SEI Stackpole Electronics Inc | In Stock | - | Datasheet | - | - | - | 2 | STACKPOLE ELECTRONICS INC | - | 350 °C | -25 °C | - | 2.8 mm | - | 10.7 mm | - | Axial | - | Active | Yes | - | 1% | e6 | Yes | EAR99 | 20 ppm/°C | 40.2 Ω | - | - | 8533.21.00.80 | TR | Welded | FIXED RESISTOR | compliant | MIL-R-26 | 1 W | 38.1 mm | 500 V | 0.64 mm | - | - | - | - | - | ||
![]() RN55C2212F SEI Stackpole Electronics Inc | In Stock | - | Datasheet | - | - | - | 2 | STACKPOLE ELECTRONICS INC | - | 155 °C | -55 °C | - | 2.35 mm | - | 6.35 mm | - | Axial | - | Obsolete | No | RNF | 1% | - | - | EAR99 | 50 ppm/°C | 22100 Ω | - | - | - | - | Flame Retardant | FIXED RESISTOR | compliant | MIL-R-10509 | 0.25 W | 28 mm | 250 V | 0.56 mm | - | - | - | - | - | ||
![]() PCF-W0402LF-03-1182-B-P-LT TT Electronics Resistors | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | TT ELECTRONICS PLC | - | 125 °C | -55 °C | CHIP | - | 0.55 mm | 1 mm | - | SMT | 0.5 mm | Active | Yes | - | 0.1% | e3 | Yes | EAR99 | 25 ppm/°C | 11800 Ω | MATTE TIN OVER NICKEL | PRECISION | 8533.21.00.30 | TR, Paper | Rectangular | FIXED RESISTOR | compliant | - | 0.063 W | - | 25 V | - | 0402 | 70 °C | - | - | - | ||
![]() WR20X1R5JTL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | - | 155 °C | -55 °C | CHIP | - | 0.55 mm | 5 mm | - | SMT | 2.5 mm | Active | Yes | - | 5% | e3 | Yes | EAR99 | 200 ppm/°C | 1.5 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, Plastic, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 0.75 W | - | 200 V | - | 2010 | 70 °C | - | - | - |